-
Supplier: U.S. Plastic Corporation
Description: Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16".
- Material: PVC
- Number of Ports: 2
- Valve Size: 0.2500 inch
-
Supplier: U.S. Plastic Corporation
Description: Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16".
- Material: PVC
- Number of Ports: 2
- Valve Size: 0.1250 inch
-
Supplier: U.S. Plastic Corporation
Description: Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16".
- Material: PVC
- Number of Ports: 2
- Valve Size: 0.2500 inch
-
-
Supplier: Bonomi North America, Inc.
Description: 0.5" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
- Actuation: Pneumatic
- Material of Construction: PVC
- Number of Ports/Ways: 2
- Pressure Rating: 600 psi
-
Supplier: Bonomi North America, Inc.
Description: 0.5" L-Ported 2-Way, PVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
- Actuation: Electric
- Material of Construction: PVC
- Number of Ports/Ways: 2
- Pressure Rating: 600 psi
-
Supplier: Bonomi North America, Inc.
Description: 0.5" L-Ported 2-Way, PVC Ball Valve & Plastic On/Off Electric Actuator
- Actuation: Electric
- Material of Construction: PVC
- Number of Ports/Ways: 2
- Pressure Rating: 600 psi
-
Supplier: Bonomi North America, Inc.
Description: 0.5" T-Ported 3-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
- Actuation: Pneumatic
- Material of Construction: PVC
- Number of Ports/Ways: 3
- Pressure Rating: 600 psi
-
Supplier: U.S. Plastic Corporation
Description: Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16".
- Number of Ports/Ways: 2
- Primary Material of Construction: PVC
- Valve Size: 0.2500 inch
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: PVC body
- Flow (Cv): 3.1
- Pressure Rating: 14.74 to 58 psi
- Primary Material of Construction: PVC
- Valve Type: Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: center port, and excess flows ìdownî and out through the third port at the bottom of the valve. 1/2? – 1? sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range.
- Connection: Threaded
- Material of Construction: PVC, CPVC, PTFE - Teflon®, Polypropylene (PP), PVDF
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
-
Supplier: Allied Electronics, Inc.
Description: Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 20 AWG
- Operating Temperature: 50 C
- Rated Amperage: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 20 AWG
- Operating Temperature: 50 C
- Rated Amperage: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 20 AWG
- Operating Temperature: 50 C
- Rated Amperage: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Telecom 5 Way Alligator to Bantam Plug, Vinyl Boot Material Ratings Operating Voltage: 300 V RMS /VDC Operating Temperature: +50°C (+122°F) Max. Current: 5 Amps Features Converts Double Banana Jacks to Minigrabber Test Clip Lengths Other Than Those Specified Are Available Upon
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 20 AWG
- Operating Temperature: 50 C
- Rated Amperage: 5 amps
-
Supplier: Waytek, Inc.
Description: Typically used in marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Female 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Typically used for marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Male 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and
-
Supplier: TMP Pro Distribution
Description: The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio
- Type: Amplifier
-
Supplier: PHOENIX CONTACT USA
Description: AS-Interface PVC flat conductor with UL in yellow, 2 x 1.5 mm², 1000 m on an one-way drum
- Standards: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: AS-Interface PVC flat conductor with UL in black, for additional power supply, 2 x 1.5 mm², 1000 m on an one-way drum
- Standards: RoHS
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL 1-1/2 INCH SOCKET X 1-1/2 INCH SOCKET X 1-1/2 INCH SOCKET X 1-1/2 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.9 LB 10 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 835 MODEL
- Category: Cross / 4-Way
- Connection: End Bell
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL 2 INCH SOCKET X 2 INCH SOCKET X 2 INCH SOCKET X 2 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 1.4 LB 5 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 835 MODEL
- Category: Cross / 4-Way
- Connection: End Bell
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL 1 INCH SOCKET X 1 INCH SOCKET X 1 INCH SOCKET X 1 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.5 LB 15 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 835 MODEL
- Category: Cross / 4-Way
- Connection: End Bell
- English Size: 1 inch
- Material: PVC/CPVC
-
Supplier: TMP Pro Distribution
Description: The LSR2328P Bi-Amplified Two-Way Model is based on an 8" (203 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio
- Type: Amplifier
-
Description: distance: 60cm,, 100cm, 300cm > Housing size: 20mm*32,5mm*10.6mm > Output: RS485/NPN,PNP,NO/NC > Voltage drop: =1.5V > Ambient temperature: -20...55 ºC > Connection: M8 4 pins connector, 2m pvc cable, 0.5m pvc cable > Housing material: Housing: PC
- Body: Rectangular
- Operating Distance: 23.62 to 118 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Open, Normally Closed
-
Description: distance: 60cm,, 100cm, 300cm > Housing size: 20mm*32,5mm*10.6mm > Output: RS485/NPN,PNP,NO/NC > Voltage drop: =1.5V > Ambient temperature: -20...55 ºC > Connection: M8 4 pins connector, 2m pvc cable, 0.5m pvc cable > Housing material: Housing: PC
- Body: Rectangular
- Operating Distance: 23.62 to 118 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: RS Components, Ltd.
Description: -free Cable retains flexibility down to -35°C. Oil and UV resistant. Break resistant reel body, 290mm diameter and galvanised frame. 4-Way socket outlet IP44 protected with self-closing caps and safety cut-out in case of overheating or overload. 40 m Red colour cable: N05V3V3-F 3G1.5.
- Jacket Material: PVC
- Rated Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: . Category D With shutter. Outer Diameter 200mm Reel Length = 5m Socket Type = Type F - German Schuko Mains Plug Type = CEE 7/7 German Schuko / French Voltage Rating = 230 V ac Number of Sockets = 4 Current Rating Unwound = 10A Housing Type = Cassette Reel Sheath Material = PVC
- Jacket Material: PVC
- Rated Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: . Category D With shutter. Outer Diameter 270mm Reel Length = 40m Socket Type = Type E - French Mains Plug Type = CEE 7/7 German Schuko / French Voltage Rating = 230 V ac Number of Sockets = 4 Current Rating Unwound = 10A Housing Type = Open Reel Sheath Material = PVC European Harmonised Code
- Jacket Material: PVC
- Rated Voltage: 230 volts
-
Supplier: RS Components, Ltd.
Description: D With shutter. Outer Diameter 230mm Reel Length = 10m Socket Type = Type F - German Schuko Mains Plug Type = CEE 7/7 German Schuko / French Voltage Rating = 230 V ac Number of Sockets = 4 Current Rating Unwound = 10A Housing Type = Semi-enclosed Reel Sheath Material = PVC European Harmonised
- Jacket Material: PVC
- Rated Voltage: 230 volts
-
Supplier: Clark Solutions
Description: from a 1/2" NPT conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are
- Actuation: Electric
- Number of Ports/Ways: 2
- Pressure Rating: 600 psi
- Primary Material of Construction: Brass / Bronze, Stainless Steel
-
Supplier: L-com, Inc.
Description: valuable device. The low profile design reduces leverage strain on overstressed computer ports and cables. U2C00045 features a USB Type A female Jack to a Type Mini B5 male. It is fully shielded and appropriate for USB 2.0 data and power applications. The economical PVC shell is black.
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that
- Actuation: Other
- Connection: Bolt Flange
- Material of Construction: PVC, PTFE - Teflon®, Other
- Number of Ports/Ways: 2
-
Supplier: 80 - 20 Marketing, Inc.
Description: Dash Vinyl LP gloves are the most economical way to protect your hands Dash Clear Vinyl LP Exam Gloves..If you need a versatile alternative to latex gloves at a comfortable price, Dash Vinyl LP exam gloves are your answer. Latex-free Dash Vinyl LP gloves are the most economical way to
- Industry: Pharmaceutical/Medical
- Material: Vinyl/PVC
-
Supplier: L-com, Inc.
Description: L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf
- Application: Audio, Video
- Cable Length: 16.4 ft
- Product Type: DVI Cable
-
Supplier: Morbern, Inc.
Description: Collection: Recreational Products Markets: Auto/Marine Aftermarket, Recreational Products Pattern Style: 4-Way Stretch Solid Superior Tailorability OEM Color Line 100% + Stretch in both directions Nominal Total Thickness: 0.0048 inches (48 ± 5 mils
- Material Type: PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0048 inch
- Overall Width / OD: 54 inch
Find Suppliers by Category Top
Featured Products Top
-
How to Avoid these 5 Common Mistakes when Specifying Valves 5 Most Common Mistakes When Specifying Valves As the old saying goes, “If (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Altech DIN Rails are designed to comply with various standards such as DIN EN60715, EN50022, EN50035, and EN50045. These rails provide an easy and efficient way to mount terminal blocks, power supplies, and other control components into a panel, saving space and reducing labor. They are (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
equipment: • Xtra-Guard® 1 Performance Cable has a specially formulated PVC jacket that prevents heat build-up for unstoppable reliability in a communication and control cable. • Xtra-Guard 2 Performance Cable has a unique polyurethane jacket for superior oil and abrasion (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
pvc fitting,China pvc fitting Manufacturers, Suppliers - ECOL
• 5 way pvc fitting .
-
Accelerated Glass Reveal Molding Test
There are 5 ways for a PVC reveal molding to contract or fail.