Products/Services for PVC Pulsation Dampeners
-
Pulsation Dampeners - (111 companies)Description Pulsation dampeners (accumulators, surge suppressors) are used to control and minimize the pulsations that result from a pressurized system’s stroking action. They increase system efficiency, performance, and pump life...TypeInlet TypeBladder / Bellows Material
-
Shock Absorbers, Linear Dampers, and Dashpots - (281 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...
-
Polyvinyl Chloride Resins - (54 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Mud Pumps - (86 companies)...tanks to supply mud as needed. The input and output fluid ends of the pump are piped directly to the drilling string and the annulus of the borehole. The pumps usually have pulsation dampeners on both the fluid inlet and outlet ends to smooth out...
-
Rubber Sheets and Films - (60 companies)Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications. Rubber sheets and films are articles of rubber...
-
Elastomers and Rubber Compounds - (528 companies)...gas permeation and is capable of providing high-energy absorption (dampening) and good hot tear strength. The suggested operating temperature for butyl is -75 to 250 F. It commonly copolymers with isoprene and is used as the inner lining of tires...
-
Optical Tables - (21 companies)Optical tables dampen working surfaces with superior flatness. They are used in the precision mounting of optical components. Optical tables are flat and rigid structures suited for aligning and testing sub-assemblies. An optical table can also...
-
Vibration Isolators and Machine Mounts - (426 companies)...leveling and vibration dampening. Leveling devices adjust the distance from bearing surface to machine mount surface. They are usually used to compensate for uneven surfaces. Precision leveling machine mounts can be used with electronic devices...
-
Plastic Plate, Rod, and Stock Shapes - (418 companies)Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
-
Plastic Sheet and Plastic Film - (843 companies)...control, protection against electrostatic discharge (ESD), and shielding from electromagnetic interference (EMI) or radio frequency interference (RFI). Other plastic sheets and plastic films are flame retardant, flexible, dampened, or approved...
Product News
-
Plast-O-Matic Valves, Inc.
Prevent the damaging effects of pulsation in piping result from the pressure spikes created by the pulsating flow. Remedy. Suggest that you install a pulsation dampener. Dampeners provide the most cost efficient and effective choice to prevent the damaging effects of pulsation. A surge suppressor is in design essentially the same as pulsation dampener. The difference primarily lies in sizing and pressurizing. Conclusion. By knowing how to avoid situations that will create water hammer or pulsations during the specification process... (read more)Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
KNF Neuberger, Inc.
Low-Pulsation Liquid Diaphragm Pumps KNF offers a smooth-flow line of pumps with a linearly-controllable flow rate range spanning from 0.2 - 12.4 L/min. This line of products combines the pulsation level previously only achieved by gear pumps with advantages of diaphragm pump technology - self-priming, safe to run dry, and long service life. KNF low-pulsation liquid pumps are designed specifically to provide gentle, low-shear conveyance of media. This gentle conveyance spares fragile system components and media elements from... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Fairloc® Bellows Couplings Dampens Vibration velocity, and dampens vibration and noise. These 14 couplings are designed to fit shafts ranging in diameter from .1200" to .3750" (3 mm to 12 mm). The diameter of the bellows range from 15/32 " to 27/32 " (11.9 mm to 21.4 mm). The choice of Fairloc (R) hubs permits frequent phase adjustment, timing and position adjustment while adding positive metal-to-metal fastening strength along both hub sections. How our Fairloc (R) Works: The Fairloc (R) integral hub fastener consists of two slots... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Lee Co. (The)
New, Innovative, Silent, Pulsation-Free Micropumps The Lee Company is pleased to add piezoelectric disc pumps to our portfolio of miniature, precision pumps. These ultrasonic, pneumatic micropumps generate pressure or vacuum in a small, silent, vibration-free form factor, and are available with or without integrated electronics for added simplicity. Designed for highly accurate, ultra-smooth, gas and liquid flow control, our disc pumps deliver unrivalled pneumatic performance and enable innovation wherever precision control of small volumes is... (read more)Browse Uncategorized Products Datasheets for Lee Co. (The) -
Keystone Electronics Corp.
Anti-Vibration Grommets Dampens Noise Too ... A newly developed series of anti-vibration grommets specifically engineered for electrical insulation, mechanical damping and noise suppression in office or lab equipment is now available from Keystone Electronics Corp. Engineered to isolate sensitive instrumentation from unpredictable vibration and shock, these new devices feature "fingers " which flex as needed to dampen unwanted noise or vibration. Incorporated are special shoulder screws to provide correct spacing which allow screws... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or air automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen You-San Technology Co., Ltd.
PVC Double Sided Tape Introduction: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture resistance, and has high bonding strength to rough surfaces and non-tough surfaces. Application: Suitable for pasting between the exterior heat-resistant lens and the fixed plate of the car, and the pasting... (read more)Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
New England Tubing Technologies
Optically clear PVC tubing When Clarity is Key, We 've Got the Right PVC. It's as clear as ice!. There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry. Key Benefits: Non-toxic. Non-phthalate. No ADM derivatives. Formulated to meet USP Class VI approval. Gamma and EtO sterilizable. Low tack. Excellent flexibility... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Plast-O-Matic Valves, Inc.
PIPING SYSTEM SAFEGUARDS in piping result from the pressure spikes created by the pulsating flow. Remedy. Suggest that you install a pulsation dampener. Dampeners provide the most cost efficient and effective choice to prevent the damaging effects of pulsation. A surge suppressor is in design essentially the same as pulsation dampener. The difference primarily lies in sizing and pressurizing. Conclusion. By knowing how to avoid situations that will create water hammer or pulsations during the specification process... (read more)Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
-
'Revolutionize' Corrosive Pulsation Control
The Revolution pulsation dampener is available in PVC construction, with a PVC bladder for complete chemical compatibility with many corrosive chemicals, including sodium hypochlorite.
-
Optimization of impeller design for gas inducing type mechanically agitated contactors
The gas was conducted to the standpipe from atmosphere via a 12 mm NB capillarimeter and a 200-L pulsation dampener , all connectedby a 50mm dia. braided PVC hose.
-
Fine particle turbulence modulation
An open, re-circulating 26 mm N.B. pipe loop with PVC - U (International Plastic Systems, UK .... A 620 SN/RE (Watson-Marlo w, UK) pump with a 17 mm Marprene TM tubing element provided flow rates up to Re ¼ 11,000, with small pulsations removed using a pulsation dampener .
-
Applied Hydraulic Transients
…402 Pilot valve, 167, 169, 355 Pipe concrete, 8, 52, 53 metal, 8 PVC , 53 rigid, 8 … Prototype, 105, 107, 161, 335, 336, 369 efficiency, 159 pump characteristics, 120 tests, 49, 50, 105, 108, 131, 156, 175, 214, 244, 337, 477, 484, see also Field test Proximal pressure, 317, 318 Prudhoe Bay, 237 Pulsation dampeners , 246 Pump centrifugal, 116…
-
Solar Energy: Technologies and Project Delivery for Buildings
…degradation with a suitable outer coating manufactured for this purpose (aluminum, sunlight resistant PVC or approved equal). .... Pressure gauges: Provide pressure gauges with throttling type needle valve or a pulsation dampener and shutoff valve.
-
Handbook of Petroleum Processing
…461, 465–466 blending octanes, 465–466 hydrogenated vs. non-hydrogenated, 464–466 Polymerization, 1783 Polyvinylchloride ( PVC ), 460 Porosity, 909 … Proportional control, 1086, 1788 Proportioning pump, 1489, 1788 Propylene, 1788 tetramer, 461 Protein foam concentrates, 1428 Pseudo components, 13, 130, 1788 Publically Owned Treatment Works (POTWs), 1265 Puckorius Scale Index (PSI), 1126 Pulsation , 1494 drums, 1473–1476 Pulsation dampener (PD), 1555–1557, 1788 Pump…
-
AWWA M46 - Reverse Osmosis and Nanofiltration
Smaller-capacity seawater RO systems often use positive-displacement pumps with suction and discharge accumulators or pulsation dampeners to minimize pressure fluctuations. .... Typically, polyvinyl chloride ( PVC ) valves are used for low-pressure systems and stainless-steel valves for high…
-
Empirical data on high flow velocity coolants in copper tubing and the effects on the coolant's electrical resistivity
A stainless steel pulsation dampener and pressure regulator are connected to the backside of the outlet manifold. .... the circuit after the copper coils is constructed of 1.27 cm (0.5 in.) PVC pipe.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Metering Pump Pulsation Dampener . .... typical piping materials for both direct and solution feed systems are stainless steel, PVC , and black iron…
-
CR4 - Thread: Water Hammer Wave Speed
V = 5.0 ft / sec( recommended velocity for PVC piping design). .... Pulsation . .... Suggest that you install a pulsation dampener .