-
Supplier: Rotork plc
Description: Heavy-duty quarter-turn modulating gearboxes suited for control valves. • Torque range up to 47,000 Nm (34,500 lb. Ft). • 9 sizes. Ratios from 40:1 to 3,000:1. • Up to 1,200 starts per hour • Ground and polished worm shaft • Aluminum
- Actuation Method: Manual
- Actuator Torque: 37920 to 4.97E6 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Operating Temperature: -4 to 250 F
-
Supplier: Rotork plc
Description: Heavy-duty quarter-turn modulating gearboxes suited for control valves. • Torque range up to 47,000 Nm (34,500 lbf.ft). • 9 sizes. Ratios from 40:1 to 3,000:1. • Up to 1,200 starts per hour • Ground and polished worm shaft • Aluminum
- Flange(s): Yes
- Gear Ratio: 40 to 3000 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 415929 In-lbs
-
Supplier: Rotork plc
Description: Robust and lightweight quarter-turn cast iron gearbox for low torque manual applications. Suitable for ball, plug and butterfly valves. • Torque range up to 2,000 Nm (1,475 lbf.ft). • 5 sizes. Ratios 40:1 and 50:1. • Worm gear • Manual drive • Designed using the latest
- Flange(s): Yes
- Gear Ratio: 40 to 50 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 17699 In-lbs
-
-
Supplier: Rotork plc
Description: Cast iron quarter-turn gearboxes with integrated limit switches for remote position indication suited for fire protection. • Torque range up to 1,620 Nm (1,196 lbf.ft). • 4 sizes. Ratios from 34:1 to 40:1. • Cast iron housing • Rugged construction • Removable output drive sleeves •
- Flange(s): Yes
- Gear Ratio: 34 to 40 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: Up to 14336 In-lbs
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MN range manual gearbox, worm gear kinematics, operation by handwheel. Applications Building services, industrial processes, water and industrial applications in non-corrosive and non-saline environments.
- Actuator Torque: 1106 to 7080 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Manual Actuator Specification: Handwheel Actuator
- Operating Temperature: -4 to 176 F
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative operating
- Actuator Torque: 2212 to 141593 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Manual Actuator Specification: Handwheel Actuator
- Operating Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
actuators, including the IQ18, IQ25, IQT-125, 500, 1000 and 2000. These actuators serve a variety of vital roles, including the operation of flow control valves, sluice gates, ball control valves, AWWA butterfly valves and eccentric plug valves. They were installed alongside IW Mk2 quarter-turn worm (read more)
Browse Valve Actuators Datasheets for Rotork plc -
specifications and automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. Right Angle Worm Reducers Right angle worm reducers transmit power using a threaded worm and a wheel that meshes with the worm. The reducers feature an output shaft that is at a 90-degree angle to the motor shaft, which means that most of the gearhead (read more)
Browse Datasheets for DieQua Corporation -
K Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
turning valve - offers from turning valve manufacturers, suppliers, exporters & wholesalers
YZ-SD Quarter Turn Worm Gearbox for Electric Valves .
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers (Page 5)
YZ-SD Quarter Turn Worm Gearbox for Electric Valves .
-
Thrust Ball Bearing Exporters, Thrust Ball Bearing Selling Leads
Sell quarter turn worm gear operator, gearbox .
-
Uniflex-stow remote valve technology solves off shore valve control problems
Gearbox . .... Rotork WGS30 type quarter turn worm gear operator designed for heavy duty subsea applications at any depth.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
…be splined or squared and may intersect with the internal opening of a gear inside the gearbox . .... Quarter - turn worm -gear operator.
-
High-torque brushless DC motor for a valve actuator
Common valve types are quar- ter - turn butterfly valves and globe valves. .... multi-turn valve actuator fea- tures a fixed speed induction motor driving a worm gear ofhigh gear … controller to replace the induction motor and worm gear, thus eliminat- ing the gearbox problems and enabling…
-
Sell Hand wheel Gearbox Operator
Our 20-series Aluminum valve hand wheel gearbox , 90 quarter turn drive device is suitable for butterfly valve, ball valve and plug valve and so on. .... The worm gear shaft hole should be concentric with the valve shaft.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
…converted into a linear motion of the valve stem via a gear wheel and a worm transmission. .... They are also used on quarter - turn valves such as butterfly valves and ball valves. .... to be actuated, it is often advisable to install the actuators on mechanical gearboxes to provide increased…
-
A high precision automatic ellipsometer using grating goniometers
The output shaft from the subsidiary gearbox is hollow and carries the linkage to the clutch system. .... The main worm is also coupled to a single turn infinite resolution linear potentio- meter. .... 26, linear,co resolution potentiometers, analogue output; 27, power oscillators . appears when the quarter -wave device is…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
turned turner turnip turret turtle tuscan tussle tussah tutors tuxedo twangs tweaks tweeds tweedy twelve twenty twiggy … wonder wonted wooded wooden woofed woofer wooing woolly woolen worded worked worker worlds wormed worsen worsts worths … gauging gaunter gauzier gaveled gavials gavotte gawking gawkily gawkier gazebos gazelle gazette gearing gearbox geezers gefilte geishas … pyrites pythons quacked quadrat quaffed quahogs quailed quaking quakers quality qualify quantum quarrel quarter quartet quartos quasars…