Products/Services for Rectangular Petri Dishes
-
Petri Dishes - (80 companies)How to Select Petri Dishes Image Credit: Glass Laboratory Petri dishes are shallow, cylindrical, lidded dishes that are used to culture cells. They are sometimes called Petri plates or cell culture dishes. In biology experiments and studies...Glass MaterialsPlastic MaterialsCeramic Materials
-
Evaporating Dishes - (34 companies)Evaporating dishes are laboratory dishes, usually with a lip for easy pouring, used to hold samples under high heat conditions. How to Select Evaporating Dishes. http://www.durhamgeo.com/images/G-385.jpg. Image Credit: Durham Geo-Enterprises, Inc...
-
Heavy Duty Rectangular Connectors - (185 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications where the delivery of high power is required...
-
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment.
-
Solid Elastomeric Rings - (111 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
-
Tubing - (2354 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
-
Stirring Rods - (12 companies)Stirring rods are pieces of hollow or solid glass tubing used to stir materials or used to spread media on a Petri dish. Laboratory stirring rods are a piece of laboratory equipment used to mix chemicals and liquids. Stirring rods are usually made...
-
Metal Rod and Bar Stock - (1036 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Boxes and Crates - (256 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
RF Waveguide Components - (248 companies)RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined...
Product News
-
PEI-Genesis
Positronic Rectangular Connectors Positronic's selection of rectangular connectors is ideal for rack-and-panel applications, including board-to-board, and provides low-profile, stackable power connectors. Rugged Rack & Panel Series. Mini-Rectangular Series. Slim Power Series (read more)Browse Electrical Connectors Datasheets for PEI-Genesis -
Backer Hotwatt Inc.
Square and Rectangular cartridge heaters Features. The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen, or other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate... (read more)Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Suzhou Sujing Crystal Element Co.,Ltd
sapphire window- rectangular window Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. (read more)Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Eagle Stainless Tube & Fabrication, Inc.
CUSTOM SQUARE/RECTANGULAR TUBING Square/Rectangular Tubing. At Eagle Stainless, we 're ready to custom-fabricate the ideal square or rectangular tubing for your unique application! Simply request a quote detailing your requirements, and Eagle Stainless can create the specific square or rectangular tubing you need. As an industry authority in ultra-high precision, cut-to-length, and fabricated metal products, Eagle Stainless has an unmatched selection of pipe and tube, but unlike many of our other product options, we do... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Suzhou Jiujon Optics Co., Ltd
Circular and Rectangular Cylinder Lens in industrial quality control and metrology applications. Microscopy: Integrated into microscopy setups to generate uniform line illumination, correct astigmatism, or shape light beams for advanced microscopy techniques such as TIRF (total internal reflection fluorescence) microscopy. Coating Options: Circular and rectangular cylinder lenses can be augmented with specialized coatings tailored to enhance their performance in specific wavelength ranges, environmental conditions, or applications. Coating... (read more)Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd -
Dongguan Yili Electronics Co., Ltd.
Square and Rectangular-shaped Transformers Input: 100V to 600V. Output: 5V to 277V. Power Ratings: 0.3VA to 5000VA. Frequency: Low Frequency 50/60Hz. Phase: Single Phase. Insulation Class: Class B. Core Type: EI 28 to EI 228. Mounting: Bracket, Chassis. Winding: Two-winding. Cooling mthod: dry type. Wiring: lead wire and quick-connect terminal (read more)Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
New England Wire Technologies Corporation
Rectangular Braided Litz Wire Rectangular Braided Litz Wire. Rectangular Type 7 Litz constructions feature insulated wire which is braided and formed into a rectangular profile. Optional outer insulations may be applied. The Type 7 braided Litz wire constructions are used primarily in high frequency grounding applications, or where special inductor designs require high aspect ratio conductors. Specific sizes utilizing almost any wire gauge are available for custom applications. Applications include: High Q Circuitry; ex... (read more) -
HG Optronics, Inc.
Plano-Convex Rectangular Cylindrical Lenses Plano-convex rectangular cylindrical lenses are useful for line imaging or uni-axial magnification in a wide range of applications. These lenses may be combined with other lenses to form complex imaging systems. 4.1. Why are Plano-conves Retangular Cylindrical lenses used?. Plano-convex rectangular cylindrical lenses are available with positive or negative focal lengths, ideal for laser line generation or anamorphic beam shaping uni-axial magnification in a wide range of applications... (read more)Browse Optical Lenses Datasheets for HG Optronics, Inc. -
HG Optronics, Inc.
Plano-Concave Rectangular Cylindrical Lenses Plano-concave rectangular cylindrical lenses provide uni- axial negative imaging for anamorphic beam expansion and a wide range of applications.These lenses may also be used as mirror blanks if a concave cylindrical surface mirror is required. 2.1.Why is cylindrical lens used?. A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. Specifications. Product... (read more)Browse Optical Lenses Datasheets for HG Optronics, Inc. -
CDM Electronics, Inc.
Positronic High Density Rectangular Connectors Positronic High Density Mil-Spec Rectangular Connectors. Positronic. CDM Electronics is the premier distributor of Amphenol Positronic connectors including rectangular connector systems, input/output (I/O) connectors, and rack and panel connectors. CDM 's rack and panel connector offering are the most comprehensive pin and socket style connector systems available for cable to cable, cable to panel, and cable to board applications. Positronic, an Amphenol company, has been providing connector... (read more)
-
High-Throughput Phenotyping in Plants
13 cm×13 cm rectangular Petri dishes (see Fig. 1).
-
Simulating strange attraction of acellular slime mould Physarum
polycephaum to herbal tablets
At the beginning of experiment an oat flake colonised by plasmodium is placed in north-east corner of a rectangular Petri dish .
-
Plant Developmental Biology
A few minutes before the end of the 5 h light treatment, transfer the rectangular Petri dish (with the seedlings to be examined) to safe green light field and add the non- illuminated dark control seedlings to it.
-
An automated multidimensional thin film stretching device for the generation of anisotropic polymeric micro‐ and nanoparticles
The resulting parti- cle solution was then cast into films in 5 mL aliquots onto 5 cm 3 7 cm rectangular petri dishes (VWR International; Radnor, PA) for 1D stretching or in 10 mL aliquots onto 10 cm 3 10 cm (Thermo …
-
Plant-Pathogen Interactions
When a 12×12 cm rectangular Petri dish containing 20 ml enzyme solution is fully covered with leaf strips, this will yield approximately 4×106 protoplasts.
-
MICROBIAL ENZYMES AND THEIR EFFECTS ON EXTRACT RECOVERIES FROM UNMALTED ADJUNCTS
Gels (50 ml) were poured hot into 10 cm x 10 cm rectangular Petri dishes .
-
Arabidopsis thaliana root growth kinetics and lunisolar tidal acceleration
… seedlings that had developed roots of > 1 cm length were selected and distributed evenly in a row 3 cm from the top of a vertically oriented surface of nutrient agar in 120 · 120 mm rectangular Petri dishes , with 15–25 seedlings per …
-
8th International Conference on Cell & Stem Cell Engineering (ICCE)
Each sample holders was assembled in phosphate buffered saline (PBS) within a large rectangular Petri dish in a Class II laminar flow hood.
-
Circadian control of root elongation and C partitioning in Arabidopsis thaliana
… 9, seedlings that had developed roots of >1 cm length were selected and distributed equally in a row 3 cm from the top on the surface of solid medium filled in 120 ¥ 120 mm rectangular Petri dishes , with 15–25 seedlings per …
-
Microbial Gene Essentiality: Protocols and Bioinformatics
Rectangular Petri dishes : omnitrays with lid (Nunc A/S, Roskilde, Denmark).