Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynapower Corporation
Description: Dynapower’s polarization rectifiers are carefully designed and constructed for each chemical process, reducing required rectifier maintenance and ensuring maximum up time. In the event of an interruption to your main power supply, our polarization rectifiers provide
- AC Input Voltage: 208 to 600 volts
- Form Factor: Desktop / Free Standing
- Input Frequency: 50 to 60 Hz
-
Supplier: Dynapower Corporation
Description: Dynapower’s high power thyristor rectifiers have been designed for processes that require large voltages and currents. Featuring robust power electronics, each rectifier is guaranteed to be reliable, increasing longevity. High reliability means decreased maintenance. Only a
- AC Input Voltage: Up to 69000 volts
- Form Factor: Desktop / Free Standing
- Input Frequency: 60 Hz
-
Supplier: Dynapower Corporation
Description: longer needed. Chopper rectifiers are a modular approach to rectification. This modular approach results in simplified transformer designs. It also makes maintenance easy if a module fails. Simply replace the module and get your unit running again in no time. Simplified transformer
- AC Input Voltage: Up to 69000 volts
- Form Factor: Desktop / Free Standing
- Input Frequency: 50 to 60 Hz
-
-
Supplier: Dynapower Corporation
Description: , electrochemical applications, and battery formation. Dynapower’s silicon controlled rectifiers ensure years of maintenance-free operation and a long operating lifetime with the most comprehensive warranty in the industry. Features: Available in water-cooled or air
- AC Input Voltage: Up to 6000 volts
- DC Output Current: 50000 amps
- DC Output Voltage: 1000 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Infineon Technologies AG
Description: The D6001N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability
- IFSM: 110000 amps
- Life Cycle Stage: Other
- Package Type: Other
- RoHS Compliant: Yes
-
Description: This guide provides guidance and recommended practices on the installation and maintenance of liquid-immersed power transformers rated 501 kVA and above with secondary voltages of 1000 V and above. This guide covers the entire range of power transformers, including extra high voltage (EHV
-
Description: This guide provides guidance and recommended practices on the installation and maintenance of liquid-immersed power transformers rated 501 kVA and above with secondary voltages of 1000 V and above. This guide covers the entire range of power transformers, including extra high voltage (EHV
-
Description: Guidance on and recommended practices for the installation and maintenance of liquid-immersed power transformers rated 501 kVA and above with secondary voltages of 1000 V and above are provided in this guide. The entire range of power transformers, including extra high-voltage (EHV)
-
Description: This guide provides guidance and recommended practices on the installation and maintenance of liquid-immersed power transformers rated 501 kVA and above with secondary voltages of 1000 V and above. This guide covers the entire range of power transformers, including extra high voltage (EHV
-
Supplier: Neeltran, Inc.
Description: . For the Hazardous market we can design the rectifier to be installed inside the same tank of the transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection,
- AC Input Voltage: 0.0 to 69000 volts
- Form Factor: Wall Mount
-
Supplier: Stored Energy Systems/SENS
Description: SENS EnerGenius® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating
- Battery / Chemistry Type: Lead Acid, Nickel-Cadmium, VRLA
- Cell Size (if applicable): Other
- Charger Power Source: AC
- Charger Type / Applications: General Purpose, Electrical Utility Industry, Industrial / Plant Automation and Control
-
Supplier: RoMan Manufacturing, Inc.
Description: industries. Increased Efficiency & Reduced Costs Close-coupling improves energy efficiency, while substantially reducing energy, installation, operation and maintenance costs for various industrial heating systems such as; Atmosphere, Vacuum, Forging, etc. Available in
- DC Output Voltage: 1 to 1500 volts
- Input Frequency: 4 to 2000 Hz
- Type: Rectifier
-
Supplier: NACE International Training
Description: measurements. Station 9: Rectifier Measurements Record information from the rectifier data provided and perform a diode check. Station 10: Polarity Board Measure and record the potential differences between each pair of banana jacks and use the data gathered
- Industry: Materials / Chemicals
- Modality: eLearning (Video / CBT), Internet / Online, Self-Paced
- Technology / Subject: Corrosion, Energy Efficiency, Maintenance / Repair, Power Supply / Management, Testing / Test Methods
- Type: Course
-
Supplier: Neeltran, Inc.
Description: . For the Hazardous market we can design the rectifier to be installed inside the same tank of the transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection,
- Cooling Method: Dry-type / Air Cooled, Oil Filled
- Maximum Primary Voltage Rating: 69000 volts
- Maximum Secondary Voltage Rating: 80000 volts
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: . For the Hazardous market we can design the rectifier to be installed inside the same tank of the transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection,
- Cooling Method: Dry-type / Air Cooled, Oil Filled
- Maximum Primary Voltage Rating: 69000 volts
- Maximum Secondary Voltage Rating: 80000 volts
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: SOCOMEC
Description: energy availability: the system can take inputs from both a 25 kV overhead line as well as a 400V/230V mains supply. As a result, this solution potentially avoids the need for a diesel generator and its associated maintenance, fuel storage and refuelling costs. The innovative rectifier
- Features: Bypass Switch?, LCD or LED Display?
- Input Voltage Range: 230 to 400 volts
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: SOCOMEC
Description: rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end
- Additional Features: Hinged Cover
- Depth: 21.06 inch
- Length / Height: 35.2 to 74.8 inch
- Material: Steel
-
Supplier: SOCOMEC
Description: rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end
- AC Input Voltage: 230 volts
- DC Output Current: 15 to 200 amps
- DC Output Power: 14400 watts
- DC Output Voltage: 21 to 145 volts
-
Supplier: WATTCO
Description: WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also known as Phase Angle Controllers or
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Media: Liquid, Gas / Air
-
Supplier: Fargo Controls, Inc.
Description: Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers
-
Three Phase Uninterruptible Power Supplies (UPS) - UPS Three/Three Phase -- DELPHYS BC (160-300 kVA)Supplier: SOCOMEC
Description: maintenance without power interruption. • Multilanguage display. Tailored to your environment • Saves space with a reduced footprint and optimized cabinet size. • Low noise level. • Compact, lightweight and easy to install • No neutral required on
- Features: Bypass Switch?, LCD or LED Display?
- Operating Temperature: 32 to 104 F
- Protection: Over Voltage, Power Failure, Voltage Sags
- Standard / Compliance: IEC 62040-3, Other
-
Supplier: AMPP Resources
Description: measurements and how to use field data to design a well-protected system. The contents cover soil resistivity surveys, potential surveys, line currents, current requirement surveys, rectifier systems for coated lines, ground bed design and installation, galvanic anodes on coated lines, hot
-
Supplier: Infineon Technologies AG
Description: Phase control thyristor 1800 V, 4040 A with 120 mm diameter in a ceramic housing. The power disc is specially optimized for high current rectifier within the water electrolysis process. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range
- Diode Applications: Power Diode
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Phase control thyristor 2800 V, 2720 A with 120 mm diameter in a ceramic housing. The power disc is specially optimized for high current rectifier within the water electrolysis process. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range
- Diode Applications: Power Diode
- RoHS Compliant: Yes
-
Supplier: ECSI Fibrotools
Description: be easily disassembled for maintenance. The unit is made up of two sections: 1. Electroplating Section Conveniently accessible while preparing wafers for plating. 2. Power Section Rolls over the Electroplating Section for processing. IKo’s
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Equipment / System Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating, Specialty / Other
-
Supplier: ECSI Fibrotools
Description: electroplating solutions. Metal features are stainless and titanium. All parts can be easily disassembled for maintenance. The station’s unique arrangement for substrate preparation, specialized wafer holders, reciprocating anodes, programmable reverse pulse rectifiers and pumps ensure
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Equipment / System Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating, Specialty / Other
-
Supplier: ECSI Fibrotools
Description: stainless and titanium. All parts can be easily disassembled for maintenance. The unit is made up of two sections: 1. Electroplating Section Conveniently accessible while preparing wafers for plating. 2. Power Section Rolls over the Electroplating Section
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Equipment / System Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating, Specialty / Other
-
Supplier: ECSI Fibrotools
Description: titanium. All parts can be easily disassembled for maintenance. Dual power supply for precision reverse pulse plating or potentiostatic operation. IKoStation’s arrangement of wafer holder, reciprocating anode, reverse pulse rectifier and pump ensure surpassing performance
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Equipment / System Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating, Specialty / Other
-
Supplier: Win Source Electronics
Description: Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188308-IRG4PSC71U Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Alternative Energy, Power Management, Maintenance
-
Supplier: Win Source Electronics
Description: Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188277-IRG4PC40UD Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Alternative Energy,
-
Supplier: Infineon Technologies AG
Description: temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power
- IC Package Type: Other
- RoHS Compliant: Yes
- VDRM: 600 volts
- VRRM: 600 volts
-
Supplier: Fargo Controls, Inc.
Description: electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating
-
Supplier: GE Power Conversion
Description: & Benefits: Key benefits User choice of input rectifier: Diode front-end (DFE) input is easy to install with integrated transformer and flexibility of primary voltage Active front-end (AFE) is transformerless with a small/lightweight footprint and four
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Configuration: Stand Alone
- Drive Type: AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Stearns®
Description: Features & Benefits Fail-safe design - spring set, electrically released Low power requirements - simple on/off control Pre-adjusted air gap for easy assembly Maintenance free – designed to last High temperature design – use in
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Drive / Load Connection: Through Shaft
- Friction Brake Type: Disc
-
Supplier: ZTE Corporation
Description: flexible networking as per application scenarios. The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance. The monitoring unit of the system
- AC Input Voltage: 80 to 300 volts
- DC Output Current: 300 amps
- DC Output Voltage: -48 volts
- Form Factor: Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 30kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 46.6 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 30kVA of clean, continuous power, this 3-phase UPS system is perfect for critical
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 46.6 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 80kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 122 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
Whether it’s a Transformer Rectifier, Rectifier Transformer, Inductor, Reactor, Interphase Transformer, or any industrial power conversion/power electronics equipment, Neeltran’s service department of trained service engineers and technicians are waiting to serve you, in support of (read more)
Browse Power Rectifiers Datasheets for Neeltran, Inc. -
Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available (read more)
Browse Power Supplies Datasheets for Neeltran, Inc. -
Added Benefits of Dry, Water or Oil Filled Rectifiers and Transformers Supplied by Neeltran – Robust and Reliable Power to run your 24/7 processes. Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand (read more)
Browse Three Phase Transformers Datasheets for Neeltran, Inc. -
disabled if desired. These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
. For such a small and lightweight component, it offers adequate protection to circuits with large voltages and currents (up to 6000 V, 4500 A). It is attractive as a rectifier because it can switch rapidly from a state of conducting current to a state of non-conduction. In addition (read more)
Browse Thyristors Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Retrofitting DC Power Supplies and Rectifier Transformers
NEELTRAN can help you replace ailing rectifiers and rectifier duty transformers that are placing your production at increased risk, without the headache of working with an engineering company or construction company. Nearly all Electrical Maintenance supervisors clearly understand how your DC Power
-
Electrical Equipment Handbook: Troubleshooting and Maintenance
Electrical Equipment Handbook: Troubleshooting and Maintenance. In this thorough text, you will learn about the various types of transformers, motors, variable speed drives, generators, rectifiers, inverters, and uninterrupted power systems, as well as fault detection techniques, critical
More Information Top
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
One source of information to assist in this identification is the rectifier maintenance manual.
-
Traction substations: their general layout, operation and maintenance
The "backfire" is thus a major factor in rectifier maintenance , and, while pumped rectifiers can quickly be restored to service after a "backfire," or can be overhauled completely when severely damaged, the complete elimination of "backfires" is the desired objective.
-
Review of CI pamphlet no. 139: electrical safety in Chlor-Alkali cell facilities
Cell line operating personnel must be familiar with the operation and hazards of the rectifiers and rectifier maintenance person- nel must be familiar with the operation and hazards of the cell line.
-
An Analog Computer Study of a Parallel AC and DC Power System
However, not being blocked by incorporating a large negative rectifier control signal, the rectifier maintains a small current.
-
A new digital control architecture for battery plants
Each rectifier maintains its output current very close to the average output current ZAV, thus ensuring .
-
Integrated Mid-Continent Carbon Capture, Sequestration & Enhanced Oil Recovery Project
Rectifier maintenance completed 6 times per year.
-
Security-Constrained Unit Commitment With AC/DC Transmission Systems
Deg (in Table VIII) and, according to Rules 1 and 3, the first control mode is Deg and the rectifier maintains .
-
Control and analysis of a new dynamic voltage restorer circuit topology for mitigating long duration voltage sags
But this has been brought back to the desired level within 1-2 cycles and rest of the time the rectifier maintains the DC-link voltage at the reference level.