Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches
- Current Rating: 2 amps
- Voltage Rating: 30 to 60 volts
-
Supplier: Gefran
Description: Sealed industrial version Independent linearity up to ± 0.05% (standard ± 0.5%) Working temperature: -55...+100°C Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical connection: 5-pole connector DIN 43322 Grade
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Multi-turn Capability: Yes
- Operating Temperature: -67 to 212 F
-
Supplier: Quiktron, Inc.
Description: Click here to see an animated demonstration of the HDMI Male to DVI-D Male 360° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
-
-
Supplier: Quiktron, Inc.
Description: Click here to see an animated demonstration of the DVI-D Female to Female 360° Rotating Coupler. When mounting flat panels or projectors, it's hard to know what angle will be required for the DVI-D connector. Fortunately, our DVI-D coupler can be twisted or turned to virtually any
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: Click here to see an animated demonstration of the HDMI Female to Female 360° Rotating Coupler. When mounting flat screen TVs, it's hard to know what angle will be required for the HDMI connector. Fortunately, our HDMI coupler can be twisted or turned to virtually any position. The
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: Click here to see an animated demonstration of the HDMI Female to DVI-D Male 360° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to
- Connector Type: Audio / Video Connector
- Gender: Male / Plug, Female / Jack
-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including semi-conductor
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 30 amps
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 30 amps
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Quail Electronics
Description: Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with The IEC-60320-C13 Connector with a Ground Lead. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and
- Compliances and Approvals: RoHS Compliant, UL Listing Mark
- Cord Length: 96.06 inch
- Male End Type: NEMA 5-15P, EN 60320-C14
- Number of Conductors: 3 Conductors
-
Supplier: Bentley Systems, Inc.
Description: Using the Bentley Hevacomp Electrical CAD package, systems can be set up as icons for switches, sockets, luminaires and other components. If required, cable routes can optionally be drawn, connecting icons. Conduit and trunking runs can be drawn and cables can be associated with these.
- Licensing: Perpetual, Subscription
- Source Code: Proprietary
- Use: Professional
-
Supplier: DigiKey
Description: PLUG ROTATABLE
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and
- Category of Device: Sensor Element / Chip
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Sensor
-
Supplier: Allied Electronics, Inc.
Description: output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and
- Category of Device: Sensor Element / Chip
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Sensor
-
Supplier: Allied Electronics, Inc.
Description: output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and
- Category of Device: Sensor Element / Chip
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Sensor
-
Supplier: JINPAT Electronics
Description: lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III
- Features: Electrical Connectors?
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Supplier: DigiKey
Description: 12 POSITION 90 ROTATABLE RECEPTA
- Connector Type: Circular / Cylindrical Connector
- Geometry: Right Angle
-
Supplier: DigiKey
Description: 17 POSITION 90 ROTATABLE RECEPTA
- Connector Type: Circular / Cylindrical Connector
- Geometry: Right Angle
-
Supplier: DigiKey
Description: 16 POSITION 90 ROTATABLE RECEPTA
- Connector Type: Circular / Cylindrical Connector
- Geometry: Right Angle
-
Supplier: Amphenol Communications Solutions
Description: RotaConnect ®, Rotaconnect ® Rotatable Board-to-Board Connector, 4 position hermaphroditic rotatable board-to-board connector with Locating Pegs, Amphenol is one of the leading manufacturers of rotaconnect rotatable board to board connector. Contact
- Connector Type: Board-to-Board Connector
- Current Rating: 5 amps
- Voltage Rating: 125 volts
-
Supplier: Amphenol Communications Solutions
Description: RotaConnect ®, Rotaconnect ® Rotatable Board-to-Board Connector, 2 position hermaphroditic rotatable board-to-board connector with Locating Pegs, Amphenol is one of the leading manufacturers of rotaconnect rotatable board to board connector. Contact
- Connector Type: Board-to-Board Connector
- Current Rating: 5 amps
- Voltage Rating: 125 volts
-
Supplier: Amphenol Communications Solutions
Description: RotaConnect ®, Rotaconnect ® Rotatable Board-to-Board Connector, 2 position hermaphroditic rotatable board-to-board connector, Amphenol is one of the leading manufacturers of rotaconnect rotatable board to board connector. Contact us today for more
- Connector Type: Board-to-Board Connector
- Current Rating: 5 amps
- Voltage Rating: 125 volts
-
Supplier: Amphenol Communications Solutions
Description: RotaConnect ®, Rotaconnect ® Rotatable Board-to-Board Connector, 4 position hermaphroditic rotatable board-to-board connector, Amphenol is one of the leading manufacturers of rotaconnect rotatable board to board connector. Contact us today for more
- Connector Type: Board-to-Board Connector
- Current Rating: 5 amps
- Voltage Rating: 125 volts
-
Supplier: FCI
Description: 4 position hermaphroditic rotatable board-to-board connector
- Current Rating: 5 amps
- Geometry: Other
- Voltage Rating: 125 volts
-
Supplier: FCI
Description: 2 position hermaphroditic rotatable board-to-board connector
- Current Rating: 5 amps
- Geometry: Other
- Voltage Rating: 125 volts
-
Description: Comprises the following chapters: Chapter I:General requirements for electrical components. Chapter II:Rotating machines. Chapter III:Transformers. Chapter IV:Static converters. Chapter V:Switching devices. Chapter VI:Cable selection and application. Chapter VII:Cable
-
Supplier: Heilind Electronics, Inc.
Description: EXTENDER BACKSHELL STRAIGHT ROTATE COUPLING
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Device connector for front wall, angled rotatable, shielded: yes, SPEEDCON, M40, type of contact: Socket, Crimp connection, Axial O-ring, 4x Ø4,2
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Device connector for front wall, angled rotatable, shielded: yes, SPEEDCON, M40, type of contact: Socket, Crimp connection, Axial O-ring, 4x Ø4,2
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Device connector for front wall, angled rotatable, shielded: yes, SPEEDCON, M40, type of contact: Pin, Crimp connection, Axial O-ring, 4x Ø4,2
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Device connector for front wall, angled rotatable, shielded: yes, SPEEDCON, M40, type of contact: Socket, Crimp connection, Axial O-ring, 4x Ø4,2
- Connector Type: Circular / Cylindrical Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Lighting Connectors SMT POKE-IN PKG ROTATED 90 DEG
-
Supplier: PEI-Genesis
Description: HERMAPHRODITIC ROTATE BTB CN
-
Supplier: Visual Sound, Inc.
Description: can rotate 360°. Allows for connectors to be 2-3 times more densely packed than BNC's. Operation up to 10 GHz. Supports 3Gbps HD SDI SMPTE 424M applications. Uses existing tooling. Crimp center contact. Equivalent to Amphenol Connex 282138-75 & Kings 0345-E00-C7202N
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
The BRIC® mini is a compact relay and fuse holder designed for tight spaces, offering durability and performance. It features base mounting, a hydrophobic vent, easy field access, and customizable fuse rotation. Made in the USA, it includes crush ribs for strengthened component retention and offers custom laser markings for all sizes.
(read more)
Browse Electrical Connectors Datasheets for Chief Enterprises LLC -
Deublin offers Electrical Slip Rings utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip rings are designed for a variety of applications including semi-conductor production, wind turbines, industrial automation and (read more)
Browse Slip Rings Datasheets for Deublin Co. -
, no electromagnetic interference, and transmission bandwidth is much larger than the pure electrical connector. CENO have more than 1000 Integrated designs for our global customs in nearly twenty years. For more information about how CENO’s slip ring can suit your specific environment, please (read more)
Browse Fiber Optic Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
elastic wear-resisting material in the internal key contact point of the RF rotary joint and do special plating in the surface for it. It is a connector device to transmit high frequence signal from the static to rotating part. Feature Up (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
connectors. Ethernet hybrid slip rings run Ethernet signal, data and power from stationary structures to rotating side by copper or precious metal channels, and most of the parameters are optional. If CENO’s standard slip rings aren’t fit what you’re looking for, please contact us, we (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
. Operating principle The technology behind Sensor Technology’s ORT230/240 optical torque sensor is based on an extensively proven and developed measurement principle whereby two discs with segmented gratings are positioned on a rotating drive shaft a short distance apart (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
different properties. MoS2 provides higher load carrying and corrosion protection than graphite, while graphite provides higher temperature stability and better electrical conductivity. PTFE provides the highest level of corrosion protection, release, and functionality for lighter load applications (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
protection than graphite, while graphite provides higher temperature stability and better electrical conductivity. PTFE provides the highest level of corrosion protection, release, and functionality for lighter load applications. 3. How do solid film lubricants produce low friction? (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
different properties. MoS2 provides higher load carrying and corrosion protection than graphite, while graphite provides higher temperature stability and better electrical conductivity. PTFE provides the highest level of corrosion protection, release, and functionality for lighter load applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
CENO Conductive Electrical Slip Ring - 2
Slip ring is responsible for connecting to the rotating body, the transmission of energy and signal electrical components. According to the transmission medium to distinguish, slip ring is divided into electric slip ring, fluid slip ring, smooth ring. It can also be popularly referred
-
One Common Problem about Rotation in Slip Rings
As the name implies, the slip ring is an electrical rotating connector which rotates in 360 degree. During the rotation, unsmooth operation sometimes occurs, and once it happens, the part should be returned to be inspected.
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
nut integral to the stepper motor rotating shaft, inside the motor. The leadscrew end connects to the moving device while the device provides the mechanical support to prevent rotation of the leadscrew. As the stepper motor rotates, the leadscrew translates linearly through the body of the motor
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46514/405562888-MIT.pdf?sequence=2
Figure 44: The 8-lead rotating electrical connector (manufacturer image) .........................................
-
CPT AND LORENTZ SYMMETRY PROCEEDINGS OF THE THIRD MEETING
A combination of two rotating electrical connectors is located above the experiment.
-
Development of a Diagnostic Twin Screw Extruder to Characterize Fuel Production for Tokamaks
Conceptual rendering of the DTSE cryostat assembly: (1) electric motor, (2) speed reducer, (3) torque arm, (4) torque limiter, (5) rotating electrical connector , (6) cryocooler, (7) first cold stage, (8) second cold stage, (9) vacuum chamber, (10) radiation shield.
-
Evaluation of solid state accelerometer sensor for effective position estimation
Liquid metal rotating electrical connector from “Mercotac” [14] is used instead of traditional brush type slip ring to avoid transmission noise.
-
Experimental Set Up to Measure AC Losses of HTS in Rotating Magnetic Field
4) A rotating electrical connector to transfer current from the power supply to the rotating magnet core assembly.
-
Rotating Michelson-Morley experiment based on a dual cavity cryogenic sapphire oscillator
A combination of two rotating electrical connectors is located above the experiment.
-
Image Analysis and Recognition
We solved this problem by using slip rings, rotating electrical connectors on which we transmit video signals using the gigabit Ethernet protocol.
-
Variations in extracellular levels of dopamine, noradrenaline, glutamate, and aspartate across the sleep–wake cycle in the medial prefrontal cortex and nucleus...
Animals were connected to the polygraph via a rotating electrical connector .
-
Study of a GABAc receptor antagonist on sleep-waking behavior in rats
Animals were cabled via a 19-channel rotating electrical connector .
-
States > Illinois > State > Register > 2007 > [29 IL Register 511] 05/11/2007
An exemption is sought for mercury relays, rotating electrical connectors , and elemental mercury contacts used in the following SSM products: .