-
Supplier: CT Gasket & Polymer Co., Inc.
Description: machinery, the materials, and the expertise to manufacture the parts you need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Mounting / End Configuration: Collar, Inside Flange, Flanged Collar, Standard Flange
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open)
- Tapered: Yes
-
Supplier: Allied Electronics, Inc.
Description: Alligator Clip with Red Boot for Sheathed Banana Plug Each clip has sheathed 4 mm (0.16") receptacle to accept Pomona flexible leads. One black and one red clip. 6573A-0 (one alligator clip with black boot); 6573A-2 (one alligator clip with red boot) Alligator will clip
- Voltage Rating: 1000 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Switchcraft Inc. Win Source Part Number: 793917-EN3BOOT Series: EN3 Color: Black Features: Strain Relief Accessory Type: Boot For Use With/Related Products: EN3 Connectors Material: Thermoplastic Rubber Family Name: EN3BOOT Categories:
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: RS Components, Ltd.
Description: A range of receptacle and tab style sealed NG Power connector housings made from PBT with secondary locking. Stock number is 719-9817 is suitable for power electrical functions such as electrical pumps and cooling fans. Stock numbers 719-9826 and 719-9829 are suitable are also suitable
-
Supplier: Allied Electronics, Inc.
Description: strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components
- Connector Type: Audio / Video Connector
- Current Rating: 16 amps
- Geometry: Straight
- Voltage Rating: 50 volts
-
Supplier: HAVE, Inc.
Description: cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components Nickel housing / Silver contacts
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: type strain relief for secure clamping of all cables. Features & Benefits Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings
- Connector Type: XLR Connector
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: type strain relief for secure clamping of all cables. Features & Benefits: Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: chuck type strain relief for secure clamping of all cables. Features & Benefits Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: compact design Assembly is quick and easy - no screws or special tools Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber
- Connector Type: Audio / Video Connector
- Current Rating: 16 amps
- Geometry: Straight
- Voltage Rating: 50 volts
-
Supplier: KP Performance Antennas
Description: in the kit are KP's 2 x Reverse Polarity SMA to N-Male LMR 195 Cable 8 inch with rubber boots (2 Pack). Features Optimized for 4x4 MU-MIMO’s full capabilities with Cambium Networks’ ePMP 3000 Integrated mounting bracket, cables and aluminum cover to
- Form Factor: External, Stationary / Fixed
- Gain: 13 dB
- Operating Temperature: -40 to 149 F
- Pattern Type: Omnidirectional
-
Supplier: RS Components, Ltd.
Description: Rubber coupling with bend relief. Robust use. For cables up to a diameter of 13 mm. Accessory Type = Shockproof Coupler with Boot For Use With = Power Connector
-
Supplier: HUBER+SUHNER AG
Description: applied torque. This characteristics also gives the possibility of offering the connector plug with screw, hand-screw and quick-lock designs, thus simplifying the installation effort while guaranteeing a very high electrical performance for all coupling mechanisms. Additionally, the
- Frequency Range: 20 GHz
-
Supplier: Visual Sound, Inc.
Description: accurate connection to the mating shell Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies Avoid ground loops as there is no LF-shield connection to ground Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure
- Connector Type: XLR Connector
-
Supplier: Visual Sound, Inc.
Description: accurate connection to the mating shell Cable shield - Pin 1 connection includes EMI suppression bead to block high frequencies Avoid ground loops as there is no LF-shield connection to ground Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure
- Connector Type: XLR Connector
-
Supplier: RS Components, Ltd.
Description: Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3
- Sensed Temperature: 230 F
- Sensor Termination Type: Other
-
Supplier: RS Components, Ltd.
Description: Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3
- Probe Configuration: Air Probe
- Sensed Temperature: 230 F
- Sensor Termination Type: Other
-
Supplier: C&K Components
Description: Quick connect terminals Double pole in miniature size Recessed bracket available — prevents accidental actuation RoHS compliant IP65 Splash Proof Rubber Boot Option for Waterproofing Designed to provide the ruggedness and reliability
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Imprinted Markings
- Length / Diameter: 0.4803 to 1.09 inch
-
Supplier: C&K Components
Description: Recessed bracket available — prevents accidental actuation RoHS compliant IP65 Splash Proof Rubber Boot Option for Waterproofing Designed to provide the ruggedness and reliability required in demanding environmental conditions Typical Applications Small appliances Computers and
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Features: Imprinted Markings
- Length / Diameter: 0.7559 to 1.09 inch
-
Supplier: HydraCheck Inc.
Description: 3000 PSI (207 bar) pressure gauge with rubber boot Gauge block Gas cock (Schrader valve style connection to accumulator) Charging Hose Assembly Connector, Male, RH thread (standard) Tailpiece, Male (standard) 10 feet (3m) hose Gas chuck.
- Technology Type: Other
-
Supplier: TelephoneStuff.com
Description: - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze
-
Supplier: TelephoneStuff.com
Description: environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - If a ringer is required, use Viking Single Line Loud Ringer and Door Chime (Model #: VK-SR-1)
-
Supplier: TelephoneStuff.com
Description: - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Flush mountable using included plastic rough-in box - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber
- Phone Type: Telephone
-
Supplier: SensorsONE, Ltd.
Description: The LEO 3 loop powered pressure gauge is externally protected to IP65 and a Binder 723 5 pin connector on the back of the case provides connection for the series loop or digital interface. The plastic case can be further protected from impact via an optional rubber protection
- Type: Absolute
-
Supplier: TelephoneStuff.com
Description: -200B Ringdown Circuit *Use optional VE-5x5 surface mount box for surface mounting. Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield
- Phone Type: Telephone
-
Supplier: Transcat, Inc.
Description: voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters Each Unit Includes 1 multimeter Protective Rubber Boot 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III
-
Supplier: OMEGA Engineering, Inc.
Description: With the CL541-PLUS you can check and calibrate all your thermocouple instruments and measure thermocouple sensors. Automatic indication of connections on the display for simple hookups. Take it without worry into the shop, plant or field. It comes protected with a rubber boot
- Electrical Standards & Sources: Resistance / Resistor
- Features: Other
- Form / Technology: Thermocouple Simulator
-
Supplier: Transcat, Inc.
Description: “EZ-DIAL” plus store any three temperatures for instant recall with the EZ-CHECK™ switch. You may also calibrate from -13.000 to +80.000 mV. Connect your thermocouple and the PIE 422Plus measures the probe in degrees C or F. Secondary display shows the millivolt value corresponding to
-
Supplier: HydraCheck Inc.
Description: . Each gauge comes with a rubber boot cover for added protection. JIC tees (#4 up to #16) rated to 6000 PSI (414 bar). ORFS tees (#4 up to #16) rated to 6000 PSI (414 bar).
- Scale Units: psi, bar
- Type: Gauge
- Working Pressure Range: 0.0 to 6000 psi
-
Supplier: HydraCheck Inc.
Description: can come with either five (5) analog pressure gauges or four (4) digital pressure gauges for checking open and closed loop systems. This versatile kit contains gauge port adapters, which connect seamlessly to a wide variety of adapters, which includes JIC, ORFS, BSPP, JIS and Komatsu.
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
ZAGO's Fresh Series of Silicone Switch Boots ZAGO now offers a new line of silicone rubber switch seals. ZAGO has poured its expertise into this new product, applying the same exceptional engineering (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
piece design of molded rubber over a brass hex nut. The boots can be custom fitted for a variety of electronic devices that are exposed to the elements. ZAGO has engineered the optimal switch boot using a combination of silicone, brass and other materials. Small and lightweight, they will operate in (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
is a low power consumption solution for IoT products combined with Ubiquitous AI corporation's fast OS boot solution "QuickBoot" and Murata Wi-Fi module "Type-1PJ" supporting fast Wi-Fi link specification "IEEE802.11ai". The product can boot with "QuickBoot" from the power off state in a few (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
When you’re using plastic tubing or rubber hose, you will, in most cases, need to attach it to something ... a piece of equipment or another section of tubing. Fittings or connectors are a common means to accomplish this and come in many different materials — polyethylene, nylon (read more)
Browse Tube Fittings Datasheets for NewAge Industries -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Typical Applications for Gum Rubber Tubing / Silicone Tubing Architectural And Window Seals Electronics Seals Electrical Washers Food (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Typical Applications for Gum Rubber Tubing / Silicone Tubing: Architectural And Window Seals Electronics Seals Electrical Washers Food Processing Industry Fiber-Optic Equipment Fluids Handling in Dairy Industry Electrical (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Typical Applications for Gum Rubber Tubing / Silicon Tubing Architectural And Window Seals Electronics Seals Electrical Washers Food Processing Industry Fiber-Optic Equipment Fluids Handling in (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
given LEMO the opportunity to design a new generation of high-voltage unipole connectors in the Y series. The use of insulating material such as PEEK and silicone rubber and the connector design allows for offering extended creepage distance and air clearance. MAIN (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Amphenol Industrial - 97-3102A-24-11P(621) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-3106A-24(621)(0850) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-4100A-28-21S(621) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-3101A-24-28P(946) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - MS3102A24-28S - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-28-12S(431) - Circular Contacts - MIL-C-5015 Contacts - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-3106A-24-11S(621) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - 97-3106A-28(621)(0850) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
Amphenol Industrial - PT06A-22-21P(470) - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .
-
CHERRY - SRJ24A3BBBNN - Switches - Rocker - Allied Electronics
connector accessory,ms3057a cable clampw/ rubber boot /bushing, for size 24,28 .