-
Supplier: Allied Electronics, Inc.
Description: UPS Replacement Battery Cartridge OEM certified premium batteries Rugged, leakproof construction Tripp Lite’s premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries.
- Applications: Stand-by / UPS Batteries
- Voltage: 12 volts
-
Supplier: AMETEK Programmable Power
Description: Elgar GUPS are ruggedized on-line "UPS's" that accept a broad range of worldwide utility and military AC input power. Without operator intervention, they automatically select the appropriate input power ranges to accommodate global operation. The GUPS Series has been specifically
- Protection: Short Circuit, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 2400 kVA
-
Supplier: Powerstar UPS Inc.
Description: 2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
- Compliance: UL 1449 Rated Surge Protection, FCC, UL, IEC 62040-3, C-UL Listing Mark
- Protection: Over Voltage, Power Failure, Short Circuit, Surge, Voltage Sags, Under Voltage, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
-
-
Supplier: Powerstar UPS Inc.
Description: 2u x19.7" Deep.Continuous-duty , single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
- Compliance: UL 1449 Rated Surge Protection, FCC, UL, IEC 62040-3, C-UL Listing Mark
- Protection: Over Voltage, Power Failure, Short Circuit, Surge, Voltage Sags, Under Voltage, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
-
Supplier: Allied Electronics, Inc.
Description: The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides
- Volt-Amp Rating: 0.2400 kVA
-
Supplier: Allied Electronics, Inc.
Description: The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides
-
Supplier: Allied Electronics, Inc.
Description: The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides
- Volt-Amp Rating: 0.4800 kVA
-
Supplier: Nova Electric
Description: Nova's Rugged, True On-Line Galaxy-Series Rack-Mount UPS Systems are also available in Three-Phase configuration! More than one UPS Drawer can be used in combination with several external battery drawers, allowing the end user to tailor a unit to any number of specific
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Features +/-144VDC External Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP288VEBP is compatible only with Tripp Lite’s 3-phase 208V SUT20K, SUT30K, SUT40K, SUT60K and other UPS systems that specify the use of this battery pack. Not only does it
- Applications: Stand-by / UPS Batteries
- Depth: 33.58 inch
- Height: 23.5 inch
- Packaging Method: Other
-
Supplier: Nova Electric
Description: This Aircraft Galaxy Series UPS System is specifically designed for airborne applications. The UPS has a three-phase input of 115/200 VAC, 400 Hz and a pure sinewave output of 120 VAC, 60Hz Single- Phase. This model contains all the features standard on other Galaxy Series
- Technology: On-line (Double-Conversion)
-
Supplier: Nova Electric
Description: This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-810, AND MIL-STD-740. The example pictured is a compact 2.5 KVA unit built for use on the US
- Technology: On-line (Double-Conversion)
-
Supplier: Nova Electric
Description: This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-464, MIL-STD-810, AND MIL-STD-740. The example pictured is a compact variation for use on the
- Technology: On-line (Double-Conversion)
-
Supplier: IntelliPower, Inc.
Description: Power Frequency Converters (for 45Hz to 450Hz input) are also based upon the Bright UPS Digital Double Conversion Isolated Technology. Typical applications include computers, communications systems, workstations, industrial control, rugged military, scientific equipment, data
- Protection: Lightning, Over Voltage, Power Failure, Surge, Voltage Sags, Under Voltage, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5 kVA
-
Supplier: IntelliPower, Inc.
Description: Power Frequency Converters (for 45Hz to 450Hz input) are also based upon the Bright UPS Digital Double Conversion Isolated Technology. Typical applications include computers, communications systems, workstations, industrial control, rugged military, scientific equipment, data
- Protection: Lightning, Over Voltage, Power Failure, Surge, Voltage Sags, Under Voltage, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3500 kVA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10000RT3U 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 10 kVA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10000RT3U2TF 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 10 kVA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10000RT3UG 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 10 kVA
-
Supplier: TMP Pro Distribution
Description: efficiency and control. The subs are stackable and light-weight ensuring quick set-ups and tear-downs. And due to their rugged construction are perfect for AV rental inventories. With a pole receptacle (that accepts a SS4-BK or SS4-BK24) on the top panel and integrated stereo pass-thru
- Application: Music / Audio Systems
- Frequency Response: 30 to 105 Hz
- Nominal Input Power: 1000 watts
- Sound Pressure Level: 133 dB
-
Supplier: IntelliPower, Inc.
Description: Power Frequency Converters (for 45Hz to 450Hz input) are also based upon the Bright UPS Digital Double Conversion Isolated Technology. Typical applications include computers, communications systems, workstations, industrial control, rugged military, scientific equipment, data
- Protection: Lightning, Over Voltage, Surge, Voltage Sags, Under Voltage, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.1 kVA
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone
-
Supplier: ANVER Corporation
Description: ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy
- Applications: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
- Lubrication: Dry / Oil-less
- Motor Power: 0.7500 HP
-
Supplier: Carlisle
Description: The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same features as the Model 95A spray gun, but has ratchet type adjustable needle valve control. Recommended
- Air / Supply Pressure: 100 psi
- Automation / Control: Automatic
- Materials of Construction: Steel / Aluminum
- Mounting: Machine / Reciprocator
-
Supplier: Carlisle
Description: The Model 95A is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It is exceptionally rugged and is designed to stand up under hard, continuous use. 60 Series air and fluid
- Air Supply Pressure: 100 psi
- Automation / Control: Automatic
- Materials of Construction: Steel / Aluminum
- Mounting: Machine / Reciprocator
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our
- Capacitance Range: 9600 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- ESR: 69 milliohms
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our
- Capacitance Range: 10000 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our
- Capacitance Range: 820 microF
- Capacitance Tolerance: -10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 400 volts
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our
- Capacitance Range: 3900 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- ESR: 80 milliohms
-
Supplier: Richardson RFPD
Description: HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-264 Package, Rugged -
- Applications: Rectifier Diode
- IF: 120000 mA
- Package Type: Other
- trr: 40 ns
-
Supplier: IntelliPower, Inc.
Description: Power Frequency Converters (for 45Hz to 450Hz input) are also based upon the Bright UPS Digital Double Conversion Isolated Technology. Typical applications include computers, communications systems, workstations, industrial control, rugged military, scientific equipment, data
- Device Type: Solid State
- Distortion (THD): 5 %
- Form Factor: Rack Mount
- Frequency Conversion: Other
-
Supplier: TelephoneStuff.com
Description: 24V Standard Run External Battery Pack Module for standard runtime applications for the Smart models: 1250XL NET, 2200NET, 2200XL NET, 3000NET, 2200RM, 2200RMXL, and 3000RM Rackmount models UPS Systems. Rating of 33 amp-hours at 24-volts DC, daisy chainable, and comes with connecting
- Voltage: 24 volts
-
Supplier: Richardson RFPD
Description: Avalanche ruggedness Benefits Improves system efficiency with lower switching loss Reduces system size; weight; and cooling requirements Increased power density Easy to parallel and compatible with standard gate drive design
- Package Type: Other
- rDS(on): 0.0320 ohms
-
Supplier: Richardson RFPD
Description: Ultra-high dV/dt ruggedness 200V/ns Applications PV Inverters Energy storage systems UPS VFD EV Chargers
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Uninterruptible Power Supply Systems. The CBI series combines the requirements for several applications in just one device that can be used as power supply unit, battery charger, battery care module or backup module. (read more)
Browse Power Connectors Datasheets for Omni Pro Electronics, Inc. -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
performance and meet the requirements of UL 94V-0 for flammability. With a 10,000 hour service-life expectancy without derating, series 951C and 953B capacitors will excel at providing reliable filtering and smoothing for today's demanding applications in UPS systems, AC power supplies and more. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
bayonet-style connector used in the aerospace industry for antenna hook-ups. This connector is rated to 12 GHz and is typically used in lower frequency (L-band) applications, such as for a MODE-S system antenna. It is similar to a type N connector, but with a bayonet coupling for rapid connection and (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
Remote Power Algebra: (Heat + Compressed Air) ≫ (Lead + Acid)
Flywheels: The First Alternative In the late 1990s, flywheel energy storage systems becan commercially viable for replacing UPS battery cabinel These systems have proven rugged , reliable, environmental benign and very power-dense.
-
Shopping - Best Prices On The CyberPower Systems AVR CP1500AVRT 1500VA UPS - Big Bruin
The CyberPower Systems CP1500AVRT UPS offers advanced power protection in a sleek and rugged tower.
-
Shopping - Best Prices On The CyberPower Systems AVR CP900AVR 900VA UPS - Big Bruin
The CyberPower Systems CP900AVR UPS offers advanced power protection in a sleek and rugged tower.
-
The DARPA Urban Challenge
The 240VAC power is fed to twin Acumentrics rugged UPS 2500 units which provide backup power to the computer and sensor systems .
-
A perception‐driven autonomous urban vehicle
The 240-V ac power is fed to twin Acumentrics rugged UPS 2500 units that provide backup power to the computer and sensor systems .
-
A hybrid static/rotary UPS system
Abstract-A UPS system that employs a rotary converter (motor-generator set) as a post conditioner for a simple rugged inverter that can operate either from rectified utility power or batteries to provide regulated sinusoidal power with good tran- sient capacity, low …
-
Shopping In Power Inverters - Big Bruin
This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS , a standalone power source or an automotive inverter suitable for rugged work site applications.
-
Shopping In Power Inverters - Big Bruin
This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS , a standalone power source or an automotive inverter suitable for rugged work site applications.
-
Shopping In Power Inverters - Big Bruin
This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS , a standalone power source or an automotive inverter suitable for rugged work site applications.
-
Tripp Lite PowerVerter RV Inverter/Charger - DC to AC power inverter + battery charger - 1 kW | Softchoice
This DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS , a standalone power source or an automotive inverter suitable for rugged RV applications.