-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Two level block with a selectable resistor value between the 2 levels, Black (Standard), 5100 Ohm Resistance
- Terminal Block Type: Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Two level block with a selectable resistor value between the 2 levels, Black (Standard), 0.10M Ohm Resistance
- Terminal Block Type: Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Two level block with a selectable resistor value between the 2 levels, Black (Standard), 390 Ohm Resistance
- Terminal Block Type: Single Feed Through
- Termination Options: Screw Clamp
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Two level block with a selectable resistor value between the 2 levels, Black (Standard), 2000 Ohm Resistance
- Terminal Block Type: Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® High Power, four terminal precision resistor. Applications include High current sensing, Measurement equipment, Reference resistors in laboratories, Current source, Laboratory power supply. Features 250 W permanent power at 85 °C 50 J
- Category / Application: Current Sensing Resistor, Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Screw Terminals
- Operating Temperature: -55 to 110 C
-
Supplier: EBG RESISTORS LLC
Description: Series UPT 800 Ultra High Power Resistors 800 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about
- Category / Application: Power Resistor, Other
- Configuration: Single Resistor
- Mounting / Packaging: Screw Terminals
- Operating DC Voltage: 5000 volts
-
Supplier: EBG RESISTORS LLC
Description: Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the
- Category / Application: Power Resistor, Other
- Configuration: Single Resistor
- Mounting / Packaging: Screw Terminals
- Operating DC Voltage: 5000 volts
-
Supplier: PHOENIX CONTACT USA
Description: Component terminal block, with cermet trimming resistor 1 kO, nom. voltage: 250 V, nominal current: 0.027 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS
- Conductor Size (North American): 10 to 24 AWG
- Current Rating: 0.0270 amps
- Number of Contacts: 2
- Termination Options: Screw Clamp
-
Supplier: Advantech
Description: accommodated.Due to its special PCB layout, you can install passive components to construct your own signal-conditioning circuits. So you can easily construct a low-pass filter, attenuator orcurrent shunt converter by adding resistors and capacitors onto the board circuit pads. Low-cost
- Termination Options: Screw Clamp
-
Supplier: EBG RESISTORS LLC
Description: Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors
- Category / Application: Automotive, Aerospace, High-Frequency Resistor, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Bolt-on (Chassis), Screw Terminals
- Operating DC Voltage: 1000 volts
-
Supplier: Win Source Electronics
Description: : Terminal Screw Type Power (Watts): 250W Mounting Feature: Flanges Composition: Wirewound Resistance: 680 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 4.291" L x 2.874" W (109.00mm x 73.00mm
- Operating Temperature: -55 to 200 C
- Power Rating: 250 watts
- Resistance Range: 680 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : Terminal Screw Type Power (Watts): 200W Mounting Feature: Flanges Composition: Wirewound Resistance: 220 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm
- Operating Temperature: -55 to 200 C
- Power Rating: 200 watts
- Resistance Range: 220 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : Terminal Screw Type Power (Watts): 300W Mounting Feature: Flanges Composition: Wirewound Resistance: 4.7 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 5.039" L x 2.874" W (128.00mm x 73.00mm
- Operating Temperature: -55 to 200 C
- Power Rating: 300 watts
- Resistance Range: 4.7 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : Terminal Screw Type Power (Watts): 200W Mounting Feature: Flanges Composition: Wirewound Resistance: 56 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm
- Operating Temperature: -55 to 200 C
- Power Rating: 200 watts
- Resistance Range: 56 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Isabellenhutte USA
Description: Precision resistor for energy metering, custom terminal design. Ideal for single and three phase energy meters, battery current sensing in automobile and electric vehicles. Features 15 Watts permanent power Low resistance current sensors Bus bar mounting Made from electron-beam welded
- Category / Application: Automotive, Current Sensing Resistor, High-Current Resistor, Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), Screw Terminals
- Operating Temperature: -55 to 170 C
-
Supplier: EBG RESISTORS LLC
Description: The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications.
- Category / Application: Aerospace, Current Sensing Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Bolt-on (Chassis), Screw Terminals
- Operating Temperature: -55 to 155 C
-
Supplier: PHOENIX CONTACT USA
Description: 1-level terminal block with double connection on both sides, with fitted resistor 499 O, ± 0.1%, 0.5 W, TCR ± 10 ppm/K, cross section: 0.2 - 2.5 mm², width: 6.2 mm, color: Gray
- Approvals: Other
- Conductor Size (North American): 10 to 24 AWG
- Current Rating: 32 amps
- Number of Contacts: 4
-
Supplier: PHOENIX CONTACT USA
Description: 1-level terminal block with double connection on both sides, with built-in resistor 5.1 kO, ±0.1%, 0.6 W, cross section: 0.2 ... 2.5 mm², width: 6.2 mm, color: gray
- Approvals: Other
- Conductor Size (North American): 10 to 24 AWG
- Current Rating: 32 amps
- Number of Contacts: 4
-
Supplier: Advantech
Description: PCLD-780 and PCLD-880 universal screw-terminal boards provide convenient and reliable signal wiring for PC-LabCard™ products with 20-pin flat-cable connectors. PCLD-880is also equipped with a DB37 connector to support PC-LabCard™ products with DB37 connectors.PCLD-780 and PCLD-880
-
Supplier: PHOENIX CONTACT USA
Description: Component terminal block, with 3.3 kOhm resistor, from top to bottom, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS 32
- Approvals: Other
- Conductor Size (North American): 12 to 24 AWG
- Current Rating: 32 amps
- Number of Contacts: 3
-
Supplier: Advantech
Description: components to construct your own signal-conditioning circuits. The user can easily construct a low-pass filter, attenuator or current shunt converter by adding resistors and capacitors on board’s circuit pads. Low-cost screw-terminal with 68-pin SCSI-II connector Reserved space
- Mounting Options: Universal Mounting Foot (Rail)
- Termination Options: Screw Clamp
-
Supplier: Advantech
Description: components to construct your own signal-conditioning circuits. The user can easily construct a low-pass filter, attenuator or current shunt converter by adding resistors and capacitors on board’s circuit pads. Low-cost screw-terminal with 68-pin SCSI-II connector Onboard CJC
- Mounting Options: Universal Mounting Foot (Rail)
- Termination Options: Screw Clamp
-
Supplier: LAPP
Description: EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface.
- Current Rating: 12.5 amps
- Geometry: Straight
- Voltage Rating: 4.75 to 5.25 volts
-
Supplier: LAPP
Description: EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic interface.
- Current Rating: 12.5 amps
- Geometry: Other
- Voltage Rating: 4.75 to 5.25 volts
-
Supplier: LAPP
Description: EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface.
- Current Rating: 12.5 amps
- Geometry: Right Angle
- Voltage Rating: 4.75 to 5.25 volts
-
Supplier: L-com, Inc.
Description: sensitive equipment thus limiting damage. The units are factory repairable. This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation,
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common
- Device Type: Lightning Arrestor
-
Supplier: RS Components, Ltd.
Description: Ohmite 270 Series fixed resistors for applications requiring wattage ratings from 12 W to 1000 W. The 270 series of power resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 200 C
- Power Rating: 13 watts
- Resistance Range: 75000 ohms
-
Supplier: LAPP
Description: EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface.
- Current Rating: 35 amps
- Geometry: Right Angle
- Voltage Rating: 4.75 to 5.25 volts
-
Supplier: RS Components, Ltd.
Description: The WCR Water Cooled Wire-Wound Resistors have better power/volume ratio. Direct cooling without heat sink and non-inductive option is available Resistance = 15Ohms Power Rating = 2kW Series = WCR Package/Case = Ceramic Tolerance = ±5% Technology = Wire Wound
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 120 C
- Power Rating: 2000 watts
- Resistance Range: 15 ohms
-
Supplier: RS Components, Ltd.
Description: The WCR Water Cooled Wire-Wound Resistors have better power/volume ratio. Direct cooling without heat sink and non-inductive option is available Resistance = 4.7kOhms Power Rating = 2kW Series = WCR Package/Case = Ceramic Tolerance = ±5% Technology = Wire Wound
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 120 C
- Power Rating: 2000 watts
- Resistance Range: 4700 ohms
-
Supplier: RS Components, Ltd.
Description: The WCR Water Cooled Wire-Wound Resistors have better power/volume ratio. Direct cooling without heat sink and non-inductive option is available Resistance = 390Ohms Power Rating = 2kW Series = WCR Package/Case = Ceramic Tolerance = ±5% Technology = Wire Wound
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 120 C
- Power Rating: 2000 watts
- Resistance Range: 390 ohms
-
Supplier: Allied Electronics, Inc.
Description: configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of
- Category / Application: General Use
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Power Rating: 100 watts
- Resistance Range: 33 ohms
Find Suppliers by Category Top
Featured Products Top
-
LS7190, LS7191, LS7192, LS7193, LS7194 and LS7195, these new devices are versions of a three-terminal digital potentiometer to replace mechanical potentiometers. The clocks drive an internal 6 (read more)
Browse Resistors Datasheets for Omni Pro Electronics, Inc. -
Electrocube's resistor-capacitor (RC) networks, single-phase, stranded wire leads capacitors are made with dielectric material providing maximum voltage resistance. Resistors are non-inductive thus ensuring greater protection against potential peak pulses. To further (read more)
Browse Resistors Datasheets for Galco Industrial Electronics -
±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS Specification: Manufacturer: Vishay Intertechnology, Inc. Manufacturer Part Number: TNPW06031K82BEEA Product Category: Resistors Configuration: Single Resistor (read more)
Browse Resistors Datasheets for Utmel Electronic Limited -
, including integrated circuits, resistors, batteries, and more, we cater to all your needs. Real-Time Quotations: Receive accurate quotes within 10 minutes, facilitating swift decision-making for your projects. Robust After-Sales Support: Enjoy peace (read more)
Browse Resistors Datasheets for Quarktwin Technology Ltd. -
RES CHAS MNT 220 OHM 5% 10W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625963-8 Product Category: Resistors Technology / Construction: Wirewound Mounting / Packaging: Solder Lugs Resistance Range: 220 ohms Tolerance: 5 +/- % Power Rating: 10 watts (read more)
Browse Resistors Datasheets for Lingto Electronic Limited -
The YC162-FR-072K43L by YAGEO is a high-performance resistor array featuring 2 resistors with a 2.43k Ohm ±1% tolerance. With a compact 0606, Convex package, this isolated resistor array is designed for surface mount applications. It delivers a power of 62.5mW per element and boasts a low (read more)
Browse Resistors Datasheets for Nova Technology(HK) Co.,Ltd -
New Yorker Electronics, an AS9120B and ISO 9001:2015 certified source of electronics components, is featuring Vishay’s highest rated MIL-PRF-55342 military qualified resistors, recognized for superior quality in the avionics, military and space markets in both thick and thin film variants (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics has announced VPG Foil Resistors’ new release of its RWX Wraparound Foil Resistors. These high-precision, stable Bulk Metal® Foil resistors are AEC-Q200 qualified have (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
PRECISION & POWER RESISTORS When it comes to protecting critical (and expensive (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
A new series of “true” Zero ohm high current SMT Jumpers designed to replace “Zero” ohm resistors, are the latest (read more)
Browse Resistors Datasheets for Keystone Electronics Corp.
More Information Top
-
Over the influence of the elastic resistance on the circulation ratios on the heart lung preparation
/ ~ inutenvolun ~ en (500 ccs) and peripheral resistance ( screw clamp ) constantly.
-
Development of industrial drives in the 1950s
111 addition, as electricianstverc not used to working with a soldering iron, dl coiiiponents had to be rettiovable without the need for one: capacitors md potentiometers had to be types with screw terminals , resistors were wired to eyelets and fitted on to …
-
Registration of the ventricle inner volume on the isolated Warmblüter heart by adjustable load function
The Auslal3 of the air chamber (Abb. 1b) becomes through a screw clamp as the resistance narrows.
-
The elasticity ratios of the arterial system on the Starlingschen heart lung preparation
The application of a screw clamp as peripheral resistance offers in this respect difficulties, as already least rotations on the screw strong Anderungen of the peripheral StrSmungswiderstandes, kSnnen causes.
-
Over the innervation of the heart
By means of screw terminals , the resistance in the ktinstlichen arterial system veriindert and on a certain ttShe could constantly be obtained.
-
Electrical engineering and electronics for machine farmers
The transition resistance at screwing terminals amounts on every side 0,01.
-
Over the blood circulation in the rabbit brain
… current clock is the tolgende: The blood flow, dessert speed genmssen become sell, are directed through a tube the dessert lumen at a position (dutch Kompressioneines Schlauchstiickes with ehler screw clamp ) can become for variation of the resistance in mel~barer manner ver …
-
Arduino Projects for Amateur Radio > Rotator Controller
Four of these relays along with the driver circuit, four LEDs with current limiting resistors , and four screw terminals all fit nicely on a Mega prototyping shield, albeit tightly.
-
A Novel Compact Pyroelectric X-Ray and Neutron Source
The leads of the heating resistor were screwed into a terminal strip on an aluminum block, and the crystals were positioned by bending the leads.