-
Supplier: Myers by Pentair
Description: The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Pressure: Up to 52 psi
- Maximum Discharge Flow: 240 to 3575 GPM
- Power Source: AC Powered
-
Supplier: Johnson Pump, An SPX Brand
Description: Self-priming centrifugal pump
- Maximum Discharge Pressure: 131 psi
- Maximum Discharge Flow: 1541 GPM
- Power Source: None, Pump Only
- Pump Type: Centrifugal Pumps
-
Supplier: Lowara
Description: Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable for use with
- Maximum Discharge Pressure: 116 psi
- Maximum Discharge Flow: 18.49 GPM
- Pump Type: Centrifugal Pumps, Water Pumps
-
-
Supplier: Johnson Pump, An SPX Brand
Description: The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The
- Maximum Discharge Pressure: 116 psi
- Maximum Discharge Flow: 352 to 440 GPM
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 2201 GPM
- Power Source: None, Pump Only
- Pump Type: Centrifugal Pumps
-
Supplier: Griswold Pump Company
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it
- Maximum Discharge Flow: 325 GPM
- Pump Type: Centrifugal Pumps, Fountain Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 35.22 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Water Pumps
-
Supplier: APV, An SPX Brand
Description: Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by
- Pump Type: Centrifugal Pumps, Propeller Pumps
-
Supplier: APV, An SPX Brand
Description: Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by
- Pump Type: Centrifugal Pumps, Propeller Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 8 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Power Source: Hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 15 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Power Source: Hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 10 Hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Power Source: Hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 5 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 145 GPM
- Power Source: Hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine
- Discharge Size: 1 to 6 inch
- Maximum Discharge Flow: 1850 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: STX SERIES Cornell has redesigned the popular self-priming line to have the best efficiencies in the industry. Combined with our patented-Cycloseal® back plate technology, the pumps are durable, powerful, and energy efficient. The STX Series design builds on our prominence in
- Pump Type: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED SELF PRIMING PUMP ZMA is a family of horizontal self priming pumps, versatile and reliable. Are designed to pump aggressive chemical liquids and designed to the smallest detail to maximize operative life and ease of use of pumping
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 57.24 to 220 GPM
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7
- Maximum Discharge Pressure: 36.26 psi
- Maximum Discharge Flow: 159 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Pump Solutions Group
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it
- Type Of Pump: Self-Priming Pump
-
Supplier: Princess Auto Limited
Description: Self-Priming Centrifugal Agricultural Pump
- Discharge Size: 2 inch
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 165 GPM
-
Supplier: KSB AG
Description: Design Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 35.22 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control
- Maximum Discharge Pressure: 56.56 psi
- Maximum Discharge Flow: 35.22 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP
- Pump Type: Centrifugal Pumps, Water Pumps
-
Description: FICEM PDTa series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (monophase up to 2.2 kW), with external
- Type Of Pump: Self-Priming Pump
-
Description: FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW), with external
- Type Of Pump: Self-Priming Pump
-
Supplier: Hydromatic by Pentair
Description: Hydromatic self-primers are designed for economical long-term operation. You’ll find a number of unique features to make service and maintenance quick and easy. Quick and easy service means you’ll reduce downtime and save money. Hydromatic self-primers are available with V
- Discharge Size: 3 to 10 inch
- Pump Type: Centrifugal Pumps, Trash Pumps, Wastewater Treatment Pumps
-
Supplier: Gusher Pumps
Description: The 8000 Series are horizontal pumps designed for a wide range of uses from agricultural to industrial. FEATURES Heads up to 130 feet @ 1750 RPM Capacities to 1200 GPM 1 _” to 6” Discharge Temperature up to 600ƒF
- Type Of Pump: Centrifugal Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700 gpm Suction
- Discharge Size: 3 inch
- Maximum Discharge Pressure: 87 psi
- Maximum Discharge Flow: 50 to 450 GPM
- Power Source: Gasoline / Diesel Engine
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Self Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series
- Pump Type / Application: Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven
- Maximum Discharge Flow: 860 to 3100 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling
- Maximum Discharge Pressure: 196 to 431 psi
- Maximum Discharge Flow: 238 to 425 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6530 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Water Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2750 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic”
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 74.85 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation of the motor and are adequate to speedily prime chemical liquids with high
- Discharge Size: 0.7500 inch
- Maximum Discharge Flow: 10.57 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: are available in a variety of sizes and can be configured to be ether trailer or skid mounted. Features Dri-Prime® automatic self-priming system Simple maintenance limited to checking fluid levels and filters Liquid bath mechanical seal for dry-running and
- Maximum Discharge Flow: 370 to 5080 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Water Pumps
-
Supplier: Titus Company (The)
Description: The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps driven by explosion-proof electric motors.
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: Savino Barbera Srl
Description: The SP pump is one of the versions available the OMA close-coupled horizontal pumps and may in fact be equipped with a priming tank and with a base or a mounted trolley. The Savino Barbera SP series completes the spectrum of self-priming pumps, offering a greater
- Maximum Discharge Flow: 79.25 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 20 feet with self-priming capability
- Horsepower: 0.7500 HP
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 59 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 6 feet with self-priming capability
- Horsepower: 0.7500 HP
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 69 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 6 feet with self-priming capability
- Horsepower: 2 HP
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 129 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 6 feet with self-priming capability
- Horsepower: 1.5 HP
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 100 GPM
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared
- Discharge Size: 1 inch
- Horsepower: 0.7500 to 2 HP
- Maximum Discharge Pressure: 145 to 438 psi
- Maximum Discharge Flow: 1.5 to 18.5 GPM
-
Supplier: Robin Subaru
Description: Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They’re easy to carry and, thanks to just one
- Discharge Size: 1 inch
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 28 GPM
- Power Source: Gasoline / Diesel Engine
Find Suppliers by Category Top
Featured Products Top
-
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Self-priming Side-Channel Pumps Type SC The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
Skid mount available PUMP OPTIONS Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models Wet Prime Self Priming Chopper Pumps in 4"-10" models (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
and deceleration of the pumped fluid. This uncontrolled energy appears as pressure spikes. Vibration is the visible example of pulsation and is the culprit that usually leads the way to component failure. Unlike centrifugal pumps (which produce normally non-damaging high-frequency but low (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
and deceleration of the pumped fluid. This uncontrolled energy appears as pressure spikes. Vibration is the visible example of pulsation and is the culprit that usually leads the way to component failure. Unlike centrifugal pumps (which produce normally non-damaging high-frequency but low (read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Self Priming Centrifugal Pump - Self Priming Centrifugal Pump Manufacturers, Suppliers
Search self priming centrifugal pump .
-
DAYTON Pump,Centrifugal,2 HP - Self-Priming Pumps - 4UA77|4UA77 - Grainger Industrial Supply
• Dayton Self Priming Centrifugal Pumps 4UA63 4UA67 OIPM .
-
DAYTON Pump,Centrifugal,1/3hp - Self-Priming Pumps - 4UA63|4UA63 - Grainger Industrial Supply
• Dayton Self Priming Centrifugal Pumps 4UA63 4UA67 OIPM .
-
DAYTON Pump,Centrifugal,1/2hp - Self-Priming Pumps - 4UA67|4UA67 - Grainger Industrial Supply
• Dayton Self Priming Centrifugal Pumps 4UA63 4UA67 OIPM .
-
Simple Numerical Simulation of Air Bubbles Motion in Self Priming Centrifugal Pumps With Outer Recirculation--《》1991年04期
Simple Numerical Simulation of Air Bubbles Motion in Self Priming Centrifugal Pumps With Outer Recirculation .
-
Electrochemical Degradation of Remazol Black B Dye Effluent
The other components of the setup consisted of a 5.0 L capacity reservoir, a magnetically driven self priming centrifugal pump and a rotameter, connected using silicone rubber tubes.