-
Supplier: Advanced Gas Technologies
Description: slow speed single/two stage air cooled compressors Oil-less, splash lubricated or pressure lubricated Base mounted or tank mounted configurations available 3 HP to 25 HP Flow capacities to 102 SCFM Discharge pressures to 250 psig
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 250 psi
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 102 SCFM
-
Description: Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 14 to 72 SCFM
-
Supplier: Champion
Description: for petroleum refineries, oil rigs, plant air and vacuum, ore mines, engine starting and well head servicing. Specifications and Features 15-40 hp (compressor or booster) Up to 350 psig operating pressure Single & Two Stage Pressure Lubricated Heavy-duty cast iron construction
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 350 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 15 to 40 HP
-
-
Supplier: Champion
Description: Single & Two-Stage Splash Lubricated Electric or Engine Driven Horizontal or Vertical Configuration 2-Year compressor pump warranty
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 175 psi
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 10.2 to 44.4 SCFM
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide range of applications, in single and multi-compressors systems and cascade systems; the whole range can be inverter
- Compressor Construction: Piston
- Input Power: 37307 watts
- Refrigerant Options: Other
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Air-On-Line The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every Air-On-Line product is
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 175 psi
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 5.9 to 17.5 SCFM
-
Supplier: Knox Western
Description: The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Commandair Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 125 psi
- Flow Capacity: 1.8 to 10.2 SCFM
- Horse Power: 0.5000 to 3 HP
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
-
Supplier: Knox Western
Description: The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a
- Compressor Technology: Reciprocating Piston
-
Supplier: Frascold S.P.A.
Description: single-phase series Standard and ECOinside Tandem series Double stage series VS series, with integrated inverter ATEX compressors Open type compressors
- Compressor Construction: Piston
- Input Power: 59692 watts
- Refrigerant Options: R134a, Other
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage, oil
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
-
Supplier: Pump Solutions Group
Description: The single stage, reciprocating compressors create a low-pressure area in the pumping chamber when the piston moves from the highest point of the stroke to the lowest point. Gaseous product (at a higher pressure in the tank) moves into the pumping chamber. This volume of
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 116 psi
- Flow Capacity: 35.77 SCFM
- Horse Power: 7.37 HP
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60
- Compressor Technology: Reciprocating Piston
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: Over 2 HP
- Mounting Options: Portable, Tank Mounted
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: Over 2 HP
-
Supplier: Howden
Description: Burton Corblin® P-Series of API618 Reciprocating Compressors Burton Corblin® compressors are designed and manufactured as individually engineered packages to meet the specific demands of unique applications. Key benefits Reliable: Meet or exceed
- Applications: Gas Boosting, Oil Refining / Chemical Processing, Oil / Vapor Recovery, Vessel / Cylinder Filling
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 5076 psi
- Gases: Air / Plant Air, Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane
-
Supplier: Carlyle Compressor Company
Description: interchangeable with almost every Carlyle compressor in the field today. Plus, with only four service valve plate assemblies that fit all 06D and 06E compressors, retrofitting is much more convenient. High Quality, Low Price With Carlyle 06D & 06E single stage
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 10 to 20 HP
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 5 to 10 HP
-
Description: Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is defined by maximum operating pressure, increased air
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 10.3 to 15.5 SCFM
- Horse Power: 3 to 5 HP
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Mounting Options: Portable
-
Supplier: Knox Western
Description: The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Air Compressors Direct
Description: BA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package Reduced Operating Costs •Lower maintenance cost than a
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 22.6 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
-
Supplier: Mile-X Equipment, Inc.
Description: horsepower engine driven compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion. Standard Features: Two Stage, Single Acting Compressor Pump
-
Supplier: Universal Air & Gas Products Corp.
Description: , inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
- Flow Capacity: 5 to 2600 SCFM
-
Supplier: Universal Air & Gas Products Corp.
Description: , inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control
- Applications: Gas Boosting, Fuel Gas / Power Generation, Process Gas Feeding / Injection
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
-
Supplier: Haskel International LLC
Description: boosters can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Single Acting Single Stage AG boosters are the
- Applications: Gas Boosting
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 1050 to 39000 psi
- Features: Integral Cooler
-
Supplier: Haskel International LLC
Description: boosters can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters pump twice the
- Applications: Gas Boosting
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 300 to 25000 psi
- Features: Integral Cooler
-
Supplier: ALMiG USA Corporation
Description: The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Mounting Options: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Mounting Options: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Mounting Options: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended to describe a procedure for rating the size of single-stage reciprocating air compressors. It describes the conditions that can be used for testing and it defines a standardized rating expressed in SLPM (SCFM).
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended to describe a procedure for rating the size of single-stage reciprocating air compressors. It describes the conditions that can be used for testing and it defines a standardized rating expressed in SLPM (SCFM).
-
Supplier: Carr Lane Manufacturing Co.
Description: Economical, self-contained power unit that requires only a shop-air connection to operate. Automatically restarts to maintain system pressure, and holds pressure even if air supply fails. Quiet, long-life reciprocating-piston pump. Large reservoir provides enough fluid capacity for
- Features: Fluid Sight Level
- Flow: 0.4069 to 22.44 GPM
- Operating Pressure: 2400 to 7500 psi
- Power Source: Pneumatic Compressor
-
Supplier: Haskel International LLC
Description: amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Single acting, single stage air pressure amplifier with pressure outputs up to 600 psi (41 bar).
- Applications: Gas Boosting
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 320 to 600 psi
- Features: Integral Filter
-
Supplier: Haskel International LLC
Description: amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Single acting, single stage are pressure amplifier with pressure outputs 4,500 psi (310 bar). Maximum outlet pressure
- Applications: Gas Boosting
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 2250 to 4500 psi
- Gases: Air / Plant Air, Argon , Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Caterpillar Oil & Gas
Description: Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains Charging System 24V 35A EX d ATEX compliant
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: valve mounted on filter base C9 ACERT™ Hazpak Optional Equipment Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: and mounted; earth bonding per standard EN 60079-14 Lube System Oil cooler, LH oil gauge C18 ACERT™ HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage
- Application: Industrial
- Displacement: 18.12 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs, through to truck mounted
Find Suppliers by Category Top
Featured Products Top
-
The Mini Sport Booster from Haskel is designed for diving applications that demand performance, reliability and safety at an affordable price. The oil-free 4-inch drive Mini Sport Booster is a compressed air driven, air cooled, non-lubricated, reciprocating piston, single stage type. The (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Haskel International LLC -
Fuji Electric single-stage ring compressors can provide a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 790 SCFM. Motors are direct drive from 1 HP to 30 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon (read more)
Browse Air Compressors Datasheets for Fuji Electric Corp. of America -
MAXIMIZING ENERGY EFFICIENCY. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
solution, but the cost of diesel fuel to run this equipment is enormous. These machines consume about 3,200 gallons of diesel fuel per week. There is absolutely no need for a costly rental solution since one of Aerzen’s single-stage oil-free compressors can satisfy these requirements (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
consume about 3,200 gallons of diesel fuel per week. There is absolutely no need for a costly rental solution since one of Aerzen’s single-stage oil-free compressors can satisfy these requirements efficiently and at an energy consumption level that is 10 times cheaper (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Fuji Electric 2VFB Series Blowers are two-stage ring compressors with a maximum pressure of 245 in. H2O, a maximum vacuum of 185 in. H2O and a maximum capacity of 222 SCFM. Motors are direct drive from 1.2 HP to 11.5 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3 (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
consume about 3,200 gallons of diesel fuel per week. There is absolutely no need for a costly rental solution since one of Aerzen’s single-stage oil-free compressors can satisfy these requirements efficiently and at an energy consumption level that is 10 times cheaper. Aerzen (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Equipment Business Machines Communication Equipment Compressors Electronic Components Metal Forming Equipment Motors - Electric & Reciprocating Pumps Shipping Containers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more. Browse below and view our vertical reciprocating conveyors and scissor lifts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Backside Auto-Injection System
The 50 Hp single stage reciprocating compressor is limited at 450 psig discharge pressure, and the liquid handling capacity of the blowcase is +/- 100 Bbl. per day.
-
Conventional Three-Phase Fixed-Bed Technologies
In some industrial applications, especially in the production of fine chemicals, reciprocating single stage compressors can be encountered.
-
Performance characteristics of HFC-134a and HFC-410A refrigeration system using a short-tube orifice as an expansion device
Refrigerant is circulated by a two-cylinder single stage reciprocating compressor along with an inverter.
-
Modeling and parametric studies of a vapour recompression distillation system
It passes through a surge drum, F40, and is then compressed to 500 psig by single stage reciprocating compressors , J42A and 554.
-
Exergy assessment of an optimized capillary tube‐based transcritical CO 2 heat pump system
A reciprocating single stage compressor is used in the system.
-
Hydrodynamics of a high pressure three‐phase fluidized bed subject to foaming
The gas is compressed via a single stage reciprocating compressor (Hydro-Pac, Model: C01.5-10-30LX) before travelling through a shell and tube heat exchanger to remove the heat of compression.
-
Installing Low-Cost, Low-Pressure Wellhead Compression on Tight Lobo Wilcox Wells in South Texas: A Case History
Although the units are single stage reciprocating compressors , flexibility similar to two stage reciprocating compressors is possible is due to the use of concentric steel compressor valves.
-
Minimizing Environmental Impacts in Venezuela Oil Industry: Low-Pressure-Gas Gathering System
The centralized compression scheme comprises a conventional reciprocating single stage compressor of 700 MSCFD of capacity, the gas gathering flowline, the scrubber, and a small liquid pump for the condensates.
-
Robust Compressor Model for AC System Simulation
14, McGraw-Hill , 1988 3 Benson, R.S. , and Ucer, A.S. , “A Theoretical and Experimental Investigation of a Gas Dynamic Model for A Single Stage Reciprocating Compressor with Intake and Deliver Pipe Systems” , Journ. Mech.
-
Power systems development facility. Quarterly technical progress report, July 1--September 30, 1993
This service will be provided by a single stage reciprocating compressor operating at a constant volumetric throughput.