-
Supplier: U.S. Plastic Corporation
Description: Positive action, normally closed clamp opens by squeezing handles together, self closing. Perfect for all flexible tubing. Made of chemical and stain resistant acetal copolymer and stainless steel. 3 to a package, 12 packages per case.
- Type: Spring Hose Clamps
-
Supplier: Clampco Products, Inc.
Description: The Adjustable Advantage Clampco Spring-Loaded Clamps are designed to compensate for fluctuations in all types of hose line assemblies. When temperature and/or pressure changes cause hose lines to expand or contract, Clampco Spring-Loaded Clamps adjust accordingly to
-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 8 to 20 AWG
- Current Rating: 41 to 45 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 8 to 20 AWG
- Current Rating: 41 to 45 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 8 to 22 AWG
- Current Rating: 36 to 45 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 10 to 22 AWG
- Current Rating: 22 to 32 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Mecmesin Corporation
Description: This self-tightening grip has a spring-loaded roller, which holds flexible samples firnly as load is applied. Sample material is wound around the cross hatch knurl of the 10mm (0.39") diameter roller and held in contact with the serrated rear body, thereby preventing slippage within the grip
- Force / Load Capacity: 450 lbs
- Operation: Mechanical
- Test Applications: Tensile
- Type: Test Grip / Clamp
-
Supplier: National Bulk Equipment, Inc.
Description: NBE offers a full line of Unistrut metal framing components for mechanical support of pneumatic dry bulk material conveying. Unistrut components available from NBE include steel channel, spring-loaded nuts, threaded rod, beam clamps, and pipe and tube clamps.
- Capacity / Opening: 0.5000 to 6 inch
- Type: Other
-
Supplier: Mecmesin Corporation
Description: This self tightening cam grip has a knurled roller design, ideal for flat and dumb-bell shaped samples, which may be prone to slippage. The eccentric knurled roller and serrated back plate provide excellent gripping on smooth surfaces for tension tests up to 2000N. Capacity 2000N (200kgf, 440lbf)
- Force / Load Capacity: 450 lbs
- Operation: Mechanical
- Test Applications: Tensile
- Type: Test Grip / Clamp
-
Supplier: Imao-Fixtureworks
Description: Feature ·Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and the cam shaft moves up and compresses the spring to clamp the workpiece. ·Easy clamping with one
- Actuation: Manual
- Application: Machine Shop
- Body Material: Steel, Other
- Clamping Force: 40.46 to 124 lbs
-
Supplier: Omnitrack Corp.
Description: Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating
- Ball Material: Carbon Steel, Stainless Steel
- Ball Size: 0.5000 to 2 inch
- Barrel Diameter: 0.8130 to 4 inch
- Features: Spring Supported
-
Supplier: Omnitrack Corp.
Description: Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating
- Ball Material: Carbon Steel, Stainless Steel
- Ball Size: 0.5000 to 2 inch
- Barrel Diameter: 1 to 4.72 inch
- Features: Spring Supported
-
Supplier: Jergens, Inc.
Description: Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the
- Application: Heavy Duty
- Body Material: Steel, Other
- Type: Hook / Swing Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot for lateral adjustment Spring-loaded
- Application: Light Duty
- Clamping Mechanism: Screw
- Type: Cam Clamp
-
Supplier: Omnitrack Corp.
Description: Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating
- Ball Material: Carbon Steel, Stainless Steel
- Ball Size: 0.5000 to 2 inch
- Barrel Diameter: 1 to 4.72 inch
- Features: Spring Supported
-
Supplier: Omnitrack Corp.
Description: Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating
- Ball Material: Carbon Steel, Stainless Steel
- Ball Size: 0.5000 to 2 inch
- Barrel Diameter: 1 to 4.72 inch
- Features: Spring Supported
-
Supplier: Staubli Electrical Connectors
Description: Ø 4 mm, with spring-loaded MULTILAM for clamp-connecting stranded wires. Clamp connection.
- Probe Configuration: Spring Loaded
- Voltage Rating: 30 to 60 volts
-
Supplier: Jergens, Inc.
Description: Jergens Flange Nut Clamp Assemblies provide heavy-duty clamping of plain surfaces with a spherical flange nut and a spherical washer for angular flexibility. A long, true-milled slot allows greater clearance for placing and removing work. Each clamp assembly features a
- Application: Heavy Duty
- Clamping Mechanism: Screw
-
Supplier: Staubli Electrical Connectors
Description: Ø 4 mm, with spring-loaded MULTILAM, for clamp-connecting stranded wires. With rigid insulating sleeve. Clamp connection.
- Probe Configuration: Spring Loaded
- Voltage Rating: 600 volts
-
Supplier: Cole-Parmer
Description: Type K Pipe Clamp Temperature Probe for hands-free superheat/sub-coolin g temperature measurement from| -4°F to 200°F (-20°C to 93C)
- Basic Element Used: Thermocouple
-
Supplier: Jergens, Inc.
Description: end slot for lateral adjustment Spring-loaded stud member under sturdy double-cam lever Plastic & Brass Strap Pads are available (see Related Products below) Note(s): "G" Dimension represents an optimum dimension. Part No.'s 12511, 12512, 12513, & 12514 do not include a finger handle (see
- Application: Light Duty
- Clamp Straps: Clamp Strap Assembly
- Clamping Mechanism: Screw
- Strap Type: Finger Tip / Nose Clamp
-
Supplier: Imao-Fixtureworks
Description: The cam handle allows fast clamping in single operation. Spring-loaded light-duty style allows distributing constant clamping force. Standard style allows adjusting clamping force depending on operating loads. Precision-ground jaw is perfect for clamping the
- Actuation: Manual
- Body Material: Steel
- Capacity / Opening: 0.5118 to 0.6693 inch
- Clamping Force: 135 to 270 lbs
-
Supplier: Imao-Fixtureworks
Description: Feature Precision Thrust Clamps can clamp at the same position by precise projection of clamping bars. Spring-loaded clamp provides constant clamping force. The handle clicks to indicate completed clamping.
- Actuation: Manual
- Body Material: Aluminum, Plastic, Steel
- Capacity / Opening: 0.1969 inch
- Clamping Force: 12364 to 39340 lbs
-
Supplier: Staubli Electrical Connectors
Description: Adapter, made of brass can be screw-mounted into Ø 4 mm sockets. The expandable Ø 4 mm plug of this adapter can be locked into the socket by tightening the grub screw. Assembled, the adapter offers complete touch-proof protection. Ø 4 mm rigid socket in insulator accepting spring-loaded Ø 4
- Probe Configuration: Pin and Socket, Spring Loaded
- Voltage Rating: 1000 volts
-
Supplier: Cole-Parmer
Description: Thermocouple Probe
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Flat Button
- Stroke: 0.1300 inch
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Flat Button
- Stroke: 0.1900 inch
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Flat Button
- Stroke: 0.2500 inch
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Button
- End Force (half-depressed): 14.58 lbs
-
Supplier: Imao-Fixtureworks
Description: Feature ·The piston pushes out to clamp the object such as steel bar or shaft by turning the handle. ·The spring-loaded clamp provides a constant clamping force. ·Frictional force generated at the contact surface prevents the object from moving
- Actuation: Manual
- Body Material: Plastic, Stainless Steel, Other
- Clamping Force: 40.46 to 74.18 lbs
- Features: Locking Feature
-
Supplier: Staubli Electrical Connectors
Description: Insulated flexible copper conductor, suitable for many types of screw clamp connections, e.g. rail mounted terminals. Ø 4 mm rigid socket in insulator, made of brass, accepting spring-loaded Ø 4 mm plugs with rigid insulating sleeve.
- Probe Configuration: Pin and Socket, Spring Loaded
- Voltage Rating: 1000 volts
-
Supplier: SKS Science Products
Description: These spring loaded polypropylene buret clamps allow a clear view of the graduations over the entire length of a buret. The arms are fitted with rubber grips to prevent slipping, and the central boss features a conical compression piece which provides a firm grip on rods 11-14
- Plastic Materials: Polypropylene (PP)
-
Supplier: Lee Engineering, LLC
Description: Industrial Series, 2 Vinyl Coated Prong, Dual Adjustment Clamp attached to a stainless steel extension rod, Maximum Clamp Opening 2.5? (7 cm). • Heavy duty spring loaded clamp jaw with a dual screw adjustment to fine tune any fitting. • Made of zinc and powder
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: strain relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field serviceable.
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
- Probe Type: Voltage, Coaxial
-
Supplier: RS Components, Ltd.
Description: Suitable for clamp-connecting stranded wires: from 0.12mm² to 2.5mm². Strong (thumb pressure) spring mechanism makes sure there is reliable contact and low impedance. Shrouded centre contacts. Voltage rating 600V (CAT II), 32A Colour = Black, Red Gender = Male Termination
- Probe Configuration: Spring Loaded
- Voltage Rating: 600 volts
Find Suppliers by Category Top
Featured Products Top
-
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Adjustable Head Lab Clamp, Maximum clamp opening 2.36″ (6 cm). Heavy-duty spring-loaded clamp jaw with a dual screw adjustment to fine-tune any fitting. Made of high-grade zinc alloy and powder coated alloy with all metal adjustment screws 3 Vinyl Coated Clamp (read more)
Browse Tube Clamp Connectors Datasheets for Lee Engineering, LLC -
/load rating Zero crossing or instant-on switching types Industry leading product widths allowing for panel space savings Option for screw, box clamp or spring loaded control inputs Options for high blocking voltage and I2T 100kA UL508 SCCR (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. RING HANDLE Ring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
: Two spring-loaded snap noses enable DIN rail mounting of the OCF with one hand. The Fiberlock system simplifies the reception of the optical fibers. With the automatic selection of the optimal operating mode and the intelligent maintenance functions, the OCF then works reliably under all conditions (read more)
Browse Optical Linear Encoders Datasheets for ifm electronic gmbh -
OEM/MRO Components OEM (Original Equipment Manufacturer) & MRO (Maintenance, Repair & Operations) products, such as spring loaded devices, handweels, handles, knobs & threaded inserts are often needed in (read more)
Browse Handwheels Datasheets for Jergens, Inc.
More Information Top
-
Understanding Explosions
This is a spring loaded clamp that can be readily attached to the drum by hand.
-
Xtend: a New Concept for Automatic Wear Compensation in Clutches
A sensor (1), usually located in the pressure plate (2) in order to maintain an enclosed flow of forces, is displaced by the diaphragm spring clamp load (4) as wear occurs.
-
System design description for surface moisture measurement system (SMMS)
… 1-4 and 6 to as-built conditions; and adds an Anti-Rotation Clamp, changes the Arm Lifting Cable, adds holes to the Bearing Housing Flange for interfacing with the Shipping/Storage Container, and adds a spring loaded clamp for the Inclinometer Cable …
-
A cone-plate apparatus for the in vitro biochemical and molecular analysis of the effect of shear stress on adherent cells
The use of quick-release spring loaded clamps and low-tolerance machining allows swift change of tissue culture plate under sterile conditions, thereby enabling a high experimental throughput.
-
http://etd.auburn.edu/bitstream/handle/10415/2447/fin-ver.pdf?sequence=2
had a spring loaded clamp to hold the sample on top of the piezoelectric ceramics bought from .
-
Electrical performance of microwave boards
The test pattern etched onto one of the specimen card had extended probe lines and reduced resonator length so it would fit a small spring loaded clamp arrangement and allow a region kept at room temperature as shown in Figure 3.
-
Joining: Understanding the Basics
C-clamps, spring loaded clamps , shot bags, and jack screws are frequently used for simple configurations.
-
AN ASSESSMENT OF THE FRICTIONAL TYPE STRAIN GAUGE
A spring loaded clamping device for the friction gauges allowed the actual clamping forceto be closely controlled, Fig. 1 shows two friction gauges clamped in position, one above the beam and one below.
-
Some aspects on the zero-span tensile test
The difference is mainly that the clamp pressure is accomplished by a hydraulic piston instead of spring loaded clamp screws.
-
Journal of Spacecraft and Rockets > Multiple rocket firing unit for altitude testing
SPRING LOADED CLAMPING ARM .