-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Stop Buttons are ideal for holding a workpiece against its locators until clamps are in place, and for other light clamping jobs. Type A, shown here, has a spherical radius button to exert contact force at a single point. Made in USA.
- Body Material: Aluminum
- Button Material: Steel
- Button Type: Button
- End Force (half-depressed): 2 to 48 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Stop Buttons are ideal for holding a workpiece against its locators until clamps are in place, and for other light clamping jobs. Type C, shown here, is ideal for flat workpieces. Large bevel on plunger makes loading easier. Made in USA.
- Body Material: Aluminum
- Button Material: Steel
- Button Type: Flat Button
- End Force (half-depressed): 2 to 48 lbs
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Button
- End Force (half-depressed): 14.58 lbs
-
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Button
- End Force (half-depressed): 25.75 lbs
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Button
- End Force (half-depressed): 47.5 lbs
-
Supplier: Reid Supply
Description: Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring
- Body Material: Aluminum
- Button Material: Steel, Other
- Button Type: Flat Button
- Stroke: 0.1300 inch
-
Supplier: Vlier
Description: Vlier’s spring stops provide accurate, controlled end forces in a range of applications where fixture walls are not available. The spring-loaded stops have an aluminum body design, and feature the option of a steel or Delrin® Nose, which has electrical insulating
- Button Type: Button
- End Force (half-depressed): 25.75 lbs
- Stroke: 0.1875 inch
-
Supplier: Vlier
Description: Vlier’s spring stops provide accurate, controlled end forces in a range of applications where fixture walls are not available. The spring-loaded stops have an aluminum body design, and feature the option of a steel or Delrin® Nose, which has electrical insulating
- Button Type: Button
- End Force (half-depressed): 47.5 lbs
- Stroke: 0.2500 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Stop Buttons are ideal for holding a workpiece against its locators until clamps are in place, and for other light clamping jobs. Type B, shown here, is designed for thin workpieces and sheets. Large bevel on plunger makes loading easier. This type has a small tang that
- Body Material: Aluminum
- Button Material: Steel
- Button Type: Flat Face with Tang
- End Force (half-depressed): 2 to 48 lbs
-
Supplier: Imao-Fixtureworks
Description: Features The set screw allows for adjustable plunger travel. The angled mounting slot provides a more secure hold.
-
Supplier: Jergens, Inc.
Description: Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, &
- Ball / Plunger Material: Steel, Other
- Body Material: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Provides Horizontal Clamping T-Handle Allows for Quick Changeover Base Adjusts for Placement Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place Components Can Be Purchased With or Without the Purchase of a Plate
-
Supplier: Te-Co, Inc.
Description: available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
- Plunger Type: Ball Plunger
-
Ball and Spring Plungers - Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final -- 53105Supplier: Te-Co, Inc.
Description: available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
- Plunger Type: Ball Plunger
-
Supplier: Te-Co, Inc.
Description: available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
- Plunger Type: Ball Plunger
-
Supplier: CARLO GAVAZZI Automation Components
Description: . 22mm standard and bezel style 30mm flush style Self-hold or spring return Button color choice Illuminated version made by LED cULus and CE
- Actuation Type: Pushbutton
- Electrical Switching: Yes
- Maximum AC Voltage Rating: 380 volts
- Maximum DC Voltage Rating: 110 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and
- Actuation Type: Pushbutton
- Electrical Switching: Yes
- Maximum AC Voltage Rating: 380 volts
- Maximum DC Voltage Rating: 110 volts
-
Supplier: RS Components, Ltd.
Description: Flush push button with spring return. Dimensions of base: 74(H)x74(W)x47.9(D) mm Mounting Type = Panel Mount Normal State Configuration = NC IP Rating = IP66 Length = 58.9mm Push Button Material = Plastic
- Actuation Type: Pushbutton
- Normally Closed Contacts: 1 #
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C Metal enclosure 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) Watertight collar W for protection against penetration of dirt Wire pull and breakage detection
- Actuation Type: Trip Wire (Rope Pull)
- Maximum AC Voltage Rating: 400 volts
- Maximum Current Rating: 6 amps
- Reset / Release Operation: Pushbutton
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) Wire pull and breakage detection Watertight collar W for protection against penetration of dirt
- Actuation Type: Trip Wire (Rope Pull)
- Maximum AC Voltage Rating: 400 volts
- Maximum Current Rating: 6 amps
- Reset / Release Operation: Pushbutton
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Metal enclosure 2 or 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) possible Available without unlocking
- Actuation Type: Trip Wire (Rope Pull)
- Features: Explosion Proof
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 6 amps
-
Supplier: steute
Description: Features/Options Pull-wire unit and screws made of stainless steel 1.4305, hard-coated enclosure with enamel finish Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available
- Actuation Type: Trip Wire (Rope Pull)
- Maximum AC Voltage Rating: 400 volts
- Maximum Current Rating: 6 amps
- Reset / Release Operation: Pushbutton
-
Supplier: RS Components, Ltd.
Description: DRFB compressed air hoses for use with portable pneumatic tools, blowers and cleaners. DRFB reels are fitted with a braked return spring which ensures smooth and progressive return of the hose to the reel for optimised safety and convenience. The travel limit stop can be adjusted
- Hose Inside Diameter: 0.3937 inch
- Hose Length: 39.37 ft
- Maximum Pressure: 174 psi
- Rewind: Spring
-
Supplier: RS Components, Ltd.
Description: DRFB compressed air hoses for use with portable pneumatic tools, blowers and cleaners. DRFB reels are fitted with a braked return spring which ensures smooth and progressive return of the hose to the reel for optimised safety and convenience. The travel limit stop can be adjusted
- Hose Inside Diameter: 0.3150 inch
- Hose Length: 49.21 ft
- Maximum Pressure: 174 psi
- Rewind: Spring
-
Supplier: RS Components, Ltd.
Description: DRF compressed air hoses for use with portable pneumatic tools, blowers and cleaners. DRF reels are fitted with a return spring and adjustable travel limit stop allowing the length of hose left off the reel to be adjusted. Ready for fitting with Prevo S1 safety couplings for easy
- Hose Inside Diameter: 0.3937 inch
- Hose Length: 39.37 ft
- Maximum Pressure: 174 psi
- Rewind: Spring
-
Supplier: Rees, Inc.
Description: “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red
- Actuator Specifications: Raised Pushbutton
- Configuration: Normally Open (NO), Normally Closed (NC)
-
Supplier: Rees, Inc.
Description: “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red
- Actuator Specifications: Raised Pushbutton
- Configuration: Normally Open (NO), Normally Closed (NC)
-
Supplier: Rees, Inc.
Description: “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red
- Actuator Specifications: Raised Pushbutton
- Configuration: Normally Open (NO), Normally Closed (NC)
-
Supplier: Rees, Inc.
Description: “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red
- Actuator Specifications: Raised Pushbutton
- Configuration: Normally Closed (NC)
-
Supplier: Gilson Company, Inc.
Description: sturdy metal case. The hinged safety cover with 3-1/2in (89mm) high front and top viewing windows must be closed to operate the shaker. Green "start" and red emergency "stop" buttons are provided. Test cylinder is held securely by base pin and spring-loaded holder on
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Pressure-Pro
Description: /thermal overload, and start-stop buttons in NEMA enclosure w/12' power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Driver / Power Source: Electric Motor
- Power: 20 HP
- Water Flow: 240 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: AMETEK Brookfield
Description: Data graphing of up to 20 data sets concurrently Plot data available: % Torque, RPM, Viscosity, Shear Rate, Shear Stress, Temperature, Time Data export to spread sheet format (Excel®) DATA COLLECTION MODES Timed Stop: Data points are
Find Suppliers by Category Top
Featured Products Top
-
Vlier’s spring stops provide accurate, controlled end forces in a range of applications where fixture walls (read more)
Browse Spring Stops Datasheets for Vlier -
Ball and spring plungers, also known as spring-loaded devices, are designed to locate, align, and hold different components in a variety of applications. These devices consist of a narrow body, an internal spring, and a ball or nose. They may also have a knob, button, or lever for hand (read more)
Browse Ball and Spring Plungers Datasheets for Reid Supply -
Designed to ensure proper installation every time Find out more To learn more about Conax Technologies’ patented Spring Loaded Exhaust Gas Sensor, click the “Email Supplier” button or submit a form to (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
BDF housing can accommodate up to four control elements from a comprehensive range: • E-Stop button (position 1 only, 1NC/2NO contacts) • E-Stop button with protective guard (position 1 only, 1NC/2NO contacts) • Pushbuttons (6 colors available) • Illuminated (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
for a wide range of industrial robots, machines and other equipment. And it features the most compact foot-print on the market. The safe break action design found only in IDEC’s XW, XA and X6 series of Safety Emergency-Stop Switches, reverses the energy direction and uses the spring (read more)
Browse Emergency Stop Switches Datasheets for Switches Unlimited -
Helping to Build Ventilators in the Coronavirus Pandemic On a spring morning in March, Scott Rowden wakes up early and looks through the window. Thoughts about the coronavirus (read more)
Browse Wire Terminals Datasheets for bisco industries
More Information Top
-
Spring Stops
Spring stops, also referred to as spring stop buttons , are used for light workholding applications to hold a work piece to a locating surface prior to clamping.
-
CR4 - Thread: Ball Point Pen Type Mechanism
spring plungers, ball-spring plungers, may be what you're looking for. or maybe spring stop button ?
-
Investigating designers’ and users’ cognitive representations of products to assist inclusive interaction design
…in the engi- neering model: (1) actions associated with human input and (2) actions that are exerted by the interface objects of a given product on that product’s internal objects (e.g. ‘can- cel/ stop button releases spring -loaded tray’) or external…
-
Pro Spring Batch
When you click the Stop button , Spring Batch throws a JobInterruptedException, stopping the job.
-
ETS-1 control point general indoctrination course. Volume II
…BUSHING PISTON ROD PLATE, BASE A YOKE O-RING, PISTON ROD 0-RING, BASE PLATE SCREW, LOCKING, BASE PL O-RING, PISTON PLATE PISTON SPRING, INNER SPRING, OUTER SCREW, TENSION O-RING, TENSION SCREW BUTTON , SPRING CYLINDER STOP , TRAVEL NUT, PISTON ROD…
-
Product Platform and Product Family Design
Roller spring Rewind button Rewind plate Cantilever spring Fastforward button Fastforward plate Stop button Stop plate .
-
Audel Electrical Trades Pocket Manual
The stop push button has a spring in it that maintains the switch contact in the closed position.
-
Design of an auto-deployable technology demonstration solar concentrator
When the positioner arm hits the button stop , the leaf spring snaps back onto the positioner arm and restrains the panel from rebounding.
-
Physics for Game Programmers
A Start button starts the spring moving and a Reset button stops the simulation and returns the spring to its initial position.
-
The author's reply to the discussions on ¿Electrical control of dangerous machinery and processes¿
In one recent design the stop button is locked by a spring -loaded plunger and can also be padlocked.