Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precipart
Description: From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with
- Metal: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Other Metal
- Plastic: Nylon, Other Plastic
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90° to each other. For parallel shaft
- Design Units: English
- Direction: Right Hand, Left Hand
- Metal: Bronze, Carbon / Alloy Steel
- Pressure Angle: 14.5°
-
Description: position of the gear shaft is used, a rack and pinion belongs to the parallel shaft type. We provide custom gear racks in metric standards, straight and helical tooth, various materials, fine and coarse pitch (0.5 Module – 20 Module), max width 150mm, lengths 2000mm,
- Design Units: Metric
- Gear Features: Integral Rack and Rail
- Gear Type: Rack, Pinion
- Metal: Carbon / Alloy Steel
-
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks,
- Design Units: Metric
- Gear Center: Center Bore
- Gear Features: Anti-backlash, Ground Teeth
- Metal: Stainless Steel
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Design Units: Metric
- Gear Features: Ground Teeth
- Metal: Hardened Steel
- Number of Teeth: 7 to 300
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide
- Bore Diameter (if applicable): 30 mm
- Design Units: Metric
- Direction: Left Hand
- Face Width: 28 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide
- Design Units: Metric
- Direction: Right Hand
- Face Width: 30 mm
- Gear Features: Anti-backlash
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Design Units: Metric
- Direction: Right Hand
- Face Width: 40 mm
- Gear Features: Anti-backlash
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Bore Diameter (if applicable): 85 mm
- Design Units: Metric
- Direction: Left Hand
- Face Width: 100 mm
-
Supplier: jbj Techniques Limited
Description: ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA®
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 34.48 GPM
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: level by an average of 15 dBA compared with a conventional external gear pump. ELIKA® is a patented product. ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 13.89 GPM
- Media Temperature: 14 to 176 F
- Power Source: None, Pump Only
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including helical-worm reducers. System operating efficiency is maximized with gear reducer efficiencies up to 83%. In many cases, high efficiency gear products can do the same job as a
- Flange(s): Yes
- Gear Ratio: 7.1 to 3400 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 17 HP
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a
- Flange(s): Yes
- Gear Ratio: 6.2 to 3400 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 130 HP
-
Supplier: ASME Standards and Certification
Description: of this Standard to provide formats, nomenclature, and definitions for the following types of gears: Spur, Helical, Double-Helical, and Spur and Helical Racks. The minimum data for the various gear types are defined. Where additional data are required,
-
Supplier: ASME
Description: of this Standard to provide formats, nomenclature, and definitions for the following types of gears: Spur, Helical, Double-Helical, and Spur and Helical Racks. The minimum data for the various gear types are defined. Where additional data are required,
-
Supplier: IBT Industrial Solutions
Description: exact application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur
-
Supplier: jbj Techniques Limited
Description: ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA®
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 34.48 GPM
- Power Source: None, Pump Only
-
Supplier: IBT Industrial Solutions
Description: products, paired with our gearbox repair services ensure your operation runs smoothly and efficiently. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur Standard and Specials
-
Description: Calculation of load capacity of spur and helical gears -- Application to marine gears
-
Description: Calculation of load capacity of spur and helical gears -- Application for industrial gears
-
Supplier: jbj Techniques Limited
Description: level by an average of 15 dBA compared with a conventional external gear pump. ELIKA® is a patented product. ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 2.77 to 13.89 GPM
- Power Source: None, Pump Only
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a
- Flange(s): Yes
- Gear Ratio: 2.2 to 3700 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 125 HP
-
Supplier: Boston Gear
Description: Overview In addition to the standard 800, 200, and 600 Series, Boston Gear also offers a complete line of Bost-Kleen™ washdown-duty reducers. To meet multiple-process needs within a plant, Boston offers two types of epoxy coated products - white and stainless steel - both of which
- Gear Ratio: 1.5 to 250 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 0.0500 to 55 HP
- Output Torque: 119 to 20000 In-lbs
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through
- End Fittings: Flanged
- Media Temperature Range: 212 F
- Operating Pressure: 580 psi
- Type: Positive Displacement
-
Supplier: DME Company
Description: Helical Gear Stack Mold Centering Device Features Easy to install, design and maintain Significantly simplifies stack mold design and maintence Mold open stroke can easily be adjusted in the press Standard tools and accessories simplify installation High-quality compionents
-
Supplier: SAE International
Description: The standard modules in this standard conform with ISO/R 54 and apply to spur and helical involute cylindrical gears.
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input
- Gear Ratio: 1.6 to 160 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 0.0500 to 20 HP
- Output Torque: 119 to 20000 In-lbs
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the standard modules for aerospace metric involute gear teeth and establishes the tooth dimensions of aerospace metric involute gear teeth in terms of the conjugate rack type cutter whose counterpart reference profile is called
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm
- Continuous Torque: 88496 In-lbs
- Design Units: Metric
- Gearbox Ratio: 8 to 16000 : 1
- Gearing (if applicable): Other
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel
- Continuous Torque: 108850 In-lbs
- Design Units: Metric
- Gearbox Ratio: 160 to 36000 : 1
- Gearing (if applicable): Bevel, Other
-
Description: Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work
- Design Units: English, Metric
- Gear Features: Anti-backlash
-
Description: ISO 6336-3:2006 specifies the fundamental formulae for use in tooth bending stress calculations for involute external or internal spur and helical gears.
-
Supplier: Boston Gear
Description: and Benefits Because the 800 Series is dimensionally interchangeable with SEW Eurodrive and other U.S. and European in-line helical gear drives, it offers greater flexibility. The standard NEMA C-face design will accept any standard NEMA motor, making it exceptionally
- Gear Ratio: 1.5 to 71 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 0.1667 to 20 HP
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Star SU LLC
Description: The Bourn & Koch 10-4 and 20-4 Series of gear shapers combine the latest technology in mechanical stroking with powerful CNC capabilities to speed operation and enhance accuracy. They can cut internal or external spur or helical gears plus a wide range of noninvolute shapes.
-
Supplier: Star SU LLC
Description: The Bourn & Koch 10-4 and 20-4 Series of gear shapers combine the latest technology in mechanical stroking with powerful CNC capabilities to speed operation and enhance accuracy. They can cut internal or external spur or helical gears plus a wide range of noninvolute shapes.
-
Description: with the calculation procedures provided in ISO 6336-2 and ISO 6336-3 and in the application standards for industrial, high speed and marine gears. They are also suited to the calculation procedures given in ISO 10300 for rating the load capacity of bevel gears. It is applicable
-
Supplier: Star SU LLC
Description: application or automation requirement. Small batch or mass production Straight & helical gears Crowned & tapered gears Worm gears Chain sprockets & toothed belt discs Cluster gears and special profiles Optional high-torque worktable Longer workpiece & shaft
-
Supplier: DieQua Corporation
Description: Varvel’s economical aluminum body helical speed reducer provides highly reliable power transmission for general purpose applications. Designed, manufactured, and assembled in Italy’s famous gear production region, these gearboxes offer cost effective operation and superior
- Flange(s): Yes
- Gear Ratio: 2.5 to 600 (X : 1)
- Gearing Arrangement: Helical
- NEMA Mount: Yes
-
Supplier: Renold Plc.
Description: Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock
- Gear Ratio: Up to 160 (X : 1)
- Gearing Arrangement: Helical, Other
- Maximum Input Power: Up to 40.21 HP
- Reducer Input: Solid Shaft
-
Supplier: ASME Standards and Certification
Description: This standard covers types, sizes, tolerances, marking and nomenclature for ground, finishing type gear shaper cutters for generating involute spur and helical gears, splines, and serrations. It also covers ground, finishing type involute herringbone gear shaper
-
Supplier: ASME
Description: This standard covers types, sizes, tolerances, marking and nomenclature for ground, finishing type gear shaper cutters for generating involute spur and helical gears, splines, and serrations. It also covers ground, finishing type involute herringbone gear shaper
-
Supplier: General Pump
Description: system. Uses 90W gear lube for quiet, long life operation. Large, helical cut, hardened steel gears for quiet, long life operation. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
- Flange(s): Yes
- Gear Ratio: 1.9 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 10 HP
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Bore Diameter (if applicable): 1.31 to 5 inch
- Design Units: English
- Face Width: 3 inch
- Gear Center: Center Bore
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Bore Diameter (if applicable): 0.2500 to 2 inch
- Design Units: English
- Face Width: 0.1900 to 1.87 inch
- Gear Center: Center Bore
-
Supplier: Sumitomo Machinery Corp. of America
Description: Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque
- NEMA Mount: Yes
- Reducer Style: Shaft Mount
-
Supplier: DieQua Corporation
Description: The H Series Helical Inline Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer higher torque capacities than planetary gearheads, up to 14,000 Nm (10,325 ft lbs.).
- Flange(s): Yes
- Gear Ratio: 0.8000 to 13500 (X : 1)
- Gearing Arrangement: Helical
- Output Torque: Up to 123894 In-lbs
-
Supplier: Clark Solutions
Description: housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor
- Maximum Discharge Pressure: 300 psi
- Maximum Discharge Flow: 63 GPM
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: DieQua Corporation
Description: The K Series Helical Bevel Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer higher torque capacities than planetary gearheads, up to 20,000 Nm (14,750 ft lbs). This
- Flange(s): Yes
- Gear Ratio: 5 to 8900 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Output Torque: Up to 176991 In-lbs
-
Supplier: Clark Solutions
Description: mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard
- Maximum Discharge Pressure: 200 psi
- Maximum Discharge Flow: 9 GPM
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Bore Diameter (if applicable): 8 to 25 mm
- Design Units: Metric
- Gear Center: Center Bore
- Gear Type: Spur Gear
-
Supplier: RegalRexnord
Description: Size 5115 shaft mounted parallel helical gear drive with a 25:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 25 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Speed: 1741 rpm
-
Supplier: RegalRexnord
Description: Size 5207 shaft mounted parallel helical gear drive with a 5:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 5 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Speed: 1777 rpm
-
Supplier: RegalRexnord
Description: Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 5 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Speed: 1769 rpm
Find Suppliers by Category Top
Featured Products Top
-
Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American Standard). We are able to offer custom, cost-optimized solutions in accordance with customer drawings, such as ready to install machine parts and profiles--in addition to our standard products. (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. 1.Spur Gears European Standard American Standard 2.Bevel Gears (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
portfolio of gear production capabilities. Our precision ground or cut helical and spur gears, and cut sprockets, splines, straight bevel gears and worm gears, are proudly Made in the USA, and are built using equipment that can accommodate virtually any customer request. Whether your project requires (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
Over 25,000 Stock Metric Gears QTC METRIC GEARS offers a comprehensive selection of metric gearing designed for industrial automation applications. Stock spur gears, helical gears, bevel gears, internal gears, gear racks, miter gears, screw gears, worm gear pairs, gearboxes, and other (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
Over 28,000 Stock Metric Gears QTC METRIC GEARS offers a comprehensive selection of metric gearing designed for industrial automation applications. Stock spur gears, helical gears, bevel gears, internal gears, gear racks, miter gears, screw gears, worm gear pairs, gearboxes, and other (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
gears at much quicker turnaround times than previously possible.” The J Series line of gears are “semi-custom” versions of standard stock gears that undergo simple modification procedures, including opening the bore, adding of keyway (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
Ground Gears Precision ground gears from Gear Motions meet the highest standards in quality and functionality. Our ground spur and helical gears are always custom made to your requirements, and can be found in many different (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
. Skilled Tradespeople Having a skilled team of gear grinding specialists cannot be overlooked. Manufacturers who are gear grinding experts are often seen by skilled tradespeople as setting the standards within their field and take immense pride in the products they produce. Therefore (read more)
Browse Gear Manufacturing Services Datasheets for Gear Motions, Inc.
Conduct Research Top
-
Manual of Gear Design: Helical and Spiral Gears, Volume III
Manual of Gear Design: Helical and Spiral Gears, Volume III. Containing formulas and examples of both helical gear mathematics and the design of helical gear teeth, this volume examines tooth forms produced by standard cutters with their application to differential and planetary drives.
More Information Top
-
Technologies of Mechanical Engineering Industry
Fig.2 Meshed model of standard helical gear .
-
Standard Handbook of Machine Design, Third Edition > HELICAL GEARS
If a standard helical gear is being considered, QTR, QTT, and QA remain equal to unity, but QH must be found from Figs. 10.23 to 10.25.
-
Application of similarity theory to load capacity of gearboxes
The calculation equations specified in the standards for helical gear , i.e., Method B of ISO 6336, are as follows.
-
Materials and Diverse Technologies in Industry and Manufacture
Table 3 Results obtained as per AGMA Standard for Helical Gear design .
-
Engineering Solutions for Manufacturing Processes
through rounding off, which are 11 teeth; For standard involute helical gear , the minimum number is zmin1 .
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
To sum up, the optimization objective of two stage standard cylindrical helical gear reducer is minimum volume, strong bearing capacity and transmission efficiency is high, and the design issues with 24 inequality constraints. the mathematical model is: .
-
Optimized Design for the Decelerator of Portable Pipe Thread Shaping Machine
For standard helical cylindrical gears , .
-
Effects of bearing characteristics on load distribution and sharing of pitch reducer for wind turbine
The International Organization for Standardization (ISO) has established international standards for quantitative evaluation of the load capacities of helical,12 bevel,13 and worm gears.14 The calculation equations specified in the standards for helical gears , i.e., Method B in ISO…
-
Gearbox Repair and Application Review
Industrial standards of helical gear backlash (assembled) for fine and medium pitch gearing are as follows: .