-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 20471 to 614125 BTU/hr
- Maximum Pressure: 135 psi
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S
- Heat Output (Capacity): 3.92E6 to 3.74E7 BTU/hr
- Maximum Pressure: 250 to 450 psi
- Maximum Temperature: 406 to 460 F
- Type: Steam
-
Supplier: Danfoss A/S
Description: TÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls
- Device Category: Controller
- Material to Measure: Liquid, Gas
- Operating Temperature: -40 to 158 F
- Pressure Reading: Differential, Gauge
-
-
Supplier: CSA Group
Description: Preface This is the Sixth edition of ANSI Z21.13 / CSA 4.9, Gas-fired low pressure steam and hot water boilers. It supersedes the previous editions published in 2014, 2013, 2010, 2004, and 2000. Scope 1.1 This Standard applies to newly produced gas-fired low-pressure
-
Supplier: Peerless Boilers
Description: and ceramic fiber rope seal between sections are also standard. Series TC boilers feature 80 psi working pressure sections. A 30 psi ASME safety relief valve is standard on water boilers. Steam boilers include a 15 psi ASME side outlet safety valve and steam
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Heat Output (Capacity): 900000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Danfoss A/S
Description: The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the
- Material to Measure: Liquid, Gas
- Operating Temperature: -4 to 158 F
- Pressure Reading: Differential, Gauge
- Scale Units: bar
-
Supplier: KOBOLD Instruments, Inc.
Description: units with an external reset feature. The KRT is ideal for applications such as pump protection, safety pressure control for steam boilers, as well as more conventional use as a regular pressure switch. As with our KPS/KAS line, installations include manufacturing plants,
- Deadband: 1.45 to 58.02 psi
- Material to Measure: Liquid, Gas
- Operating Temperature: -40 to 158 F
- Pressure Reading: Absolute, Differential, Gauge
-
Supplier: Danfoss A/S
Description: RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe
- Device Category: Controller
- Material to Measure: Liquid, Gas
- Operating Temperature: -4 to 149 F
- Pressure Reading: Differential, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: · 4~20mA DC · High Temperature 0~150? G31(General) Or Customized Used For: High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.
- Pressure Reading: Absolute, Gauge
- Working Pressure Range: 1.45 to 14504 psi
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity.
- Liquid Filled: Yes
- Media: Liquid
- Type: Gauge
- Working Pressure Range: 3000 psi
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
- Working Pressure Range: 160 psi
-
Supplier: DigiKey
Description: WIRELESS PRESSURE GAUGE 5000PSI
- Accuracy: 0.2500 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
- Working Pressure Range: 5000 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 60 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 300 psi
-
Supplier: DigiKey
Description: WIRELESS PRESSURE GAUGE 1000PSI
- Accuracy: 0.2500 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
- Working Pressure Range: 1000 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Display: Digital
- Operating Temperature: 32 to 122 F
- Scale Units: psi, bar, inches of Hg, inches of H2O, Other
- Type: Gauge
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 160 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 160 psi
-
Supplier: DigiKey
Description: WIRELESS PRESSURE GAUGE 300PSI
- Accuracy: 0.2500 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
- Working Pressure Range: 290 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pressure Gauge PCE-MS 4 Pressure Gauge with data logger and analogue output / highly accurate The PCE-MS 4 Pressure Gauge allows the user to select its measurement range (with the PCE-MS 4 : 250, 500, 1000 or 2500 Pa). The Pressure Gauge has an
- Accuracy: 1 ±% FS
- Display: Digital
- Type: Gauge
- Working Pressure Range: 0.3626 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pressure Gauge PCE-MS 3 Pressure Gauge with data logger and analogue output / highly accurate The PCE-MS 3 Pressure Gauge allows the user to select its measurement range (with the PCE-MS 3 : 25, 50, 100 or 250 Pa). The Pressure Gauge has an
- Accuracy: 1 ±% FS
- Display: Digital
- Type: Gauge
- Working Pressure Range: 0.0363 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pressure gauge PCE-DMM 60 is a precision instrument of the highest standards . The pressure gauge is specifically designed for process monitoring and calibration. This pressure gauge is distinguished by its modular concept. This means that the actual
- Accuracy: 0.0500 to 0.1250 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: -4 to 158 F
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-160psi, 2in., 1/8in.NPT Entry,
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-100psi, 2.5in., Center Back
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-100psi, 1.5in., 1/8in.NPT
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Pressure Gauge, 2.5in. 304SS Case,
- Type: Gauge
-
Description: Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product
- Accuracy: 1 to 2 ±% FS
- Display: Analog
- Media: Gas
- Scale Units: psi
-
Supplier: Carr Lane Manufacturing Co.
Description: Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi.
- Dial Size: 2.5 inch
- Display: Analog
- Liquid Filled: Yes
- Media: Liquid, Gas, Other
-
Supplier: Fredericks Company - Televac
Description: Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital
- Display: Digital
- Media: Gas
- Mount / Connection Location: Bottom, Flange
- Operating Temperature: 32 to 122 F
-
Supplier: Schmalz Inc.
Description: Vacuum manometer for analog measurement and monitoring of vacuum values Universal use in vacuum systems
- Type: Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing.
- Accuracy: 0.5000 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: 14 to 158 F
-
Supplier: NOSHOK, Inc.
Description: and Tri-Clamp® process connection 316L Stainless steel wetted materials electropolished to Ra25 or better for outstanding performance Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
- Accuracy: 1.5 ±% FS
- Dial Size: 1.5 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Tompkins Industries, Inc.
Description: Description Gauge has a 2.5” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass.
- Dial Size: 2.5 inch
- Display: Analog
- Media: Liquid, Gas
- Mount / Connection Location: Bottom
-
Supplier: Clark Solutions
Description: Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical
- Accuracy: 2.5 ±% FS
- Dial Size: 4 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Hosco Finishing System Components
Description: Spray Gun Accessories 1/4" NPT(M) 316 SST Top mount (other configurations available) 0-300 PSI (0-21 BAR) 2-1/2" gage face dia. Gylcerine filled
- Dial Size: 2.5 inch
- Display: Analog
- Liquid Filled: Yes
- Mount / Connection Location: Bottom
Find Suppliers by Category Top
Featured Products Top
-
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Compliance Reminder: Purchase Your 2015 ASME BPVC Today The 2015 ASME Boiler and Pressure Vessel Code is available July 1! Now is the time to purchase your 2015 Code for delivery in August 2015. IHS is the (read more)
Browse Datasheets for Accuris -
Pressure Points is a quarterly newsletter published by HSB Global Inspection & Engineering Services. Content is technically focused on topics pertaining to the boiler and pressure vessel industry. HSB contributors submit authentic, original articles on topics relevant to our (read more)
Browse Boiler and Pressure Vessel (BPV) Services Datasheets for HSB -
Experience You Can Trust, Training You Can Count On. Pressure Points is a quarterly newsletter published by HSB Global Inspection & Engineering Services. Content is technically focused on topics pertaining to the boiler and pressure vessel industry (read more)
Browse Datasheets for HSB -
designed to help your organization meet and exceed code requirements, maximize productivity and increase profitability. HSB provides technical training to businesses, governments and institutes in more than 80 countries in the following areas: ASME Boiler and Pressure Vessel (read more)
Browse Datasheets for HSB -
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
, versatile, easy to use heat source for low or high pressure steam in industrial, commercial or space heating applications. This boiler's design has set a new standard of reliability proven by thousands of installations. VHSB The Caloritech™ VHSB Electric Steam Boiler (read more)
Browse Boilers (industrial) Datasheets for Thermon, Inc -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
More Information Top
-
States > Florida > State > Proposed Regulations > 2010 Documents > July 2‚ 2010 > [2010 FL Proposed fl-20100702-0034-0003386] 69A-51.060 - Requirements f...
Steam gauges to steam boilers pressure gages shall conform to the requirements of the A.S.M.E. Boiler and Pressure Vessel Code and to the National Board Inspection Code, as adopted herein.
-
States > Florida > State > Administrative Weekly > 2010 > [2010 FL Register 702] 07/02/2010
Steam gauges to steam boilers pressure gages shall conform to the requirements of the A.S.M.E. Boiler and Pressure Vessel Code and to the National Board Inspection Code, as adopted herein.
-
States > Virginia > State > Regulations > Title 16 - Labor and Employment > Agency 25 - Safety and Health Codes Board > [16 VAC 25-50] 050 - Boiler and Pressur...
The range of the scale on the dial of a steam boiler pressure gauge shall be not less than 30 psig nor more than 60 psig.
-
steam boiler - offers from steam boiler manufacturers, suppliers, exporters & wholesalers
3Inch Economy black steel lower connection screw type steam boiler pressure gauge Brief: For economy pressure gauges ...
-
boilers exporter - boilers manufacturers, exporters, factories, suppliers, China boilers
3Inch Economy black steel lower connection screw type steam boiler pressure gauge Brief: For economy pressure gauges ...
-
boiler - offers from boiler manufacturers, suppliers, exporters & wholesalers
3Inch Economy black steel lower connection screw type steam boiler pressure gauge Brief: For economy pressure gauges ...
-
MONTHLY REVIEW
The ordinary type of steam boiler pressure gauge is not very sensitive ns regards accurate control of the firing conditions, and an important design known as the "Hopkinson." shows considerably in advance of the ordinnry types where the steam pressure is …
-
Countries > Canada > National > Regulations > Railway Safety Act > [CANADA Reg C.R.C.-1151] C.R.C., c.1151 - Heating and Power Boilers Regulations
Was boiler steam pressure gauge tested?