Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: tesa tape, inc.
Description: 4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape for almost every application.Features :high adhesion even on rough surfacesexcellent tensile stre
- Adhesive: Rubber
- Backing / Carrier: Plastic / Polymer, Cloth - Woven Fabric
- Peel Strength / Adhesion: 2.67 lbs/in
- Temperature Resistance: 140 C
-
Supplier: tesa tape, inc.
Description: 4651 is a powerful high quality acrylic coated cloth tape. It is based on a 148 mesh woven rayon fabric backing and a natural rubber adhesive. 4651 is a very strong cloth tape for almost every application.Features :high adhesion even on rough surfacesex
- Adhesive: Rubber
- Backing / Carrier: Plastic / Polymer, Cloth - Woven Fabric
- Peel Strength / Adhesion: 1.88 lbs/in
- Temperature Resistance: 130 C
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and
- Backing / Carrier: Specialty / Other, Cloth - Woven Fabric, Glass / Fiberglass
- Performance Features: Permanent
- Type: Adhesive, Single-Sided
- Width: 0.3937 to 9.84 inches
-
-
Supplier: Budnick Converting, Inc.
Description: tesa® 4651 is a powerful, high-quality, acrylic-coated cloth tape. It is based on a 148-mesh woven rayon fabric backing and a natural rubber adhesive. tesa® 4651 is a very strong cloth tape for almost every application.
- Adhesive: Specialty / Other
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 1.38 lbs/in
- Thickness: 0.0120 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M 361 is a glass cloth tape coated with a silicone adhesive used in applications requiring high temperature resistance, high adhesion and a very strong, abrasion-resistant backing.
- Adhesive: Specialty / Other
- Backing: Glass / Fiberglass
- Peel Strength / Adhesion: 2.38 lbs/in
- Thickness: 0.0075 inches
-
Supplier: Budnick Converting, Inc.
Description: An 8.3 mil. thermosetable rubber-resin adhesive coated onto a glass cloth backing for many applications requiring high adhesion and a very strong conformable backing.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Glass / Fiberglass
- Peel Strength / Adhesion: 3.25 lbs/in
- Thickness: 0.0083 inches
-
Supplier: Budnick Converting, Inc.
Description: An 8.3 mil. thermosetable rubber-resin adhesive coated onto a glass cloth backing for many applications requiring high adhesion and a very strong conformable backing.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Glass / Fiberglass
- Peel Strength / Adhesion: 3.25 lbs/in
- Thickness: 0.0083 inches
-
Supplier: Shurtape Technologies, LLC
Description: Super-tough, premium co-extruded cloth tape for all-weather use on rough surfaces, for heavy duty repairs, and can also be used as a bottom board tape in the manufactured housing industry. A "monster" of a tape, T-REX® / PC 745 combines a waterproof, reinforced backing
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing / Carrier: Plastic / Polymer, Cloth - Woven Fabric
- Peel Strength / Adhesion: 6.25 lbs/in
- Performance Features: Permanent, UV / Weather Resistant
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2916 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2916 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance
- Adhesive: Silicone
- Backing: Glass / Fiberglass
- Performance Features: Protective Tape
- Temperature Resistance: -73 C
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance
- Adhesive: Silicone
- Backing: Glass / Fiberglass
- Performance Features: Protective Tape
- Temperature Resistance: -73 C
-
Supplier: DME Company
Description: • 2" X 180' (60 yards) • Strong adhesion • Cloth backed • High tensile strength • Great for use with dryer and loader hose • Great Value
- Backing / Carrier: Plastic / Polymer, Cloth - Woven Fabric
- Type: Adhesive, Single-Sided
- Width: 2 inches
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong
- Adhesive: Pressure Sensitive (PSA)
- Backing / Carrier: Specialty / Other, Cloth - Woven Fabric
- Performance Features: Dielectric / Insulating, Thermally Insulating / Insulative
- Temperature Resistance: Over 982 C
-
Description: Nashua Tapes Products CleanDrape CleanDrape Multi-layer cloth/paper lamination provides the strength of a duct tape with the clean removability of a painter's masking tape. Applications Hanging poly sheeting to a variety of surfaces during painting, sanding
- Adhesive: Rubber
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 1.56 to 2.5 lbs/in
- Temperature Resistance: 4.44 to 93.33 C
-
Description: Nashua Tapes Products S0w & Ice Nashua S0w & Ice Premium grade duct tape for use in extreme winter conditions. Applications Sealing metal duct work and fiberglass insulation. Waterproof covering for pipe insulation. Any general purpose application in
- Adhesive: Rubber
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 5.62 lbs/in
- Temperature Resistance: -40 to 93.33 C
-
Description: Polyken 500 Low-Gloss Duct Tape Low-Gloss PE Coated Cloth with Clean Removal Adhesive Applications “AV Cord Tape” – Protect and anchor wires for photography, film, live entertainment, meetings & conventions Sealing cases and film canisters
- Adhesive: Rubber
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 4.38 lbs/in
- Temperature Resistance: 4.44 to 93.33 C
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high shear strength and excellent low and elevated temperature performance
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing / Carrier: Cloth - Felt / Non-woven
- Peel Strength / Adhesion: 3.12 lbs/in
- Temperature Resistance: -23 to 149 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for light duty jobs that require a strong, abrasion-resistant cloth
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 4.81 lbs/in
- Performance Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong hold, abrasion resistance, and performance over a wide
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing / Carrier: Cloth - Woven Fabric
- Peel Strength / Adhesion: 5 lbs/in
- Performance Features: Removable
-
Supplier: Custom Made Boxes, Inc.
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
- Width: 2 inches
-
Supplier: TransPak
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
-
Supplier: TransPak
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
-
Supplier: TransPak
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
-
Supplier: TransPak
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.0140 inches
- Width: 2 inches
-
Supplier: Techsil Limited
Description: Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments
- Type: Double-Sided Adhesive
-
Supplier: CableOrganizer.com, Inc.
Description: your cables. The premium cloth tape is vinyl coated for superior durability and strength. There is a high performance, cured rubber adhesive at both edges while the tape's center has no adhesive to easily accommodate your cables. The smooth center portion is ideal for pulling
-
Supplier: Custom Fabricating & Supplies
Description: GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to
- Adhesive: Silicone
- Backing: Metal Foil / Sheet
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.78 to 260 C
-
Supplier: ASG, Division of Jergens, Inc.
Description: dispensing up to a designated number Cuts a large variety of adhesive and non-adhesive material: Tape: Filament, Strong, Acetate Cloth, Glass Cloth, Normex, Prestick, Cellophane, Craft, Masking, Plastic, and more Non-Adhesive: Protection Film, Paper Tape
- Automation: Automatic
- Features: Portable
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a
- Adhesive: Rubber
- Peel Strength / Adhesion: 5.31 lbs/in
- Width: 1.42 to 3.78 inches
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong
- Applications: Fire Proofing / Thermal Protection
- Material Type: Quartz / Fused Silica
- Overall Thickness: 0.0150 to 0.2000 inch
- Overall Width / OD: 1 to 12 inch
-
Supplier: RS Components, Ltd.
Description: Double-sided paper tapes have adhesive on both sides with a paper liner. The tapes are easy to tear and are designed for use when you want to stick two surfaces together.,The RS Pro double-sided paper tapes have a strong acrylic adhesive and an easy to release liner. The
- Adhesive: Acrylic, Rubber
- Backing: Cloth - Woven Fabric, Specialty / Other
- Temperature Resistance: 80 C
- Type: Double-Sided
-
Supplier: RS Components, Ltd.
Description: Double-sided paper tapes have adhesive on both sides with a paper liner. The tapes are easy to tear and are designed for use when you want to stick two surfaces together.,The RS Pro double-sided paper tapes have a strong acrylic adhesive and an easy to release liner. The
- Adhesive: Acrylic, Rubber
- Backing: Cloth - Woven Fabric, Specialty / Other
- Temperature Resistance: 80 C
- Type: Double-Sided
-
Supplier: RS Components, Ltd.
Description: Double-sided paper tapes have adhesive on both sides with a paper liner. The tapes are easy to tear and are designed for use when you want to stick two surfaces together.,The RS Pro double-sided paper tapes have a strong acrylic adhesive and an easy to release liner. The
- Adhesive: Acrylic, Rubber
- Backing: Cloth - Woven Fabric, Specialty / Other
- Temperature Resistance: 80 C
- Type: Double-Sided
-
Supplier: RS Components, Ltd.
Description: Double-sided paper tapes have adhesive on both sides with a paper liner. The tapes are easy to tear and are designed for use when you want to stick two surfaces together.,The RS Pro double-sided paper tapes have a strong acrylic adhesive and an easy to release liner. The
- Adhesive: Acrylic, Rubber
- Backing: Cloth - Woven Fabric, Specialty / Other
- Temperature Resistance: 80 C
- Type: Double-Sided
-
Supplier: All-Spec Industries
Description: Features Has 15 rigid easy access pockets / straps Swivel hammer loop to keep hammer vertical Strong metal tape holder Insulating tape 'T' holder
- Materials: Fabric / Cloth
- Type: Pouch
-
Supplier: All-Spec Industries
Description: Features 29 pockets including one large and two small flapped exterior pockets with hook and loop fasteners Large interior with removable partition for power tools, extension cords, etc. ID pocket, measuring tape clip, electrical tape holder and tool clip
- Height: 7 inch
- Materials: Fabric / Cloth
- Width / Diameter: 10 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong
- Applications: Fire Proofing / Thermal Protection
- Material Type: Quartz / Fused Silica
- Overall Thickness: 0.0310 to 0.1250 inch
- Overall Width / OD: 0.2500 to 4.5 inch
-
Supplier: Titebond
Description: void is filled. 3. Remove the strip of blue tape and wipe away any excess amount of adhesive onthe wood with water and a soft cloth or sponge.(See figure J) 4. After filling process is finished, insert toothpick into the hole. 5. After 5-10 minutes, break the toothpick off flush
- Cure Type / Technology: Two Component System
Find Suppliers by Category Top
Featured Products Top
-
Definition: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore (read more)
Browse Cable and Electrical Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
What is Wire Harness Tape? Wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion (read more)
Browse Cable and Electrical Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Applications of Silicone-Coated Fiberglass Silicone-coated fiberglass is made of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
More Information Top
-
Sell Cloth duct tape,cloth binding tape,cotton cloth tape
… Teflon tape, LED packing tape, Cloth tape, Warning tape, Fiberglass tape, Masking tape, EVA foam tape, PE foam tape, Kraft paper tape, Velcro tape, PET double-sided tape, OPP Double-sided adhesive tape, Strong double-side cloth tape , Magical multi-purpose adhesive …
-
Review: manual scholar culture of the Early new time of Herbert Jaumann
Jaumann dared to inform it of a huge material plethora in a band of strongly limited periphery biobibliographisch, that carried therefore well venturesomely a load no atlas would be able also to shoulder.
-
A Polymicroscope
A canvas band yon is stretched twice strong canvas in animal width of my Objectfasser over both these Drehaxen, which at its ends of the width after also grosset carefulness yon externally here, vernliht became waving in animal Lagc of the hem …
-
Presence problems in the forstlichen planting garden operation
Two examples m ~ of igen this erl ~ iutern: Fichten in very narrow Ver, band , become strongly with can so the Sti & material gedlingt an iiberdurchschnittliche H6henwuchsleistung to be achieved.
-
Measurement of adhesion by a blister method
One way is to cover the panel with strong (glass- cloth reinforced) adhesive tape , such as Scotch Electrical Tape No. 27; another is the application of a topcoat of a solventlessvarnish that cures at room temperature to form a strong film.
-
Over the investigation of a cut body
59, therefore about 10 months before the Entdeekung, that the strongly drunken victims with a cloth band strangled and buried the body in the bottom under the living room.
-
CR4 - Thread: Aluminum Duct Tape Doesn't Stick
It's stronger if used with cloth /mesh tape .