-
Supplier: IntelLiDrives, Inc.
Description: - Direct drive - Low profile 37 mm - Air bearings - Center aperture - Unlimited rotation Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and
- Indexing / Multi-position: Yes
- Maximum Torque: 26.55 In-lbs
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
-
Supplier: IntelLiDrives, Inc.
Description: - Direct drive - Small profile - Large center aperture 152, 254 and 350 mm - Brushless motor (stepper) - Air bearing system - Unlimited rotation RotoRingTM rotary tables provide superior angular
- Indexing / Multi-position: Yes
- Maximum Torque: 26.55 In-lbs
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Ge ar Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Integrated Overload Slip Clutch / Torque Limiter
-
-
Supplier: Glebar Company Inc.
Description: .006" per pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine. Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back
- Automation: Automatic / Indexing, Windows® / PC Control, Other
- Driver Technology: Electric Motor / Vibrator
- Materials Abraded: Metals / Metalworking
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Chase Doors
Description: can be easily and quickly removed for fast, easy maintenance and cleaning. The air door unit is powder coated white for a superior finish. Its 1HP, 2 speed motor provides a powerful and reliable air current. Remote Controls- Standard on both the heated and non-heated units to allow the
- Air Heater: Electric
- Air Volume: 329 to 1589 SCFM
- Curtain Width: 24 to 71 inch
- Features: Integral Heater, Multiple Fan Speeds, Remote Control
-
Supplier: Infineon Technologies AG
Description: Potential Applications OptiMOS-T2 40V addresses all kind of EPS motor control, 3-phase and H-bridge motors, HVAC fan control, electric pumps, etc. especially in combination with PWM control. Thus OptiMOS-T2 40V products based on Infineon’s advanced trench technology will be
- Package Type: Other
- Polarity: N-Channel, Other
- Transistor Grade / Operating Range: Automotive
- Transistor Type: MOSFET
Find Suppliers by Category Top
Featured Products Top
-
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
A stepper motor is a brushless DC electric motor that turns in steps, with input in the form of programmed energization of the stator windings and output in the form of discrete angular rotation. The defining characteristic of a stepper is its shaft, which rotates by performing steps; that (read more)
Browse DC Motors Datasheets for Portescap -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency, quiet operation and long trouble free life and, as in all ICI actuators (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
(PH3). Now entering our seventh decade, DynaQuip Controls Inc. continues its long-standing commitment to designing and manufacturing superior products and providing outstanding personal service. Electric actuators and valve automation designs lead our drive as we focus on the products of tomorrow (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency, quiet operation and long trouble free life and, as in all ICI actuators, can withstand stall conditions without suffering (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
all common stepper and servo motors. The motor can be mounted on any of four sides and its position can be changed at any time. The axis delivers high feed forces and achieves travel speeds of up to 5 m/s as well as acceleration of up to 50 m/s². The PositioningDrives sizing software (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
range. Applications for EVs E-MotorsGGB - Tribological Solutions for a World in Motion E-Powertrain Battery Cooling E-coupler/reducer E-Axles Drive by wire (read more)
Browse Plastic Bearings Datasheets for GGB -
Impro Fluidtek ARC(RC) motors use a gerotor design to turn fluid flow and pressure into rotation and torque. Two important things about hydraulic as opposed to electric motors are: Generate high torque from a compact form factor Deliver very low rpms (potentially (read more)
Browse Datasheets for Impro Industries USA, Inc. -
-331.24U PICMAWalk precision linear actuator is based on patented piezo actuator technology and a patented piezo stepping motion principle. Features of the PICMAWalk V8 Piezo Linear Motors Suitable for vacuum up to 10-9 hPa 55mm travel 4nm (read more)
Browse Piezoelectric Motors Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A Paradigm for Functional Tissue Engineering of Articular Cartilage via Applied Physiologic Deformational Loading
The cam is driven by a stepper motor ( Superior Electric , Model M062CS09, Bristol, CT) whose rotation speed is controlled by a signal generator (BK Precision, Model 4017, Placentia, CA).
-
Computer-Controlled Measurement of Laboratory Areal Flood Saturation Distributions
The mechanical motion along each axis is produced by a stepper motor driven by a Superior Electric preset indexer.
-
Multi-step dip-spin coating manufacturing system for silicone cardiovascular membrane fabrication with prescribed compliance
A stepper - motor driven (Slo-Syn Motor, Superior Electric , Bristol, CT) pulley was used to dip the molds in the silicone-xylene mixture using the setup shown in Fig. 1a.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8511/1/A_Lorentz_Thesis_2014.pdf
electric stepper motor is seen to be superior to the continuous drive system utilised by Liu .
-
Development of an electromechanical triaxial test facility for composite materials
Each ofthe six force actuators in the triaxialtestingfacility are powered by a Superior Electric slo-syn model 3180-PT translator motor drive and a Superior Electric type M112-FF- 401 stepper motor .16These six stepper motors are controlled by two NuLogic Inc …
-
Calibration of photodiode measurements of cell motion by a transmission optical lever method
To rotate the optical lever, we use a low voltage, two phase, eight pole stepper motor (RDM50/8, Berger-Lahr Corp., Jaffrey, NH, USA) driven by a stepper motor control- ler (Slo-Syn STMI800D, Superior Electric Co., Bristol, CT, USA) under computer control.
-
Data acquisition and control of wavelength and energy dispersive X‐ray spectrometers using a single minicomputer
This spectrometer was modified to accommo- date a digital stepping motor ( Superior Electric M-062- FC04) which was driven by a stepper motor control card (Superior STM 1800CV).
-
Taylor & Francis Online :: Signal Integration of ABA in the Blue Light-Induced Acidification of Leaf Epidermal Pavement Cells in Pea (Pisum sativum L. var. Arg...
… Berlin, Germany), was mounted in a holder (MMT-5, Narishige, Tokyo, Japan) on a three-way piezo-controlled micromanipulator (PCT, Luigs & Neumann, Ratingen, Germany) that was driven by a computer-controlled stepper motor (MO61-CE08, Superior Electric , Bristol, CT, United States).
-
Estimating material elasticity by spherical indentation load-relaxation tests on viscoelastic samples of finite thickness
a customized indentation system is constructed as shown in Fig. 6. a stepper motor (Model M061-Fd08E, superior Electric Inc., Farmington, cT) drives a load cell (Model Ulc-1n, Interface Inc., scottsdale, aZ) in the vertical direction. an R = 4 mm spherical …
-
Rare earth metals: lanthanides and third subgroup
The sensors, clutches in stirring works and hard disk drives, are used the heavy -duty magnets in various electric motors ( stepping motors for quartz clocks, drive motors in Walkmen or dictating devices), headphones.