-
Supplier: Boyd
Description: SOLIMIDE ® TA-301 polyimide foam is used in marine, commercial and industrial markets as lightweight, non- flammable, thermal and acoustic foam insulation. Applications vary and include marine hull board, commercial HVAC duct liners, insulation for rail cars and
- Application: Acoustics / Sound Proofing, Marine, Other
- Bulk Density: 0.4000 lbs/ft³
- Foam Type: Open Cellular, Flexible
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Boyd
Description: includes HT-340, AC-550, AC-550H, CC-306, TA-301, and AC-530. The products have different weights and optimal temperature use ranges, making each product unique to its end use application. Market Applications The open cell foam is ideal for airplane fuselage insulation, galleys,
- Application: Acoustics / Sound Proofing, Aerospace
- Foam Type: Open Cellular, Flexible
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Material / Composition: Plastic / Polymer
-
Supplier: Boyd
Description: SOLIMIDE ® AC-550 polyimide foam is used in aircraft and aerospace markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. AC-550 is formaldehyde-free and
- Application: Acoustics / Sound Proofing, Aerospace
- Bulk Density: 0.4400 lbs/ft³
- Foam Type: Open Cellular, Flexible
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
-
Supplier: Boyd
Description: SOLIMIDE ® CC-306 polyimide open-cell foam is utilized in the marine market as lightweight, non-flammable, non-fibrous thermal and acoustic foam insulation for submarine hulls and other marine vessels. CC-306 can be cut into a variety of shapes and sizes, then faced or coated to
- Application: Acoustics / Sound Proofing, Marine
- Bulk Density: 0.5000 lbs/ft³
- Foam Type: Open Cellular, Flexible
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: RS Components, Ltd.
Description: Zotek N is a tough and strong durable material with an outstanding high temperature tolerance and fantastic resistance to a range of chemicals in particular hydrocarbons like, oils, fuels, alcohol and ketones. The new range of Zotek N is lightweight, closed cell cross linked foams which are
- Application: Acoustics / Sound Proofing
- Material / Composition: Plastic / Polymer
- Polymer / Chemical System: Polyimide
- Use Temperature: 401 F
Find Suppliers by Category Top
More Information Top
-
Modern Electroplating 5th Edition
… electrodeposition, 257 Flux gradient vector, thin films interdiffusion, 23 Flyer plate test, 226 Foaming , 154 Focused ion … Mandrels, nickel electroforming: electrofabrication with, 98 Manganese, 39 with nickel, 92 sulfur prevention, 92 zinc–manganese alloys, 300, 301 Mass spectroscopy (MS), 538 Matte tin coating: stress measurements … … effect transistors, 483 nonconductors deposition, 413 plastics metalization, 414–416 polyimide metalization, 414 polyvinylidene fluoride … … inhibiting effect, 594–595 PEG–Cl–SPS/MPS systems, morphological and microstructural effects, 599–600 on Ti and Ta -based barriers, 601–603 …
-
Exfoliation and dispersion of nano-sized modified-LDH particles in poly(amide-imide)s containing N -trimellitylimido-l -methionine and 3,5-diamino-N -(pyridin-...
2013) Hierarchically structured bioactive foams based on polyvinyl alcohol–sepiolite nanocomposites. 2012) Structure and magnetic properties of soft organic ZnAl-LDH/ polyimide electromagnetic shielding composites. Hang TTX, Truc TA , Duong NT, Vu PG, Hoang T Catal Today 11:173– 301 22.
-
Flammability
… a function of external heat flux in the presence DHg ¼ Z Tm Ta cp,a dT … … 1.8 1.9 Polyethylene (high density) 15 2.3 2.2 Polyethylene foams 12 1.4–1 … … — 252 — Nonhalogenated synthetic polymers Epoxy resin 15 457 — Polystyrene 13 162 — Polypropylene 15 193 — Styrene-butadiene 10 198 — Crosslinked polyethylenes 15 224– 301 — Polyvinyl ester — … … glass — 444 — Polyimide -fiber glass — 833 …
-
Resorcinol
… carbon fibers 326, 403 – adhesion 327 – RFL formulations for 326 carbon foam /carbon paper composites … … polyester sub-coat 299 polyester surface 303 polyesteramides from RDOA 485 polyestercarbonates 370, 381 – UV stabilization 378 polyesters from RDOA 479, 482 polyether elastomer 520 polyethyleneimine 317 polyimides 115 polymeric benzophenone 562 … … 594 polyphenylene isocyanate (PAPI) 301 polytriazines 393 Polyurethane elastomer … … 504 technical grade 8 telecommunications 258 tensile modulus 504 Terathane polyols (PTMEG) 502 terephthalic acid ( TA ) 469 .
-
Adhesive bonding
… 687 -, enamel region 220 -, shrink foil 215 polyethylene amine 116 polyethylene glycol 96 Polyethylenterephthalat 118, 220, 577 -, Klebbarkeit 650, 690 -, enamel region 220 polyethylene waxes 157, 207 Polyfluorine ethylene-propylene 689 polygonal profile 509 Polyurea 96 polyimide 132, 220, 222, 391 … … 129 -, 129 Polypyromellith imide 133 polymerization 7, 10, 11, 138, 140 silanmodifiziert -, overview 138, 140 polysaccharides 729 polysiloxane 87, 162 polystyrene 60, 647, 649, 650, 681, 684 polystyrene domain 63 polystyrene balls, filler 224, 225 polystyrene foam 684, 737 Polysulfide 136 … … of 717 Primary esters 11 Primary amine 79 Primary creep 288 primary ions 301 primary reaction, 33 … Tack 157, 199, 200, 576 Tackifier 157 Tailored blanks, vehicle construction 749 TA air 601 Tangential load …
-
Adhesive bonding
… 687 -, enamel region 220 -, shrink foil 215 polyethylene amine 116 polyethylene glycol 96 Polyethylenterephthalat 118, 220, 577 -, Klebbarkeit 650, 690 -, enamel region 220 polyethylene waxes 157, 207 Polyfluorine ethylene-propylene 689 polygonal profile 509 Polyurea 96 polyimide 132, 220, 222, 391 … … 129 -, 129 Polypyromellith imide 133 polymerization 7, 10, 11, 138, 140 silanmodifiziert -, overview 138, 140 polysaccharides 729 polysiloxane 87, 162 polystyrene 60, 647, 649, 650, 681, 684 polystyrene domain 63 polystyrene balls, filler 224, 225 polystyrene foam 684, 737 Polysulfide 136 … … of 717 Primary esters 11 Primary amine 79 Primary creep 288 primary ions 301 primary reaction, 33 … Tack 157, 199, 200, 576 Tackifier 157 Tailored blanks, vehicle construction 749 TA air 601 Tangential load …
-
An Introduction to Materials Engineering and Science for Chemical and Materials Engineers Complete Document
… trimethylene carbonate), 521 polyhydroxybutyrate, 522 mechanical properties, 523 polyhydroxyvalerate, 522 polyhydroxylalkanoate(s), 267 polyimide , 81, 500, 599 … … 304, 464 – 465, 784, 793 weight fraction, 85, 465 momentum transport properties, 301 monodispersed, 86, 193 … … 833 – 834 crystal structure, 92 crystalline melting point, 98 electrical properties, 586 foam , 337 glass transition … … Rh Rb Ru Rf Sm Sc Sg Se Si Ag Na Sr S Ta Tc Te Tb .
-
Handbook of Textile Processing Chemicals
Trade Names: Briquest® 301 -32S Trade Names: Glo-Quest OH; Iberquestrene; Intraquest® TA Sol’n.; Plexene® Extra Conc.; Questal Special; Sequestrene® 30A Liq … … epoxy-amine reactions; polymeriza- tion modifier; reducing agent; hair waving; textiles; furs; surfactants; foam stabilizing additives; cosmetics … Uses: Flame retardant for EPS, polyolefin, polyamide/ polyimide wire insulation, adhesives, coatings, textiles; synergist with hexabromocyclododecane .
-
Mechatronics and Applied Mechanics II
The mechanical properties were studied by using Texture Analyzer TA .XT.Plus (Stable Microsystems, Surrey, UK) with … 300- 301 Keywords: Green package materials; Express packaging;bamboo fiber cushion packaging materials; Foaming technology; Buffer characteristics curve;the … Electroosmotic flow pump on transparent polyimide substrate fabricated using hot embossing .
-
Handbook of Industrial Surfactants Volume 1 and 2
Disponil® TA 430 [Cognis] Chem. Descrip.: C16/18 fatty alcohol ethoxylate (40 EO) Ionic Nature: Nonionic Uses: Wetting … … 24938-91-8 (generic) Uses: Emulsifier, wetting agent in emulsion polymerization Features: Low foaming Properties: Cl., pale … Uses: Base for polymers incl. polyimides , polyureas, and PU, which are used in microelectronic (passivation layer) and … Doverlube® FL- 301 [Dover] .