-
Supplier: Tele Vue Optics, Inc.
Description: -on metal lens cover Tube ring-mount with mounting threads Telescope Balance Aid (APB-1008) 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry
- Aperture: 76 mm
- Focal Length: 480 mm
- Focal Ratio (f-number): 6.3
- Magnification: 200 X
-
Supplier: Tele Vue Optics, Inc.
Description: Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case
- Aperture: 85 mm
- Focal Length: 600 mm
- Focal Ratio (f-number): 7
- Magnification: 225 X
-
Supplier: Tele Vue Optics, Inc.
Description: cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring 1¼" eyepiece adapter with brass clamp ring Focusmate dual-speed focuser 10:1 Hard-shell carry case NP101/NP101is Hard Case Features and Specs.
- Aperture: 101 mm
- Focal Length: 540 mm
- Focal Ratio (f-number): 5.4
- Magnification: 250 X
-
-
Supplier: Shanghai Optics
Description: are experienced at optimizing designs for cost-effective manufacturing. Contact SO today to speak with our experts to receive the quote. Shanghai Optics Product and Service offering: SO Offers oxygen free high conductivity copper (OFHC) mirror or aluminum alloy mirror. The
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Industrial Magnetics, Inc.
Description: Need to see around corners or tight spots? These Mirrors telescope or bend, have a slim profile and have joints that can swivel and/or rotate. Models 311 & 317 have a locking hinged mirror that allows for 180° of positioning. 321S-A can be bent to a permanent position or the
- General Supplies & Accessories: Magnifier / Mirror
-
Supplier: Knight Optical (UK) Ltd
Description: secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1? over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Knight Optical (UK) Ltd
Description: secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1? over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 6 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Knight Optical (UK) Ltd
Description: secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1? over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Knight Optical (UK) Ltd
Description: secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1? over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Aerotech, Inc.
Description: outstanding velocity stability Accommodates loads up to 500 mm diameter Vacuum-compatible versions available Aerotech's AOM360D series of positioning gimbal mounts provides ultra-precise elevation-over-azimu th positioning. The finest quality motors, bearings and
-
Supplier: Northrop Grumman Corporation
Description: telescope mirror. Developed for use in space with SIM, this technique will eventually lead to the development of telescopes powerful enough to take images of Earth-like planets orbiting distant stars and to determine whether these planets sustain life as we know it. The SIM Lite
-
Supplier: Newport Corporation
Description: light to or from a point, and the secondary mirror interacts with collimated light, the opposite of a traditional Cassegrain telescope). These objectives follow the Schwarzschild design. Accordingly, they have zero chromatic aberration, and negligible coma, spherical, and astigmatic
- Lens Type: Objective Lens
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4000 to 0.5200 NA
-
Supplier: Shanghai Optics
Description: An Amici roof prism is a special prism that is meant to deviate a beam of light by ninety degrees while inverting the image. Shaped like a right angled prism whose hypotenuse has been replaced by a 90 degree TIR roof, these prisms are often used in the eyepieces of telescopes, spotting scopes
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Supplier: Shanghai Optics
Description: many functions of a right angle prism can be accomplished with plane mirrors, prisms are easier to mount, align, and fine-tune. If the hypotenuse is used for external reflection, a metal or dielectric reflective coating can be applied. In the standard configuration a right angle prism
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
. Transcelestial of Singapore is an example, offering compact, pole-mounted transceivers with up to 10GBps throughput. Why Fast Steering Mirrors? Due to the low divergence of laser beams, exact pointing solutions must be found to keep the beam exactly on target over the vast (read more)
Browse Mirror Mounts Datasheets for PI (Physik Instrumente) L.P. -
cost increase does not scale linearly. As the mirror size increases, costs increase exponentially. Second, in many instances applications demand that despite an increase in optic size, they need to be lightweight, and this may require that large scale optics be fabricated and mounted on an ultra (read more)
Browse Optical and Light Microscopes Datasheets for Zygo Corporation -
been replaced by a 90 degree TIR roof, these prisms are often used in the eyepieces of telescopes, spotting scopes and other optical instruments. They can be used in conjunction with other prisms to achieve desired parity. (read more)
Browse Optical Prisms Datasheets for Shanghai Optics
More Information Top
-
X-Ray Objective Grating Spectrograph
Shown in figure 5(b) is one of the telescope mirrors mounted in the deposition facility.
-
Tracking A 150 Ton Altitude-Azimuth Telescope To Sub-Arcsecond Accuracy
Philco -Ford Corporation, "Multiple Mirror Telescope Mount Acceptance Test Procedure," WDL -SB- 235885, Western Development Laboratories Division, 1974.
-
Assembly and integration of optical systems for space applications
In the following sections we present aspects of our work done in the frame of two very different projects: the ALADIN Rayleigh- (RSP) and Mie-Spectrometers (MSP), and the development of telescope mirror mounts for our laser communication terminals (LCT).
-
Communication system technology for demonstration of BB84 quantum key distribution in optical aircraft downlinks
Since the QKD receiver is very sensitive to background radiation, the telescope mirror mounts were tubed to suppress this noise source (Figure 4, bottom left).
-
Flexure Mounts For High-Resolution Optical Elements
telescope mirror mounts .
-
The U.T. ELECTROGRAPHIC Camera: A Powerful Detector For Ground Based And Space Astronomy Description And Astronomical Performance
a wide field viewer and a high power guider are installed between the camera and the telescope mirror mount .
-
Design and manufacturing technologies for all-reflective collimators, relays, and derotating assemblies in cryovac instruments
Figure 3: The left figure shows the layout of a three mirror telescope mounted within a cooled radiation shield and vacuum chamber.
-
3D Printing in Industrial Manufacturing Report - 2015
NASA used a multi-alloy printer to manufacture a telescope mirror mount in which the use of different alloys will help minimize the opportunity for thermal expansion and the development of structural cracks in the cold of space.
-
3D Printing in Industrial Manufacturing Report - 2014
NASA used a multi-alloy printer to manufacture a telescope mirror mount in which the use of different alloys will help minimize the opportunity for thermal expansion and the development of structural cracks in the cold environment of space.
-
Design of a spectrometer system for measurements on Earth atmosphere from geostationary orbit
spectrometer housings and telescope mirror mounts Yellow: .