-
Supplier: Dillon Force Measurement
Description: This revolutionary new cable tension meter was engineered and designed with intent - be robust yet easy to use! The Dillon Quick-Check can be installed, take a cable tension measurement and be unistalled in under 5 seconds! Its versatile design allows it to be used in a variety
-
Supplier: Dover Flexo Electronics, Inc.
Description: The Segmented Tension Roll transducer is a specialty idler roller that measures tension on multiple individual web strands in a slitting and rewind environment, or at multiple points across the width of a single web in a converting or film application. In recent years converters of
- Diameter/Width to be Measured: 3 to 4 inch
- Meter Style: Web or Sheet
- Tensiometer Application: Fixtured or Permanent
- Tensiometer Configuration: Roller with Integrated Sensor
-
Supplier: Montalvo Corporation
Description: I-3300 indicators monitor web tension by amplifying load cell signals. They provide excitation voltage as well as zero and calibration circuitry. The output can be used to drive a remote digital or analog meter. For further processing the output can also be interfaced to a PLC, PC, or
- Control Signal Output: Analog Voltage
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
-
Supplier: Dover Flexo Electronics, Inc.
Description: (or pair of shaft-end mounted transducers) installed in the web path, then adapts the sensor's output signal to provide an isolated 0 to 10Vdc (or optional 4 to 20 mA) signal proportional to tension for a drive, controller or PLC. An additional meter display output is also included for
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Montalvo Corporation
Description: The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output
- Control Signal Output: Analog Voltage
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Dover Flexo Electronics, Inc.
Description: amplifying the signal output from tension transducers installed in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, DIN Rail, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Dover Flexo Electronics, Inc.
Description: the transducers is amplified by the TI15 and displayed on a large meter which is calibrated to read actual tension. The voltage output, proportional to tension, can be used simultaneously from each channel, with a recorder, computer or automatic control system. No risk. The TI15
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Montalvo Corporation
Description: can be used to drive a remote digital or analog meter. For further processing the output can also be interfaced to a PLC, PC, or a DC, AC or servo drive. Features: CE Marked More than 99.1% accurate 10V Load Cell Excitation Voltage Switch Selectable Operating Voltage: 115 or 230 VAC IP54
- Control Signal Output: Analog Voltage
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Montalvo Corporation
Description: The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on the Left-Side, Right-Side and the Total Tension across a roller. A load cell
- Control Signal Output: Analog Voltage
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Meter Group
Description: Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the
- Application: Moisture in Bulk Solids / Powders
- Form Factor: Meter / Indicator, Instrument
- Variables Measured: Moisture Content
-
Supplier: Norbar Torque Tools, Inc.
Description: The Ultrasonic Stress Meter - USM-3 is a hand held instrument including; AC adaptor, nylon carrying case, storage case, transducer cable, RS232 data transfer cable, 4 oz couplant and operation manual.
- Accuracy: 1.00E-3 ±% Full Scale
- Category of Device: Instrument / Meter
- Force Measured: Tension
- Sensor Output: Analog Voltage, Digital, RS232/422/485
-
Supplier: FMS USA, Inc.
Description: The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload
- Accuracy: 0.3000 ±% Full Scale
- Display Type: None (No Display)
- Meter Style: Web or Sheet
- Operating Temperature: 14 to 140 F
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required
- Accuracy: 0.5000 ±% Full Scale
- Diameter/Width to be Measured: 0.3543 inch
- Display Type: None (No Display)
- Meter Style: Cable or Fiber
-
Supplier: KRÜSS Scientific
Description: Getting rid of any user intervention and result interpretation whatsoever, our Ayríís uses groundbreaking technology for perfectly reliable QC checks of wettability. With just one click and in seconds, the 3D Contact Angle of water is measured and auto-validated with
- Display & Special Features: Computer Interface / Networkable, Handheld / Field
- Property Analyzed: Wettability / Contact Angle
- Test Media / Material: Adhesives / Coatings
-
Supplier: KRÜSS Scientific
Description: produced by the print head. Drop formation and analysis are exactly synchronized by triggering drop generation. Applications Optimizing printing parameters and print heads in inkjet printing Ink development Precision improvement in 3D printing
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Property Analyzed: Wettability / Contact Angle
- Test Media / Material: Other
-
Supplier: Mecmesin Corporation
Description: calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds
- Accuracy: 0.1000 ±% Full Scale
- Application: Other
- Category of Device: Instrument / Meter
- Force / Load Rating: 225 lbs
-
Supplier: ASTM International
Description: terminology (disk-shaped compact tension, DC(T)) is modeled after Test Method E 399 for Plane-Strain Fracture Toughness of Metallic Materials, Appendix A6, with modifications to allow fracture testing of asphalt concrete. 1.3 The test method describes the testing apparatus,
-
Supplier: ASTM International
Description: (disk-shaped compact tension, DC(T)) is modeled after Test Method E 399 for Plane-Strain Fracture Toughness of Metallic Materials, Appendix A6, with modifications to allow fracture testing of asphalt concrete. 1.3 The test method describes the testing apparatus, instrumentation,
-
Supplier: HAVE, Inc.
Description: CANFCC003A - Canare Hybrid Fiber Optic Camera Cable Assembly - 3 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable,and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC20A - Canare Hybrid Fiber Optic Camera Cable Assembly - 20 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable,and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC50A - Canare Hybrid Fiber Optic Camera Cable Assembly - 50 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable,and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC30A - Canare Hybrid Fiber Optic Camera Cable Assembly - 30 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable,and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: Schmersal Inc.
Description: Heavy duty emergency cable pull switch Bi-directional design to provide continuous emergency stop control up to 100 meters (50 meters in both directions) along exposed machinery or conveyors. Tensioned cable system will initiate an emergency shutdown if an operator falls into,
- Actuation Type: Trip Wire (Rope Pull)
- Electrical Switching: Yes
- Operating Temperature: -22 to 194 F
- Trip Wire (Rope Pull) Features: Top Pull
-
Supplier: Larson Electronics LLC
Description: The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of
-
Supplier: Larson Electronics LLC
Description: 3 watt infrared LED light heads that are IP68 rated waterproof to three meters and constructed of extruded aluminum with polycarbonate lenses for the ultimate in durability. Each LED is controlled by a separate switch, allowing operators to use the lights together or independently
-
Supplier: Larson Electronics LLC
Description: that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy. This portable tower will operate for up to 9 hours in full power mode on a single charge of
-
Supplier: Mile-X Equipment, Inc.
Description: . Metered pump valve provides safe lowering of load. Fully adjustable universal saddle with adjustable arms to position the transmission. Heavy duty chain with convenient chain tensioner secures load to saddle. 2” diameter, flash chromed, single stage ram provides added
-
Supplier: RS Components, Ltd.
Description: direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
-
Supplier: RS Components, Ltd.
Description: direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
-
Supplier: RS Components, Ltd.
Description: direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
-
Supplier: RS Components, Ltd.
Description: direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
-
Supplier: REED-Direct
Description: makes it easy to read Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for
- Display Type: Digital Readout
- Force Measurement Range: 4.5 lbs
- Force Accuracy: 0.5000 ±% Full Scale
- Measurement Features: Tare, Peak Hold
-
Supplier: Haida International Equipment Co., Ltd.
Description: . Wrap reels available in Metric and English system. 2. Digital control panel with resettable revolution counter. 3. Equipped with a yarn-tensioning device. 4. Speed from 20 up to 250 r.p.m. 5. Six Skeins (lea/hank) can be made together. 6. Complete with all accessories. 7. Supplied
-
Supplier: BERNSTEIN AG
Description: tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 6052 Ambient temperature
- Actuation Type: Trip Wire (Rope Pull)
- Maximum Operating Distance (Rope Span): 75 meters
- Operating Temperature: -22 to 176 F
- Trip Wire (Rope Pull) Features: Top Pull
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Description Tensile Strength Testing Equipments is especially used for button for clothing, toys or other products pull test with specified grip and also can be used for tape, paper, film tensile test with related tensile clamp. wire tension, compression, bending, shear, peel
- Application Software: Yes
- Display / Interface: Digital Readout / Interface, Computer Interface
- Force / Load Capacity: 110 lbs
- Mechanical Test: Tensile
-
Supplier: Jet Edge
Description: using permanent earth magnets, vacuum, and/or cable tensioner. The self-propelled cutting and beveling carriage accurately follows the track assembly using positive engagement drive pins. The pneumatic delivery system meters the abrasive from the hopper to the cutting head. The
- Abrasive Grain / Media Flow: 3 lbs/min
- Carrier Fluid / Abrasive Feed: Wet / Water
- Jet Pressure: 55000 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Sunnen Products Company
Description: drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen controls electrical functions of the system in conjunction with standard push buttons and a joystick. Auto tensioning system includes a programmable auto
- Applications / Materials Abraded: Automotive, Metals / Metalworking
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase, Other
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: BERNSTEIN AG
Description: tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 60529 Ambient temperature
- Actuation Type: Trip Wire (Rope Pull)
- Maximum Operating Distance (Rope Span): 75 meters
- Operating Temperature: -22 to 176 F
- Trip Wire (Rope Pull) Features: Top Pull
-
Supplier: RYCO Hydraulics, Inc.
Description: .0004134 sec-cm2-°C Flame Resistance: 7 seconds to extinguish with no afterglow. Abrasion Resistance: Wyzenbeck 9500 cycles, 3.1/3 lb pressure, 6 lb tension using fine emery cloth. Oil And Fluid Resistance: Remains functional after
-
Supplier: ASTM International
Description: properties of the undisturbed soil. 1.3 Two sampling practices are presented. Practice A covers cubical block sampling, while Practice B covers cylindrical block sampling. 1.4 These practices usually involve test pit excavation and are limited to relatively shallow depths. Except in the
-
Supplier: ASTM International
Description: intact soil. 1.3 Two sampling practices are presented. Practice A covers cubical block sampling, while Practice B covers cylindrical block sampling. 1.4 These practices usually involve test pit excavation and are limited to relatively shallow depths. Except in the case of large
-
Supplier: Titebond
Description: " grid in order to relieve tension in plywood 3. Use a 1/4" x 1/4" square-notched trowel to apply adhesive to concrete 4. Lay sections in a staggered joint pattern in the adhesive, with 1/8" spacing between sheets, and 3/4" minimum expansion space at walls and all vertical
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Titebond
Description: tension in plywood 3. Use a 1/4" x 1/4" square-notched trowel to apply adhesive to concrete 4. Lay sections in a staggered joint pattern in the adhesive, with 1/8" spacing between sheets, and 3/4" minimum expansion space at walls and all vertical obstructions 5. Add weight as
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
Find Suppliers by Category Top
Featured Products Top
-
from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. BENEFITS OF THE CENTRIFLOW® METER Accurate Unlike existing technologies that calculate based on weight, speed, belt tension, or volume, the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
meter equipment room of the Swiss Alpine Rescue (ARS). However, once the first snow appears, the probes, shovels, flags, and blankets are brought back into service. Here, in the basement of the community center, the Engelberg section of the Swiss Alpine Club stores its equipment. Dino Ineichen is (read more)
Browse DC Motors Datasheets for maxon
More Information Top
-
[4]P5 Combined Reforming for Methanol Production
HEIDRUN OFFSHORE FIELD Heidrun is being produced in 350 metres of water by the world's first concrete-hulled tension leg plat- form. The oil field contains 45 billion Sm3 of associated Natural Gas.
-
Energy
• bulk meters ( Sm3 ): A bulk meter denotes a cubic meter of loose chopping good and corresponds to about 0,41 solid meters or to 0,59 room meters. … the connection, the wood on few millimeters is comminuted and pressed under high pressure through ring or …
-
An Integrated Full-Field Compositional Simulation of an Offshore Deepwater Development
interfacial tension krg sm3 standard cubic meters .
-
Rotating Jet Technology Improves Stimulation Fluid Placement to Effectively Treat Horizontal and Gravel Packed Wells - Lab model tests and global results are r...
The field development consist of a TLP ( Tension Leg Platform) as the host structure over a 56 … One hundred meters of 5 ½” 500-micron screens were run in 8 1/2" open hole and … In early 2001 production had declined steadily from 3000 to 1500 Sm3 /fpd, .
-
Improved CT Operational Efficiency by Use of Detailed Planning
The field is producing 40 000 Sm3 (250 000 bbl) of oil per day from a Tension Leg Platform (TLP) (fig. 2) and associated subsea templates located at 330 m water depth. It is designed for standard operations, where the riser length is 23 meters .
-
Complex Through-Tubing Gravel-Pack Operation Increases Production on a Well in the Heidrun Field: A Case Study
Sm3 o.e. Standard Cubic Meter of Oil Equivalent SrSO4 Tension Leg Platform .
-
Chapter 1-Introduction
Values of surface tension in the literature are usually ex- pressed in (cal/cm3 )0.5 where cal … • Metric units: standard cubic meters ( sm3 ) is used for the .
-
The Snorre B Project: Main factors contributing to the success
The Snorre South field has been developed with a Tension Leg Platform (TLP) and a subsea production … The water depth is 345 meter . Main functional requirements are listed below: Oil production 18000 Sm3 /day Total liquid 28000 Sm3/day Produced water …
-
Use of Advanced Completion Solutions to Maximise Reservoir Potential - Experiences in The Snorre Field
Snorre A, which started production in 1992, consists of a tension leg platform (TLP) and a sub-sea production system (SPS), in a water depth of about 350 meters . … had an expected Stock Tank Oil Originally In Place (STOOIP) of 532 Million Sm3 with expected oil …