-
Supplier: Waytek, Inc.
Description: See 46003 (sold in boxes of 100), for larger quantity price discounts INSTALLATION: Strip insulation from wire (approx. 3/8 ) Insert wire in fuse holder Crimp terminal through body Repeat steps 1-3 for other half of fuse holder Insert glass fuse Snap
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Littelfuse, Inc.
Description: and terminals help ensure reliable fuse connections.Features and BenefitsAccepts 4 SFE glass fuses and 30410 type circuit breakers (sold separately)50A maximum current rating (20A max current per circuit) and 37.5A continuous current ratingBrass busbarsCommon hot feedCommon
- Mounting: Fuse Block
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Littelfuse, Inc.
Description: and terminals help ensure reliable fuse connections. Blister packaging enables simple retail display.Features and BenefitsAccepts 4 SFE glass fuses and 30410 type circuit breakers (sold separately)50A maximum current rating (20A max current per circuit) and 37.5A continuous
- Mounting: Fuse Block
- Normal Operating Current: 50 amps
- Standard Fuse Sizes: Automotive Blade
-
-
Supplier: Littelfuse, Inc.
Description: and terminals help ensure reliable fuse connections. Features and BenefitsAccepts 4 SFE glass fuses and 30410 type circuit breakers (sold separately)50A maximum current rating (20A max current per circuit) and 37.5A continuous current ratingBrass busbarsCommon hot feedCommon
- Mounting: Fuse Block
- Normal Operating Current: 50 amps
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Marathon Special Products
Description: " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Conductor Size (North American): 10 to 14 AWG
- Current Rating: 30 amps
- Mounting Options: Terminal Strip
-
Supplier: Marathon Special Products
Description: " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Conductor Size (North American): 2 to 14 AWG
- Current Rating: 60 amps
- Mounting Options: Terminal Strip
-
Supplier: Marathon Special Products
Description: " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Conductor Size (North American): 6 to 14 AWG
- Current Rating: 30 amps
- Mounting Options: Terminal Strip
-
Supplier: Marathon Special Products
Description: " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Conductor Size (North American): 1 AWG
- Current Rating: 400 amps
- Mounting Options: Terminal Strip
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage
- Approvals: UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 10 to 22 AWG
- Mounting Options: Universal Mounting Foot (Rail), 32 mm DIN Rail, 35 mm DIN Rail
- Terminal Block Type: Dual Level, Fuse Holder or Fuse Block
-
Supplier: RS Components, Ltd.
Description: 1 - 5 pole terminal strip with5x20mm fuse holder to IEC257 . Interlocking fuse holder CFTBN/1 . Anti-rotation spigot . IP20 finger protection . Cable entry 4mm². Standard 1 to 5 pole with earth screw, without wire protectors Mounting Type = Screw Down Number
- Contacts Pitch: 16 mm
- Current Rating: 20 amps
- Terminal Block Type: Other
- Termination Options: Screw Clamp
Find Suppliers by Category Top
Featured Products Top
-
This kit is great for testing and prototyping with the Chief ATO/ATC fuse holder, C1258. Contents of the ATO/ATC Fuse Holder Kit include: C1258 Fuse Holder, ATO, Weatherproof 12033731 Delphi Cover, Fuse Holder 1-968857-1 Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin 1-968855-1 Terminal, TE MCP 2.8, 0.5-1.0 mm2, Tin 828904-1 Seal, 18-12 awg, JPT (read more)
Browse Fuse Holders Datasheets for Chief Enterprises LLC -
Featuring push-to-seat terminals and TPAs, our ATO/ATC Fuse Holder with 12 AWG Wire Leads guarantees maximum terminal retention and hassle-free wire processing. Its compatibility with widely used components make it easy to retrofit into existing designs. (read more)
Browse Fuse Holders Datasheets for Chief Enterprises LLC -
Holders have a rated 600 VAC/VDC voltage at 20 amps in a 5x20 mm size. These convenient inline fuses are ideal for applications requiring supplemental circuit protection, including data centers, industrial HVAC and power supplies. The 150520 provides eight-inch pre-stripped wire leads and preassembled (read more)
Browse Fuse Holders Datasheets for Littelfuse, Inc. -
VTE Inc. has been producing high quality terminal insulators, terminal busbars, power posts, fuses, and fuse holders for over 30 years. (read more)
Browse Wire Terminals Datasheets for Chief Enterprises LLC -
The 1115 is a compact circuit breaker designed to fit into standard fuse holder cut out makes it the ideal replacement of inline fuses commonly used in the market today. The 1115 has all (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse (read more)
Browse Fuses Datasheets for Waytek, Inc. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
strips, PDUs (power distribution units), portable power devices and almost anywhere additional power is needed. These PDI Snap-In Connectors are designed for compact applications with only a 26.5mm (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
What Is A Varistor vs TVS Diode? How To Select The Best Varistor To Protect Your Circuit A varistor is a device whose resistance varies with the voltage across its terminals, but in a non-linear relationship. A few electrical devices exhibit this behavior, but the term (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
Interpower is the premier supplier of power system components worldwide. We offer no minimum order requirements, a 1-week U.S. manufacturing lead-time on non-stock Interpower products, and same day shipments available for in-stock Interpower products.
(read more)
Browse Power Strips Datasheets for Interpower
More Information Top
-
Electrical safety by design
Use of finger safe low voltage fuse holders and terminal strips .
-
Silicones
Silicone resins have also been used as supports, switches, coil forms, connectors, arc suppressors, terminal blocks and strips , and fuse holders in aircraft.
-
Automatic gas tank switching system for CO2 incubators
5" × 7"x 3" Bud aluminium chassis and bottom plate; Dialco series 95-0408, neon pilot light assembly in red and amber colors; No. 10, 3 conductor line wire; 2, 6 lug terminal strips ; small rubber grommets; fuse holder ; battery holder.
-
Manual for Technical product design
The steatite applications are for example the fuse holder , heating conductor carrier, terminal strips or tube base.
-
Manual for Technical product design
The steatite applications are for example the fuse holder , heating conductor carrier, terminal strips or tube base.
-
A Low-Cost Programmable Logic Control (PLC) Trainer for Use in a University Agricultural Electricity Course
These included a 120 V AC, 3-prong power cord; a SPST switch, box, and cover; 1- and 8-ampere cartridge fuses and fuse holders ; five terminal blocks; and two terminal strips .