-
Supplier: Hydrofarm, Inc.
Description: tighter control of your temperature than the internal heating \ cooling thermostats allow, alternate sensors are available with a 4 degree differential. Operates on 110VAC with 15 Amp switching capacity. Plug controller power cord into 110V outlet. Plug cooling equipment
-
Supplier: L-com, Inc.
Description: (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turn on when the internal temperature drops to 40° F (4° C) ±7° and turn off at 60° F (15° C) ±5°. The heaters do not require the use of any of the AC outlets, leaving
- Depth: 10 inch
- Height: 18 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: plate with universal duplex socket for 240 VAC power & thermostat controlled heating and cooling system Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations
- Depth: 7 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
-
Supplier: L-com, Inc.
Description: duplex socket for 240 VAC power & thermostat controlled heating and cooling system Application Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Protection of equipment
- Depth: 6 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: Features aluminum mounting plate with universal duplex socket for 240 VAC power & thermostat controlled heating system Application Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot
- Depth: 10 inch
- Height: 18 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Transtector Systems, Inc.
Description: powered. Our polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC141206-EHF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details
- Depth: 6 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: powered. Our polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC181610-EHF outdoor IP24 NEMA 3R enclosure cabinet datasheet with details
- Depth: 10 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained, automatic control valves. These
- Actuation: Thermally Actuated
- Agency / Standard: ISO
- Connection: Compression Fitting, Tube Fitting
- Flow (Cv): 0.5000 to 0.9000
-
Supplier: ThermOmegaTech®
Description: Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without
- Actuation: Thermally Actuated
- Agency / Standard: ISO
- Connection: Compression Fitting, Tube Fitting
- Flow (Cv): 0.5000
-
Supplier: Transtector Systems, Inc.
Description: for temperature control. This 240V AC Universal Outlet outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a mechanical thermostat. Our fiberglass reinforced polyester (FRP) cabinet enclosure for outdoor use incorporates built-in fan cooled system.
- Depth: 8.26 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: temperature control. This 240V AC Universal Outlet outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a mechanical thermostat. TEF141207-EH0 outdoor IP66 NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with
- Depth: 8.26 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Hydrofarm, Inc.
Description: . This control operates AC, exhaust fans, evaporative coolers, heaters or other temperature equipment by activating switches, motors, valves or pumps. Temperature range 40º to 110º F (5º to 45º C) The combination plug/receptacle power cord receives power when the atmospheric
-
Supplier: Reznor
Description: cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented,
- Cooling Capacity: 180000 BTU/hr
- Features: Thermostatic Control
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: clearance distance between warm inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from
- Industry: Industrial
- Type: Enclosure
-
Supplier: Oil-Rite Corp.
Description: a common reservoir. It has dual gear pumps, each providing 12 liters per minute at 225 PSI. The dual 1 1/2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. This Lubrication System features a NEMA electrical enclosure containing motor and heater logic and
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: Control, LH with Electronic Unit Injector Fuel System Rigid Wiring Harness (10 amp DC power required to drive Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F)
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: TPI Corporation
Description: SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL POWDER COATED FINISH IVORY COLOR 24 INCH 6 INCH 1 PHASE(S) UL APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 375 W POWER RATING BUILT IN THERMOSTAT
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater
- Heating Capacity: 0.3750 kW
-
Supplier: Visual Sound, Inc.
Description: -2-10RU rotating, sliding rail system. Other great features included a thermostat controlled fan, a pull out keyboard/laptop shelf and a rack mounted 8 outlet 15 amp power bar. In order to reduce the amount of dust that can enter the unit and affect sensitive equipment,
- Type: Computer Workstation - Industrial
-
Supplier: PressureParts.Com
Description: fuel tank Compact size - 37" W x 27" L x 39" H 36' Ground Fault Interrupter plug Thermostat temperature control Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from
-
Supplier: Allied Electronics, Inc.
Description: terminal strip to supply power to internal equipment. Hot and Cold Environments The NB141207-1HF includes a thermostat-controlle d 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are
- Additional Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Other
-
Supplier: RS Components, Ltd.
Description: outlet. Control with multi-tariff digital thermostat. 6 Modes: Comfort, Comfort - 1°C, Comfort - 2°C, Eco, Frost-free, Off. Mode switch: Comfort, Eco, Frost-free, Off, Programme. Control locking device. ASP (Anti-Staining Process) to reduce staining on wall and on
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 2 kW
-
Supplier: RS Components, Ltd.
Description: outlet. Control with multi-tariff digital thermostat. 6 Modes: Comfort, Comfort - 1°C, Comfort - 2°C, Eco, Frost-free, Off. Mode switch: Comfort, Eco, Frost-free, Off, Programme. Control locking device. ASP (Anti-Staining Process) to reduce staining on wall and on
- Heater Type: Space Heater
- Heating Capacity: 1 kW
-
Supplier: Caterpillar Oil & Gas
Description: , automatic altitude compensation, power compensated for fuel temperature, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) remote fan control Cooling System Vertical outlet
- Application: Industrial
- Displacement: 18.1 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
-
Supplier: WATTCO
Description: then circulated and reheated in a closed loop circuit around the immersion heater continuously until the desired temperature (up to 1000°F) is reached. The heating medium will then flow out of the outlet nozzle at a fixed flow rate determined by the temperature control mechanism. Tools
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating, Process Waters, Other
- Flange or Thread Diameter: 2 to 14 inch
- Phase: Single Phase, Three Phase
-
Supplier: Panasonic HVAC
Description: maintain a comfortable airflow throughout the room. Air Sweep ControlThe air sweep function moves the louver up and down in the air outlet, directing air in a “sweeping” motion around the room and providing comfort in every corner. Louver ControlLouver can be
Find Suppliers by Category Top
Featured Products Top
-
adjacent markets that complement our core business including power distribution centers for mining operations, generator controls and protection for marine applications, heavy-duty switches for commercial vehicles and electromechanical sensors used in the automotive industry. Littelfuse is the (read more)
Browse Temperature Controllers Datasheets for Littelfuse, Inc. -
Integrated switch module Precise measurement via an external sensor The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters (read more)
Browse Thermostats Datasheets for STEGO -
port temperature. For diverting applications, the M/D will divert or switch the inlet flow to either of two outlet ports depending on the fluid temperature. Completely self-actuating, these mixing and diverting valves require no external power source to operate simplifying installations (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
particular application. Model J(S) Snap action thermostat opens circuit, holds until power is removed, then when unit cools, resets allowing continued operation (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. more... Model H-7 These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Can be used up to 260ºC. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. Modules using the C14 inlet are typically specified for applications 10A and below. Outlet An outlet is an IEC 60320 connection device that provides access to electricity from a power source. Outlets range from 10-20 amps. Switch The switch is used to turn the (read more)
Browse Power Entry Modules Datasheets for Interpower -
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high reliability digital control (read more)
Browse Liquid Handling Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Power Factor Correction (PFC) circuits Robotics and servo control Littelfuse Solutions Ensure Safety and Reliability (read more)
Browse Transistors Datasheets for Littelfuse, Inc. -
FLUID POWER INDUSTRY A world-leading diversified manufacturer of motion and control technologies and systems was looking for a reliable, durable bearing for their medium-pressure axial piston pump and turned to GGB for a customized solution. The customer, a provider of precision (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Counterterrorism and Cybersecurity
The study involved 10 most popular IoT devices — TVs, webcams, home thermostats , remote power outlets , sprinkler controllers, hubs for controlling multiple devices, door locks, home alarms, scales, and garage door openers — that are paired with their smartphone applications.
-
Completion report, Purex and Redox Phase 2 expansion: Jobs 1063 and 1063R. Volume 1
The control systems are operated from a central graphic type panel board in the power unit control room area of the process control room. stats … where reheaters are used. trolled by a dewpoint thermostat to maintain the outlet air dewpoint at 52OF…
-
Building America System Research Plan for Reduction of Miscellaneous Electrical Loads in Zero Energy Homes
…power outlets, and other devices that allow for occupancy-based control • Using control systems, receptacles, or other devices that control one or more outlets based on the power used by the main … and lighting and change thermostat settings indefinitely or for…
-
Automotive Industry Standard - AIS-102 - Part 1 - CMVR Type Approval for Hybrid Electric Vehicles.
…for a particular application) Auxiliaries Fitted for Net Power and Max 30 Minute Power Test 1 DC voltage … 2 Speed variator and control vehicle Yes: Standard-production … cooling: Motor bonnet Bonnet outlet Radiator Fan Fan cowl Pump Thermostat Air cooling: Air filter…
-
Automotive Industry Standard AIS-041 - Revision 1 - Electric Power Train Vehicles - Measurement of Net Power and the Maximum 30min Power.
Auxiliaries Fitted for Net Power and the Maximum 30min Power Test 1 DC voltage source … 5% 2 Speed variator and control device Yes: Standard-production … cooling Motor bonnet Bonnet outlet No Radiator Fan Fan cowl Pump Thermostat Yes: Standard production equipment…
-
Electromigration Techniques
The capillary electrophoresis apparatus (Fig. 3.1) comprises the following parts: • high voltage power supply; • electrodes; • inlet and outlet vials; • separation capillary; • capillary thermostat ; • detector; • data … the software for instrument control and data collection.
-
Uniform Provisions Concerning the Approval of: Internal Combustion Engines or Electric Drive Trains Intended for the Propulsion of Motor Vehicles of Categories...
Auxiliaries Fitted for Net Power and the Maximum 30min Power Test 1 DC voltage source Voltage … than 5% 2 Speed variator and control device Yes: Standard-production … cooling Motor bonnet ) Bonnet outlet ) Radiator ) Fan ) Fan cowl ) Pump ) Thermostat ) Air Cooling Air filter…
-
MAC Security and Security Overhead Analysis in the IEEE 802.15.4 Wireless Sensor Networks
Light control systems include power outlets , dimmers, switches, and remote controls ; environmental and agricultural mon- itoring include reading temperature, carbon dioxide level, humidity … set-top boxes, and PC-peripherals; energy management and comfort functions include ther- mostats , HVAC (heating, ventilation, air…
-
Pedal Powered Generator | AltEnergyMag
…110v smoke detectors (battery types are not code around here), heating system ( thermostat ), light dimmers (they each draw some power when off, due to … "touch switch" design), GFI outlets (yes, they draw several … anything with a remote control (TV's, ceiling fans, garage…