Products/Services for Tif 6600 Leak Detectors
-
Liquid Leak Detectors - (251 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects which allow liquid to seep out of a pipe or tank. In reality, they almost always have...Leak Detection MethodSpecific Detectable Liquid TypesDetectable Liquid Features
-
Leak Testing Equipment - (431 companies)...configurations require a separate leak detector or sensor as an input. Such types of leak testing equipment are often equipped with various other components such as pumps, calibrators, gauges and cases. Specifications. Output options include analog voltage...
-
Flaw Detectors - (252 companies)...integrity, general corrosion detection, inclusions, machining or grinding damage, metal detector or rebar absence, manufacturing of metals or webs, packaging defects or leaks, pore or void, pressure vessel flaws or cracks, rail inspection, subsurface crack...
-
Heat Detectors - (104 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
-
GC Detectors - (38 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Flame Detectors - (179 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Smoke Detectors - (260 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
-
Radiation Detectors - (204 companies)Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
-
Condition Monitors and Fault Detectors - (95 companies)...the transmitter is powered by a backup battery. Specialized fault detectors are available that provide additional alerts about temperature changes, water leaks, and more. Once a fault has occurred, it is important to be able to understand the location and reason...
Product News
-
EXAIR
Ultrasonic Leak Detector locates leaks What is the Ultrasonic Leak Detector?. The Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. A person using the ULD need only aim it in the direction of a suspected leak. When a leak is present, an audible tone can be heard with the use of the headphones, and the LED display will light. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up... (read more) -
Acme Engineering Products
Refrigerant Leak Detector The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far exceeds the current ASHRAE 15 requirements. Learn more. (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
Agilent Technologies - Vacuum Products
Agilent Leak Detector Service Options Agilent offers multiple repair and service options for helium leak detectors. It includes preventative maintenance, repair, overhaul, and leak recertification. If you want a higher level of protection and priority, check out Agilent Service Contracts. Genuine OEM repar and spare parts are available for purchase on our webiste (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Leybold USA Inc.
Wet vs. Dry Leak Detectors There are several leak detector configurations and testing modes, but to choose the right one, it's important to know the difference between the two primary types: wet and dry. We'll take a look at both and help you decide which works best for your application. What is a leak detector?. As their name implies, leak detectors are used to measure fluid or gas leakage in either pressurized or evacuated systems or find the exact location of a leak in a component. The fundamentals of leak detection... (read more) -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability... (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
Agilent Technologies - Vacuum Products
Agilent Multi-Gas CrossLab Sniffer Leak Detector The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application method is perfect for locating and eliminating leaks from the gas source to the terminus. Learn more here. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Leybold USA Inc.
Leak Detector Cart is Crucial to Your Application Why is Leak Detection Important?. If you have a vacuum system, you need a helium leak detector. You spend a ton of money on vacuum pumps, piping, hardware, and gauges, but if you have a leak, your system ends up not working effectively and you're throwing your money away. Leak detection is an important step that you should not skip during your vacuum system application. Leak detection is crucial to make sure your system is working effectively and performs to its fullest potential. Keep reading... (read more) -
MSA Safety
Observer-i Ultrasonic Gas Leak Detector Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes it possible to fully analyze the sound spectrum above 12 kHz. The ANN algorithm has been "trained... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Agilent Technologies - Vacuum Products
Keeping Your Leak Detector in Prime Condition Ensure your helium leak detector is operating properly by relying on the original equipment manufacturer to service your equipment. Field service, factory repair, preventative maintenance, and service contracts are available. Application support and training are also available to help increase production and ensure proper leak detector operation. Whether you are having problems with proper fixturing, leak rate, or test methodology, we can help you find the right solution. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products
-
Tank 241-AN-104, cores 163 and 164 analytical results for thefinal report
…Area Rej ect External 1 3000 5Hz 0.00 i0.00 50 **************k************ leak Report; All Peaks … d38 ' Method : C:�DXLMETHODLKIT.MET ACI Address: 1 System: 1 InJ'ect#: 38 Detector :cDM-i Analyst .... ':. . q; ; . . . . : . TIF . . . . . . .: .. .E . . . . . : .:. .... -.4;J2 5 773 6600 .
-
PROCEEDINGS OF THE FIFTH INTERNATIONAL CONFERENCE ON NONDESTRUCTIVE TESTING, [HELD AT MONTREAL, CANADA, MAY 21--26, 1967].
7400 6600 . .... Forward inner crew compartment with instrumentation in background consisting of two ultrasonic detect- ors with frequency range of 0.5 to 25 MHz, gate adapters, punched tape reader with positioning tronslot- or, and closed-circuit TV for moni- toring clearance of inner .... Possible leak -path areas were sealed with a strippable maskant consisting of a masking tape base later … de la qualit6 des clichCs, et pour cela, nous avons rCalisC un disposi- tif qui fait automatiquement…
-
Underground hydrogen storage. Final report. [Salt caverns, excavated caverns, aquifers and depleted fields]
6600 . .... Hydrogen-type leak detectors . .... 3 0 COS r OF Tif B [ .
-
Materials and Molecular Research Division annual report, 1978
…benefit of this mixer will not be obtained unless an IF amplifier with TIF - 1 K can … and Paul L. Richards Over the past several years we have developed sensitive composite bolometric infrared detectors . .... He-Ne laser or a 100-mW dye laser tunable between 5350 and 6600 A with a .... Sample gases are introduced from an external vacuum system through a variable leak valve.
-
A population-based exposure assessment methodology for carbon monoxide: Development of a carbon monoxide passive sampler and occupational dosimeter
This seal allowed the epoxy sealant to leak into the silica gel when the samplers were being … chromatographs (GC, Hewlett Packard Model 5980) used in both methods were equipped with flame ionization detectors (FID). .... (A“ tif ’). .... InfraredSpectroscopy 43 4.48mm (NIOSH 6600 ) a .
-
Book of Abstracts ESMRMB 2004: 21st Annual Scientific Meeting Copenhagen/DK, Sept. 9-12, 2004
13 C editing and decoupling ( 6600 Hz bandwidth). .... The quality of the ECG is as good as a standard QRS- detector can be used for … In conclusion, it seems that even for short occlusion duration, contrast agent may leak through the BBB. .... format is DICOM3.0, output format are commonly used image formats (BMP, PNG, TIF ) and DICOM3.0…
-
IEEE Recommended Practice for Electric Power Distribution for Industrial Plants
…distortion factors on each bus Ñ Branch IáT Products Ñ Bus kVáT Products ( TIF ) Ñ Branch harmonic .... For service at altitudes above 6600 ft above sea level, derating factors must be applied in accordance … of conductor material, as well as the reduction of impedance by reduction of leakage ßux and reactance .... For all dry-type transformers, simi- lar winding temperature protective devices employing detectors embedded in the windings…
-
Proceedings of the 2001 U.S. DOE Hydrogen Program Review
A 5-gas exhaust emission analyzer ( TIF , Florida) was used to measure and log the concentration of .... A portable hydrogen leak analyzer (A Ti technologies, Pennsylvania) was also used to measure the hydrogen concentration … which the vessel is subjected to a high internal pressure (45.5 Mpa, 6600 psi, in this .... Any leakage detected with a mass spectrometer leak detector is unacceptable.
-
Oral presentations
Technique: 3‐phase bone scintigraphy was performed with a dual‐ detector gamma camera (Prism 2000 XP, Philips) after injection of 500 MBq Tc‐99m‐HDP, Perfusion phase: 60 frames, 2 sec/frame, Bloodpool‐phase: 300 sec/frame, Mineralphase 3 h p.i., 300 sec/frame .... Dental apical leakage evaluated through radioisotopic methods: preliminary results. .... curves (TACs) from 25 brain regions were analyzed using two tissue compartments with one input function (OIF) or three tissue compartments with two input functions ( TIF ) over a time range of 90 (OIF) and 200 .... 6107 (3000‐ 6600 ) .
-
States > Texas > State > Register > 2003 > [TexReg 2003-0314is] 03/14/2003
…extension); (3) Hypertext Markup Language (.htm or .html extension); (4) image files (.gif, . tif , .jpg, and .bmp … 2) and §265.174, by failing to inspect containers of hazardous waste for leaks and deterioration on … a), by failing to conduct an annual performance test on the line leak detector and failing to … claim form, and mail both to: Texas Lottery Commission, Post Office Box 16600, Austin, Texas 78761- 6600 .