-
Supplier: SensoPart
Description: “see around corners” are also available: they are equipped with a special optical system that deflects the transmission and reception beams around the sensor axis by 90°, expanding the mounting options available. Read more The sensors of the F 04/05/12/18/30 series
- Beam: Infrared
- Operating Distance: 0.0 to 2.36 inch
- Operating Temperature: -13 to 149 F
- Output: Switched / Alarm
-
Supplier: RS Components, Ltd.
Description: XU5 luminescence photoelectronic sensors detect visible and non-visible marks that illuminate when using ultraviolet (UV) light. 3 wire DC . Discrete output signal. Emission: Ultra-violet (transmission frequency = 370nm). Status LED, green for output state. IP Rating: IP67 Sensor Style
- Body: Rectangular
- Operating Distance: 39.37 inch
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: RS Components, Ltd.
Description: The RL28 infrared photoelectric sensors can detect objects regardless of their structure, brightness or colour as well as the brightness of the background making them ideal for use in many applications. Ultra bright LEDs for power on and switching state. Minimal black/white difference
- Beam: Infrared
- Body: Rectangular
- Operating Distance: 0.7874 to 78.74 inch
-
-
Supplier: RS Components, Ltd.
Description: The RL28 infrared photoelectric sensors can detect objects regardless of their structure, brightness or colour as well as the brightness of the background making them ideal for use in many applications. Ultra bright LEDs for power on and switching state. Minimal black/white difference
- Body: Rectangular
- Operating Distance: 0.7874 to 78.74 inch
-
Supplier: RS Components, Ltd.
Description: XU5 luminescence photoelectronic sensors detect visible and non-visible marks that illuminate when using ultraviolet (UV) light. 3 wire DC . Discrete output signal. Emission: Ultra-violet (transmission frequency = 370nm). Status LED, green for output state. IP Rating: IP67 Sensor Style
- Body: Rectangular
- Operating Distance: 15.75 inch
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: GAO Tek, Inc.
Description: This 10/100M media converter is designed for photoelectric conversion between 10/100 Base-TX and 100Base-FX. The converter can be used to connect servers, workstations, hubs and switches. It supports both single mode and multi-mode optical fiber transmission. The convertor is an
-
Supplier: SEYI America Inc.
Description: Detector Socket. Pneumatic Ejector. Air Outlet. Maintance Tools. 5. Optional Attachments Power Take-off shaft. Pneumatic Die Cushion. Photoelectric Safety Device. Variable Speed Motor.(Inverter) Quick Die Change Device.(Q.D.C.) Preset Counter. Knockout Device. Foot Switch. Rubber
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 60 tons
- Frame Type & Orientation: C-Frame / Gap Frame
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: -off Shaft. Pneumatic Die Cushion. Photoelectric Satety Device. Varibale Speed Motor. (Inverter) Quick Die Change Device. (Q.D.C.) Preset Counter. Knockout Device. Foot Switch. Rubber Mount.
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 160 tons
- Frame Type & Orientation: C-Frame / Gap Frame
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Haida International Equipment Co., Ltd.
Description: manual operation Data transmission: RS232 Displacement resolution: 0.001mm Graph scale automatic optimization can make graph to display with best measurement and can implement graphics dynamic switching in the test and has force-elongation, force- time, elongation -time
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 22.05 to 441 lbs
- Mechanical Test: Tensile
Find Suppliers by Category Top
Featured Products Top
-
, commercial and aerospace/defense and other applications. Switches Unlimited specializes in switches, relays, timers, photoelectrics, proximity and programmable controllers. (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited
More Information Top
-
Pipelining design controlled by stepper motor based on SCM
Once the input port of SCM detects the negative pulse transmitted by the photoelectric switch , the outputs of SCM will produce special electrical levels controlled by program, transmitting to a driver chip to make stepper motor work.
-
An infrared single photon detector based on avalanche photodiodes with transmission lines
We may take the electrical switches and the photoelectric switches to realize the transmission lines electrical pulse generator.
-
Applied Mechanics and Mechanical Engineering III
As shown in Fig. 3, fertilizing orifice regulation device is composed by adjustment board for fertilizing orifice, rail board, connecting plate, stepper motor, screw nut transmission , limit switches , photoelectric sensor, and so on.
-
EE-SX911-C1J-R 0.3M RoHS Compliant | Mouser
Optical Switches , Transmissive , Phototransistor Output Photoelectric .
-
Wireless powersupply
Remote system supplies power to standard sensors - such as proximity sensors, photoelectric sensors and reed switches - and also transmits their detected signals.
-
Industrial Computer Control System for power frequency insulation Test with Testing Voltage Waveform Analysis
The industrial computer control system of the power frequency insulation test based on the sensor, power electronics switch , isolation, signal processing, photoelectric transmission and computer technique has characteristics of high efficiency, reliability and precision.
-
Mechatronics and Computational Mechanics
In order to ensure the continuous transmission of the droplet, the frequency of photoelectric switch is 100Hz in the experiment, and the speed of droplet is up to 10cm/s.
-
Silicon metal-dielectric-semiconductor varicaps with an yttrium oxide dielectric
… by oxides of the rare-earth elements.1–3 The diverse electrophysical properties of these materials in con- junction with their utility as functional devices make the rare-earth oxides effective light- transmitting coatings for sili- con photoelectric devices,4 electrical switches , memory .
-
Three-dimensional tactile display for the blind
The pin-adjuster controls the photoelectric switches to prevent them from interfering mutually while it transmits a feedback-signal to the display driver.
-
Dynamic X-ray diffraction technique for measuring rheo-optical properties of crystalline polymeric materials
Figs. 4 (a) and 4(b) show front and back views of vibrational goniometer of the dynamic X-ray diffract0meter constructed (equipped for transmission and reflection diffraction technique) in which eight sets of the photoelectric switches can be seen.