-
Supplier: Advantech
Description: Universal Serial Bus (USB) has become the connectivity workhorse of today’s PCs, replacing the familiar serial ports. However, many commercial and industrial devices still use the TTL interface. To connect these devices to modern PCs, you need a simple and reliable conversion
- Connector: DB9, Other
- Data Rate: 461 kbps
- Device Type: Serial Data Converter
- Mounting / Form Factor: Other
-
Description: CABLE USB-SERIAL RASPBERRYPI
- Product Category: Cable Assembly
-
Description: CABLE USB SERIAL USER CFG IO LVL
- Product Category: Cable Assembly
-
-
Description: CABLE USB SERIAL 5V 3.5MM PLUG
- Product Category: Cable Assembly
-
Supplier: Keller America, Inc.
Description: Interface converter with Binder socket 712/2-pin: • Visual status and configuration display (LED) • galvanic isolation • Total length: 1,75 m • Software CD and USB connection cable included in the scope of delivery
- Device Type: Serial Data Converter
-
Description: CABLE USB SERIAL 1.8V WIRE 100MA
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Features: USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports Available in Single, Dual or Quad Port Options Single Port Modules Feature a USB 2.0 Full Speed (12 Mb
-
Supplier: DigiKey
Description: FTDI SERIAL TTL-232 USB CABLE
- Cable Length: 3.28 ft
- Product Category: Cable Assembly
-
Supplier: DigiKey
Description: CABLE USB TO TTL SERIAL DEBUG
- Product Category: Cable Assembly
-
Supplier: Radicom Research, Inc.
Description: Serial TTL interface 10/100BaseT network interface, auto-detect 10MB or 100MB data transfer rate configurable Designed to meet IEEE std 802.3™ Complete Serial-to-LAN connectivity solution including: Network Processor, Mac and PHY interface
- Connector: DB9
- Data Rate: 230 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Printed Circuit Board (PCB)
-
Supplier: Radicom Research, Inc.
Description: Serial TTL interface 10/100BaseT network interface, auto-detect 10MB or 100MB data transfer rate configurable Designed to meet IEEE std 802.3™ Complete Serial-to-LAN connectivity solution including: Network Processor, Mac and PHY interface
- Data Rate: 230 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: 10/100Base-T
-
Supplier: DigiKey
Description: FTDI SERIAL TTL-232 USB TYPE C C
- Cable Length: 3.28 ft
- Product Category: Cable Assembly
- Standards: RoHS
-
Supplier: DigiKey
Description: CABLE USB TO TTL SERIAL 5V 1.8M
- Cable Length: 5.9 ft
- Product Category: Cable Assembly
-
Supplier: Sealevel Systems, Inc.
Description: connector helps to prevent accidental disconnection of the USB cable. An RS-485 pass-through connector on the side of the SeaI/O 641U-OEM provides additional I/O expansion using SeaI/O N-series OEM expansion boards. Increase your I/O network with up to 246 additional SeaI/O expansion boards,
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: Sealevel Systems, Inc.
Description: connector helps to prevent accidental disconnection of the USB cable. An RS-485 pass-through connector on the side of the SeaI/O 681U-OEM provides additional I/O expansion using SeaI/O N-series OEM expansion boards. Increase your I/O network with up to 246 additional SeaI/O expansion boards,
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 8
-
Supplier: Sealevel Systems, Inc.
Description: disconnection of the USB cable. An RS-485 pass-through connector on the side of the SeaI/O-681U provides additional I/O expansion using SeaI/O N-series expansion modules. Increase your I/O network with up to 246 additional SeaI/O expansion modules, available with Reed and Form C relays,
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 8
-
Supplier: Sealevel Systems, Inc.
Description: disconnection of the USB cable. An RS-485 pass-through connector on the side of the SeaI/O-641U provides additional I/O expansion using SeaI/O N-series expansion modules. Increase your I/O network with up to 246 additional SeaI/O expansion modules, available with Reed and Form C relays,
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: Versitron, Inc.
Description: These products convert an NRZ (non-return-to-zero) or TTL (Transistor-Transist or-Logic) electrical signal into light signals for transmission over fiber optic cable. They are designed for passing telemetry, clock, data, or any async or serial data stream. VERSITRON OFFERS: Two
- Form Factor: Module
- Primary Network: Other
- Primary Port Maximum Cable Distance: 30000 m
- Secondary Network: Single Mode Fiber
-
Supplier: Acme Chip Technology Co., Limited
Description: USB TO TTL SERIAL CABLE DEBUGGER
- Product Category: Cable Assembly
-
Supplier: Analog Devices, Inc.
Description: Product Details Operating from a single supply as low as +2.7 V, the ADM3307E is a five-driver/three-re ceiver serial port transceiver, and fully meets full EIA-232 standards. It features an on-board, charge pump dc-to-dc converter, which eliminates the need for dual power supplies
- Data Rate: 1000 kbps
- Device Type / Applications: Transceiver
- Features: ESD Protected
- IC Package Type: TSSOP, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FTDI SERIAL TTL-232 USB TYPE C C
- Product Category: Cable Assembly
-
Supplier: TOP-electronics USA
Description: PCI card 2x RS422/RS485, 1kV isolated As an option all serial W&T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the two already present on the card. These two interfaces are configured on the card as serial TTL
- Product Type: Serial Communication Module
- Technology: PCI
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4D Programming Cable is a USB to Serial-TTL UART converter cable. It incorporates the Silabs CP2102 USB to Serial UART bridge IC (as used in the uUSB-MB5 module) which handles all the USB signalling and protocols. The cable provides a fast and simple way to
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Ametek Solartron Metrology
Description: Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL output and
- Accuracy: 0.4000 %
- Interface: Serial
- Linear Encoder Technology: Optical
- Measurement Range: 0.4724 to 0.9843 inch
-
Supplier: Ametek Solartron Metrology
Description: Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL output and
- Accuracy: 0.4000 %
- Interface: Serial
- Linear Encoder Technology: Optical
- Measurement Range: 0.4724 to 0.9843 inch
-
Supplier: Sensata Technologies
Description: up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long
- Diameter or Width: 0.5000 to 1 inch
- Electrical Output and Interface: Serial
- Hollow Shaft: Yes
- Maximum Mechanical Shaft Speed: 6000 rpm
-
Supplier: Sensata Technologies
Description: up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long
- Count Rate: 1000 kHz
- Diameter or Width: 0.5000 to 1 inch
- Electrical Output and Interface: Serial
- Encoder Signal Output: Quadrature
-
Supplier: Sensata Technologies
Description: up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long
- Diameter or Width: 0.5000 to 1 inch
- Electrical Output and Interface: Serial, SSI
- Hollow Shaft: Yes
- Maximum Mechanical Shaft Speed: 6000 rpm
-
Supplier: RS Components, Ltd.
Description: , terminal configuration is either pin leads or cable leads. These devices are suitable for use in medical and industrial applications such as motor control, flow control, surgical equipment and precision joysticks. Contactless technology. Voltage output eliminates need for A/D converters.
- Diameter or Width: 1.13 inch
- Encoder Output: Serial, Other
- Maximum Mechanical Shaft Speed: 300 rpm
- Multi-Turn: Yes
-
Supplier: RS Components, Ltd.
Description: , terminal configuration is either pin leads or cable leads. These devices are suitable for use in medical and industrial applications such as motor control, flow control, surgical equipment and precision joysticks. Contactless technology. Voltage output eliminates need for A/D converters.
- Encoder Output: Serial, Other
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 300 rpm
- Operating Temperature: -40 to 149 F
-
Supplier: RS Components, Ltd.
Description: , terminal configuration is either pin leads or cable leads. These devices are suitable for use in medical and industrial applications such as motor control, flow control, surgical equipment and precision joysticks. Contactless technology. Voltage output eliminates need for A/D converters.
- Encoder Output: Serial, Other
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 300 rpm
- Operating Temperature: -40 to 149 F
-
Supplier: RS Components, Ltd.
Description: , terminal configuration is either pin leads or cable leads. These devices are suitable for use in medical and industrial applications such as motor control, flow control, surgical equipment and precision joysticks. Contactless technology. Voltage output eliminates need for A/D converters.
- Encoder Output: Serial, Other
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 300 rpm
- Operating Temperature: -40 to 149 F
-
Supplier: Broadcom Inc.
Description: Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and quality of Avago SFP
- Cable Type: Multimode
- Data Rate: 8.5 Gbps
- Operating Temperature: 14 to 185 F
- Operating Voltage: 3.3 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Sensor Development Tools FT232 USB to TTL Serial Cable
-
Supplier: Versitron, Inc.
Description: VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are
- Cable Type: Single Mode / Multimode
- Connector Type: ST
- Data Rate: 5.00E-5 to 10 Mbps
- Operating Temperature: -40 to 158 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: mounting on larger circuit assemblies and custom TTL communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Easiest to Integrate smallest, lightest industrial OEM IMU available simple
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 50 to 1200 deg/sec
- Bandwidth: 225 Hz
- Electrical Output: Serial / Digital
-
Supplier: D-TACQ Solutions
Description: ±2.5V. Plant cable interface to front panel - 2 x SCSI 68 connectors on front panel. D-TACQ recommends the BNCPANEL , SMAPANEL or LEMOPANEL for breakout to individual signals Integral Gigabit Ethernet with output to front panel, no RTM required
- Analog Input Channels: 32 #
- Computer Bus: CompactPCI
- Connection to Host: SCSI, TTL, Ethernet, RS232/422/485
- Differential Channels: Yes
-
Supplier: Monarch Instrument
Description: The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional
- Display: Digital
- Features: Application Software, Counter / Totalizer
- Form Factor: Benchtop, Panel Mount
- Interface / Control: Digital Front Panel, Computer Programmable
-
Supplier: Transcat, Inc.
Description: display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput
- Load Bank Type: DC
- Programmable: Yes
- Resistive Capacity: 2400 watts
-
Supplier: Transcat, Inc.
Description: dependant) Bright, easy to read display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List
- Power Rating: 2400 watts
-
Supplier: Transcat, Inc.
Description: display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput
- Power Rating: 1200 watts
-
Supplier: Transcat, Inc.
Description: display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput
- Load Bank Type: DC
- Programmable: Yes
- Resistive Capacity: 5000 watts
Find Suppliers by Category Top
Featured Products Top
-
: two-channel differential analog output and differential digital or analog index output Digital output option: three-channel differential or TTL compatible; two-channel quadrature (AB) digital outputs for direction sensing and a third channel, index digital output Built (read more)
Browse Serial Cables Datasheets for DigiKey -
The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Broadcom AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
flexible and can be controlled via various interfaces, including USB, TTL (5V) serial, and internal scripting. In addition to the finger gripper, igus offers other products for the ReBeL environment. These include, for example, fire-resistant smoke hoods, a 7th axis, gripper sets, adapter plate sets, energy supply systems, a finished workstation, and connection cables. (read more)
Browse Robots Datasheets for igus® inc.
More Information Top
-
Raspberry Pi Robotic Projects
You'll connect the controller to Raspberry Pi via a USB using a TTL serial cable , which are available at www.amazon.com and a number of other suppliers.
-
Home Automation with Intel Galileo
A USB to TTL serial cable (3.5 mm jack to USB serial cable is needed if you already have Intel Galileo Generation 1); the suggested cable is TTL-232R-3V3.
-
Build Your Own Quadcopter: Power Up Your Designs with the Parallax Elev-8 > GPS and a Real-Time Situational Display
The link is set up using a USB-to- TTL serial cable that is connected to the GPS receiver cable, as shown in Figure 8.10.
-
Sell Usb Exporters, Sell Usb Selling Leads (Page 8)
Sell FTDI USB TTL Serial cable FTDI cable 3V3 with LED .
-
Mastering BeagleBone Robotics
The USB-to- TTL serial cable is available at amazon.com and a number of other suppliers.
-
Reference design for a remote controlled non-isolated 11 W
LED driver using SSL21082, TEA1721 and JN5148
The DR1166 is programmed with a binary file provided from NXP Semiconductors using a standard PC and a USB TTL serial cable .
-
Raspberry Pi® Projects for the Evil Genius > GPS
The link is set up using a USB to serial TTL cable that is connected to the GPIO header, as shown in Fig. 5-9.
-
Programming the BeagleBone
You need a special USB- serial TTL cable to attach to these header pins.
-
Solar Cell / DC Electronic Loads
RS232 to TTL serial converter cable and application software included * Optional USB communication adapter available (order IT-E132) * List mode operation for increased throughput.
-
Raspberry Pi Cookbook for Python Programmers
You must use an RS232 to TTL voltage-level converter (such as a MAX232 chip) or a device that uses TTL-level signals (such as another microcontroller or a TTL serial console cable ).