Products/Services for UHV Fluid Feedthrough
-
Fluid Feedthroughs - (28 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...Liquid Feedthrough TypeFeedthrough Mount
-
Feedthroughs - (171 companies)Feedthroughs transmit electrical current, fluids, optical signals, or mechanical motion through the walls of a pressurized or vacuum system through a hermetic seal. Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes...
-
Electrical Feedthroughs - (118 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
-
Mechanical Feedthroughs - (34 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
-
Optical Feedthroughs - (29 companies)Optical feedthroughs are used to transfer light into a sealed environment. Optical feedthroughs are based on high technology glass-to-metal bonding techniques and they overcome all the disadvantages of other mechanical feedthroughs caused...
-
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Fluid Standards and Reference Fluids - (12 companies)Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
-
Hydraulic Oils and Transmission Fluids - (361 companies)Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications. Hydraulic oils and transmission fluids transmit power in hydraulic equipment and are used in power transmission...
-
Specialty Fluids and Lubricants - (264 companies)...or high tackiness. Applications. Specialty fluids and lubricants are also engineered for very specific applications with extreme conditions such as ultrahigh temperature, high pressure, and ultrahigh vacuum (UHV). Often, products such as Mil-Spec...
-
Fluid Dispensing Equipment - (932 companies)Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media. Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter, and dispense...
Product News
-
Mad City Labs, Inc.
UHV Compatible Piezo Nanopositioners Vacuum Compatible Instruments. Two and three axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100 C for vacuum applications in the 10-10 Torr range. Various size center apertures provide an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ (R) technology provide absolute, repeatable position measurement with picometer accuracy. Cable... (read more)Browse Linear Slides and Linear Stages Datasheets for Mad City Labs, Inc. -
Agilent Technologies - Vacuum Products
Agilent Ion Pump Catalog - Solutions for UHV & XHV Discover Agilent solutions for ultra and extreme-high vacuum through the brand new ion pumps catalog. Learn more about the UHV pumping technology evolution, features and benefits of ion pumps, and the ion pumps range that Agilent offers. (read more)Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Conax Technologies
EGT Single Electrode Feedthrough EGT Single electrode sealing to 8000VDC. Conax Technologies EGT feedthroughs electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT feedthrough insulators and sealants are provided as a single continuous PTFE piece to accommodate... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Feedthroughs & Fittings for the Furnace Industry An industry leader. For more than 70 years, Conax Technologies has been a global leader in the design and manufacture of compression seal feedthroughs, temperature sensors and cable and harness assemblies for a broad range of industries, including solutions for furnaces used in the steel, aerospace, heavy industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Solutions... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Autoclave feedthroughs and sensors components from advanced composites. Performing testing regimens in the aerospace industry. Sanitizing and sterilizing a wide range of products in the bio-pharmaceutical industry. Solutions for providing electrical input. If you need to provide electrical input to a fan, motor, heater or other AC or DC powered device, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Hazardous Location (HL) Feedthroughs for your unique wire or probe sealing applications. Talk to us. Download brochure. HL Feedthrough features: CSA (R) certified in the U.S. and Canada. Pressure rated to 500 PSIG. Suitable for gas or liquid. Features Grafoil (R) sealant. Sleeves are used to protect wires from damage. Two body styles - small (1/2 " NPT) and large (3/4 " NPT). Body and cap material is 303 SST. Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies. Minimum 18 " leads on both ends. Wires can... (read more)Browse Cable Glands Datasheets for Conax Technologies -
PIC Wire & Cable
QUADconnector™ Coax Feedthroughs The QUADconnector TM has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time and money. "A" End "B" End Features PIC P/N. BNC 50 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190056. TNC 50 ohm Bulkhead 4 Jacks TNC 4 Jacks Hermetic. 190052. BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190054. Use... (read more)Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
Conax Technologies
Fittings & Feedthroughs for Oil & Gas density feedthrough assemblies (HD) that allow multiple insulated wires to be installed through a single port. Multi-hole metal (MHM) compression seal fittings that can be customized to accommodate special hole patterns, irregular shapes and high density requirements. RTD & thermocouple assemblies for hazardous locations, including Conax CBT 100, CBT 200, CBT 300 and CT 600 Series assemblies that meet U.S. and Canadian standards (NRTL/C, CSA) for use in hazardous locations as defined by NEC Class... (read more)Browse Cable Glands Datasheets for Conax Technologies -
Conax Technologies
HEGPK power compression seal feedthrough HEGPK with single PEEK TM insulator. Conax Technologies ' HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors, etc. while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that 's manufactured from PEEK TM, which is recognized as one of the highest performing... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Multi-wire Power Lead Feedthroughs Conax Technologies ' PL Insulated Lead Wire Feedthrough. Conax Technologies ' Model PL (Power Lead) Feedthroughs seal on insulated lead wire for use in transformers, motors, conduit boxes and pressure/vacuum chambers and as power or instrument feedthroughs. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion length adjustments and easy replacement of elements can be accomplished in the field. The Conax difference: soft sealant... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies
-
Bottom-loading dilution refrigerator with ultra-high vacuum deposition
capability
A hollow-shaft ferrofluidic feedthrough from Advanced Fluid Systems10 model CF63-H7/8-SHCW) allows for the continuous rotation while maintaining UHV .
-
CURRENT STATUS OF INSERTION DEVICE DEVELOPMENT AT THE NSLS-II AND ITS FUTURE PLANS
Structural and fluid connections share common feedthrough . Lower probability of air-to- UHV leak • .
-
CURRENT STATUS OF INSERTION DEVICE DEVELOPMENT AT THE NSLS-II AND ITS FUTURE PLANS
Structural and fluid connections share common feedthrough . Lower probability of air-to- UHV leak • .
-
Firm profile, vacuum in research and practice 2/2008
Members of the of sterlings fluid of system of Group The product pallet contains the analog and digital devices for the vacuum measurement and control, vacuum measuring tubes, UHV implementations as well as unique solutions (layer thickness monitor in the pocket size, CO Deposition controller on PCI card) for online-monitoring and …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1728/IoannisChatzakis2009.pdf?sequence=1
To prepare the BuckyPaper sheet, nanotubes are suspended in a fluid , and then filtered onto a membrane … The position of the sample within the chamber was controlled with a linear feedthrough manipulator. Ultra-high vacuum ( UHV ) of typically 10-10 mbar was maintained by a combination of a .
-
Sources of supply: vacuum in research and practice 6/2013
UHV -manipulator vacuum direct drive, magnetic fluid sealed Vacuum rotating implementations and accessory .
-
Sources of supply: vacuum in research and practice 4/2014
UHV -manipulator vacuum direct drive, magnetic fluid sealed Vacuum rotating implementations and accessory .
-
Powder metallurgy
… of the metallic vapor; 7 drive motor for cooling disc and vakuumdichte shaft implementation ; 8 evaporator crucibles … An UHV Rezipienten is recognized that the evaporation source and the cooled condensation surface receives with liquid N2.
-
Mechanics and Physics of Precise Vacuum Mechanisms
Fluid Mechanics and Its Applications 91, DOI 10.1007/978-90-481-2520-3_1, © Springer Science+Business … … 3, 4, 5 – ball bearings of the mandrels; 6 – motor, 7 – rotary-motion feedthrough . … of vacuum equipment the idling include the pumping time, which for ultrahigh vacuum ( UHV ) equipment can reach …
-
Presidential Address: Highlights of the 13 th World Congress of the International Society for Artificial Organs
After mixing small portions of this fluid can be infused into the abdomen for x-ray determination … The electrical feedthrough in a glass were fabricated for the multi-microprobe data storage. After removing surface oxide by heating in ultra high vacuum( UHV ) Q factor higher than 200,000 …