Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum
- Maximum Load Capacity: 0.0350 tons
- Product Type: Vacuum Lifter
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum
- Maximum Load Capacity: 0.0025 tons
- Product Type: Vacuum Lifter
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum
- Maximum Load Capacity: 0.0050 tons
- Product Type: Vacuum Lifter
-
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum
- Maximum Load Capacity: 0.0015 tons
- Product Type: Vacuum Lifter
-
Supplier: Vac3 Cubes
Description: Special Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Many more available
-
Supplier: Industrial Magnetics, Inc.
Description: creating a vacuum are in use. The Vent will operate the magnet and the vacuum cup simultaneously when lifting ferrous metal, providing extra lifting power. However, when using the magnet only, a Vent is not necessary. If lifting Non-Ferrous metals, the Vent
- Maximum Load Capacity: 0.0028 to 0.0360 tons
- Product Type: Magnet Lifter, Vacuum Lifter
- Use: General Industrial, Other
-
Supplier: Robot System Products
Description: Vacuum generating and lifting end assembly for robotic lifting. Vacuum generates close to suction cup 35% faster than same ejectors on robot body Easy to change and clean ejector unit Low compressed air consumption IP 67 Washable
- Product Type: Vacuum Lifter
-
Supplier: Kundel Industries, Inc.
Description: A gripper that, when integrated in Quick-Lift System™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to
- Capacity: 187 lbs
- End Effector / Tooling: Vacuum / Suction Cups
- Lift Type: Manipulator / Lifter
-
Supplier: Norgren - Material Handling
Description: Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
- Connection: Threaded
- Diameter / Maximum Dimension: 70.6 mm
- Material: Polyurethane, Silicone, Vinyl
- Vacuum Pad Type: Standard, Oval
-
Supplier: Positech Corporation
Description: These end effectors utilize vacuum cups or a vacuum pad to hold the part.
- Product Type: Vacuum Lifter
- Use: General Industrial
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: These vacuum lifters provide an inexpensive way to put Powr-Grip's® hand-held vacuum cups to work on a crane, hoist or forklift. Standard Features: Vacuum lifters are available in horizontal configuration (HFH) for tilting horizontally oriented loads or in
- Application: General Industrial, Sheet / Plate, Other
- Maximum Load Capacity: 0.3500 tons
-
Supplier: ANVER Corporation
Description: Model#: 76400160 Pad Attachment. Description: Custom Six Pad Attachment with Oval Cups for Vacuum Tube Lifter. Application: Lifting & Handling Cartons up to 70 lb (32 kg) Note: Custom Pad Attachment only needed because of location of the overlapping flap on the top of the
- Maximum Load Capacity: 0.0350 tons
- Product Type: Lifter, Vacuum Lifter
- Use: General Industrial, Other
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: These vacuum lifters provide an inexpensive way to put Powr-Grip's® hand-held vacuum cups to work on a crane, hoist or forklift. Standard Features: Vacuum lifters are available in horizontal configuration (HFH) for tilting horizontally oriented loads or in
- Maximum Load Capacity: 0.3500 tons
- Product Type: Lifter, Vacuum Lifter
- Use: General Industrial, Sheet / Plate, Other
-
Supplier: FIPA, Inc.
Description: Eggs are among the most sensitive of goods in the food industry. With an optimised design, multiple bellows and long lift, these vacuum cups for eggs guarantee smooth touch down on sensitive goods. The silicone bellows vacuum cup is made of FDA-compliant silicone.
- Diameter / Maximum Dimension: 33 to 41 mm
- Material: Silicone
- Stroke (if Applicable): 16 to 39 mm
- Vacuum Pad Type: Bellows
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Durable metal handle and metal-clad plunger. Plunger emits an audible warning to the user and others, in the case of a vacuum loss. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted
- Connection: Other
- Diameter / Maximum Dimension: 229 mm
- Vacuum Pad Type: Deep Cup, Flat
-
Supplier: TroxellUSA
Description: Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass
-
Supplier: Western Rubber & Supply, Inc.
Description: After pressing lifter down it is released by fingertip trigger
- Connection: None / Pad Only
- Diameter / Maximum Dimension: 102 mm
- Material: Rubber
- Vacuum Pad Type: Standard
-
Supplier: Positech Corporation
Description: Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the
- Capacity: 225 lbs
- End Effector / Tooling: Vacuum / Suction Cups, Mechanical
- Features: Rotating
- Lift Drive / Actuation: Air / Pneumatic
-
Supplier: Gardner Denver Thomas
Description: Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in
- Applications: General Purpose / Industrial, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Piston
-
Supplier: ANVER Corporation
Description: For use with VM systems to reach into boxes to lift loads
- Connection: Hose Barb
- Vacuum Pad Type: Oval
- Vacuum Porting: Side Port
-
Supplier: Schmalz Inc.
Description: Round, bellows suction cup with 3.5 folds for handling of easily damaged workpieces due to optimum damping effect, big stroke and smooth sealing lip Handling of very uneven workpieces, such as pipes (folds permit optimal adaptation to convex surfaces) Handling of workpieces which have to be
- Diameter / Maximum Dimension: 4 mm
- Material: Rubber
- Stroke (if Applicable): 22 mm
- Vacuum Pad Type: Bellows
-
Supplier: EXAIR
Description: the application. With a simple turn of the unit, the vacuum and flow levels can be changed to overcome porosity and increase or decrease the lifting power. The straight-through, single stage aluminum construction requires no vacuum filter and simply passes contaminants from
- Applications: General Purpose / Industrial, Manufacturing Processing
- Configuration: Individual Vacuum Pump
- Mounting: Permanent Installation, Other
- Ultimate Operating Vacuum: 74.2 torr
-
Supplier: ASCO
Description: ) Handling of workpieces with very abrasive surfaces Suction cup positively connected to fitting to prevent turning, even when lifting heavy loads
- Connection: Threaded
- Diameter / Maximum Dimension: 5 to 88 mm
- Material: Nitrile (NBR), Silicone, Other
- Vacuum Pad Type: Bellows
-
Supplier: Norgren - Material Handling
Description: create single or densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight. Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to
- Applications: General Purpose / Industrial, Manufacturing Processing, Packaging, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop, Other
-
Supplier: RS Components, Ltd.
Description: C.K Double Suction Cup Lifter, 60 kg - Material Lifting - Suction Lifters
- Maximum Load Capacity: 0.0662 tons
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector. Specifications: Camera Head: Bogen Manfrotto® model 155 Vacuum Pad: Concave, 4-1/2" [11 cm] diameter (model LJ45) Minimum Radius for Curved Mounting Surface:
- Adjustment Type: Kinematic
- Mount Type: Other
-
Supplier: Norgren - Material Handling
Description: CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilitieswith the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm
-
Supplier: Ellsworth Adhesives
Description: Fisnar VPP50 Pneumatic Vacuum Pickup System features a pneumatic-only control, finger-actuated design created to safely and efficiently pick up and place delicate, lightweight components. It uses a rubber suction cup to prevent accidental damage or contamination to the component during
- Type: Dispense Only
-
Supplier: Unidex, Inc.
Description: For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high
- Capacity: 200 lbs
- End Effector / Tooling: Vacuum / Suction Cups, Magnetic, Mechanical, Other
- Features: Tilting, Rotating
- Lift Drive / Actuation: Air / Pneumatic, Other
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: 7.5 extra capacity compressor, lift tube diameter: 7.125"
- Capacity: 275 lbs
- End Effector / Tooling: Vacuum / Suction Cups, Mechanical
- Lift Drive / Actuation: Air / Pneumatic, Electric Motor
- Lift Type: Manipulator / Lifter
-
Supplier: Schmalz Inc.
Description: These ejectors are very different to other series due to their design. In addition to this, ejectors with active blow-off function, blow-off system and atmospheric ventilation make decentralized vacuum generation directly on the suction cup possible. These ejectors are known for quick
-
Supplier: SAS Automation, LLC
Description: Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick
- Gripper Actuation: Other
Find Suppliers by Category Top
Featured Products Top
-
probes such as a grain trier (gravity fill probe) and a vacuum probe. These probes need to be long enough to reach the bottom of the container. Also, the sample needs to be collected by using an approved probing pattern that includes nine different locations on shallow flat storage or flat (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
Conduct Research Top
-
Vacuum Cups and Suction Cup Selection Guide
Vacuum suction cups can hold, lift or turn virtually any kind of material in the production process. The contact between a suction cup and the object to be handled is soft and light, and the technique is simple and safe. But you need to use a formula and identify surface quality & structural
More Information Top
-
Structural Sealant Glazing
Automatic compressor-driven large frame vacuum cup lifters particularly for use in all-glass systems where individual lights can be as large as 3/4 in. thick by 7 ft by 37 ft and weigh as much as 2600 lb, as shown in …
-
Laser Interferometry Applied To Non-Destructive Testing Of Tires
In order to raise efficiency and guarantee safety of work, automatic vacuum cup lifter is provided.
-
Fabrication of a large, thin, off-axis aspheric mirror
ment after being turned over in its box and lifted by the nine- cup vacuum lifter .
-
CERAMIC ABSTRACTS
D.J.B. Vacuum cup [ lifter ].
-
Manufacture of the first primary mirror blank for the Very Large Telescope (VLT)
The vacuum lifter is composed of 18 vacuum cups which, in evacuated condition, carry the mirror.
-
Plant Maintenance Product | Anver's ETL Series Powered Vacuum Lifter-Tilter allows one person to lift and position parts up to 2,000 lbs. | Plant Services
The Anver ETL Series Powered Vacuum Lifter -Tilter can be equipped with suction cups made from a variety of materials.
-
Mikromethode for quantitative determination of organically bound sulfur
Now the content of the outcrop tube under weak vacuum in the cup is übergesaugt and rinsed after with methyl alcohol four times with the above jack ; but the flushing volume must never exceed 2 mls.
-
Vacuum Lifter For Large Porous Blocks
The VPE-1 Vacuum Lifter is priced from $2,995.00 up, depending upon capacity and suction cup selection.
-
New Metal-Detectable Vacuum Cups Now Available From Vi-Cas
Vi-Cas offers food grade vacuum cups to fit virtually any other type of vacuum equipment used in food processing plants, including vacuum lifters and manipulators, pick-and-place systems, packaging machinery, label applicators, and more.
-
Anver Vacuum Lifter For Cartons Built To Match Customer Lifting And Stacking Requirements
The company designs and manufactures a broad range of vacuum system components including suction cups and vacuum cups , specialized suspension systems, air, mechanical, and electric vacuum pumps and vacuum generators, vacuum gauges, ergonomic vacuum lifters , tube lifters, powered vacuum lifters and tilters …