-
Supplier: Industrial Magnetics, Inc.
Description: Our Eddy Current Separators are designed from the ground up to provide high recovery rates (97%+) and low operating costs. The units vary essentially in one area, the number of poles. While all of our units do a remarkable job on UBC (Beverage Can) recovery, the standard 8 pole unit was
- Application / Material Processed: Waste / Recycling, Other
- Equipment Type: Other
- Screen Action / Cleaning Device: Other
-
Supplier: Camfil Power Systems
Description: The CamVane family consists of louvres with and without heating cable. The version with the heating cable (-HC) is used where temperature can drop to below zero. Blocked air intake by snow and ice result in high energy consumption which is prevented by the solution with the heating cable. The
-
Supplier: Camfil Power Systems
Description: The weather louvre consists of profiles which separates water droplets effectively from the air stream and is mounted on the facade to protect the ventilation duct and the air handling unit in the building.
-
-
Supplier: Munters DH
Description: The DV 270 (T 271) droplet separator is a vane type separator for vertical flow. The gas flow charged with liquid droplets is directed through separator chambers which are designed for maximum effect on the gas flow. As a result of this configuration, inertial forces act
-
Supplier: Munters DH
Description: The DH 5000 (TS-5 series) stainless steel droplet separator is a vane type separator for horizontal flow which provides a high efficient protection of the downstream equipment against damage by liquid carry-over. Customized to various applications, the DH 5000 series is the
-
Supplier: Munters DH
Description: The DH 2100-FGD (T 100) is a vane type droplet separator for horizontal gas flow. The DH2100-FGD with the panel design was first used in horizontal downstream ducts of FGD absorber towers. Most of the times an automated cleaning system is installed. This not only increases the lifetime
-
Description: both sides of the rotor, air cooling. Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. V-VCE Oil flooded rotary vane vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Pumping Speed: 2.1 to 903 CFM
-
Supplier: Eaton
Description: centrifugal, cyclone, turbine, or vane type separator. Features Compact Design Easy Maintenance Three Flow Configurations Removes 99% of Liquid and Solid Entrainment Particles Larger Than 4 Microns For Gas, Steam, or Air Applications
- Bowl Material: Steel - Stainless, Other Material
- Filter Size Rating: 4 microns
- Filter Type: General Purpose
- Port Specification: 1" NPT, 2" NPT, Other
-
Supplier: Eaton
Description: second stage, the moisture laden gas passes through a vane element where any remaining moisture is separated and flows down into the reservoir. The separator removes all liquid and solid entrainment where the particle size is 10 microns or greater. Construction
- Bowl Material: Steel - Stainless, Other Material
- Filter Size Rating: 10 microns
- Filter Type: General Purpose
- Port Specification: 2" NPT, Other
-
Supplier: Busch Vacuum Solutions
Description: vane principle and oil-recirculation ensure high reliability. Application orientated This is due to an internal oil separator. Vertical and horizontal inlet connections are also available (PB 0004 B). Environmentally friendly These pumps can be used in any
- Applications: General Purpose / Industrial, Food Processing, Packaging
- Lubrication Style: Oil-flooded
- Mounting: Benchtop
- Power Source: AC Three Phase
-
Supplier: Busch Vacuum Solutions
Description: The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary
- Applications: General Purpose / Industrial, Food Processing, Manufacturing Processing, Packaging, Other
- Lubrication Style: Oil-flooded
- Mounting: Benchtop
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Cole-Parmer
Description: being a rotary vane pump and the second being a chemical-resistant diaphragm pump. The rotary vane and the diaphragm pumps are completely interconnected. The rotary vane pump has a separator integrated into the design to help in catching condensate, increasing the
- Type Of Pump: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: being a rotary vane pump and the second being a chemical-resistant diaphragm pump. The rotary vane and the diaphragm pumps are completely interconnected. The rotary vane pump has a separator integrated into the design to help in catching condensate, increasing the
- Type Of Pump: Rotary Vane Pumps
-
Supplier: Pentair Oil & Gas Separations
Description: LIQUISEP® technology was developed to address the inherent deficiencies of conventional coalescers, making it possible to remove essentially all immiscible water dispersions from hydrocarbon process streams. The LIQUISEP technology overcomes the limitations of conventional separators,
- Primary Function: Oil Recovery
- Technology: Coalescing
-
Supplier: NETZSCH Premier Technologies LLC
Description: maintenance Guide vane ring with adjustable vanes for efficient dispersion of the feed product prior to classification Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and
- Application / Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Process / Operation: Grading
- Screen Action / Cleaning Device: Air Jet
-
Supplier: NETZSCH Premier Technologies LLC
Description: efficiency classifier with horizontal shaft Welded classifier housing with hinged door provides very good access for fast, easy cleaning and maintenance Spiral housing for optimum coarse material orientation Guide vane ring with adjustable vanes for efficient dispersion of the
- Application / Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Process / Operation: Fines Removal / Dedusting, Grading
- Screen Action / Cleaning Device: Air Jet
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Applications: Chemical / Corrosive Gas, Food Processing, Other
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 7.42 to 9.36 CFM
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Applications: Chemical / Corrosive Gas, Food Processing, Other
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 6.71 CFM
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Applications: Chemical / Corrosive Gas, Food Processing, Other
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 2.65 CFM
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Applications: Chemical / Corrosive Gas, Food Processing, Other
- Lubrication Style: Other
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 4.06 to 5.3 CFM
-
Supplier: Gems Sensors & Controls
Description: changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are ruggedly constructed of non-corrosive materials and resist shock and vibration. Suitable for triggering alarms on interlocking shutdown
- Liquid Volumetric Flow Rate: 0.7500 to 14 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 180 F
-
Supplier: Gems Sensors & Controls
Description: without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are ruggedly constructed of non-corrosive materials and resist shock and vibration. Suitable for triggering alarms on interlocking shutdown
- Liquid Volumetric Flow Rate: 0.7500 to 14 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 180 F
-
Supplier: GENERON
Description: droplets are then removed in the second [Double Pocket (DP) Vane] section. GENERON utilizes high capacity DP Vanes to increase the separator's through put therefore minimizing the separator diameter. The double barrel configuration allows you to maximize the gas flow in
- Configuration: In-line
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
-
Supplier: Bratney Companies
Description: The Cimbria Cyclofan is a combination of a fan and a highly efficient mechanical dust separator, specially developed to process moist air from grain dryers. The effective separation of dust particles is based on the centrifugal force in a rotating air-strem, which is obtained by a specially
- Air Flow Rate: 17.06 SCFM
- Design Configuration: Axial
- Drive Options: Belt Drive
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: VACUUBRAND, Inc.
Description: This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Gas Ballast: Yes
- Integral Trap(s): Yes
-
Supplier: Munters DH
Description: The DH 2100 - CE (T 100) is a vane type mist eliminator used for many applications with horizontal gas flows. The vane is suited for low to high gas velocities and eliminates very fine droplets. This vane type separator can be configured to most individual performance
-
Supplier: RS Components, Ltd.
Description: Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 to 180 F
-
Supplier: RS Components, Ltd.
Description: Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 to 180 F
- Pipe Diameter: 0.7500 inch
-
Supplier: RS Components, Ltd.
Description: Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 to 180 F
- Pipe Diameter: 0.7500 inch
-
Supplier: RS Components, Ltd.
Description: Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane inside the housing is controlled externally using an ordinary flat-blade screwdriver. These switches are
- Media Temperature Range: 100 F
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 to 180 F
- Pipe Diameter: 0.7500 inch
Find Suppliers by Category Top
Featured Products Top
-
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotor vanes and the seal segment of the cone. This decreases the seal which is to prevent the high pressure gas of the discharge segment from entering into the vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Multiphase Flow Dynamics 5
Methods are proposed to improve the computation of the effi- ciency and friction pressure drop of cyclones and vane separators associated with experimental data.
-
Testing of Passive Safety System Performance for Higher Power Advanced Reactors
The two-phase flow from the ADS stages 1-to-3 is separated in a swirl- vane separator and the liquid and vapor flows are measured to obtain the total ADS flow rate.
-
An Analytical Model of the Swirl Vane Steam Separator for Boiling Water Reactors
The swirl vane separator is used both directly in the core of boiling water reactor (BWR) plants and in the steam generators of pressurized water reactor plants, and al- though these devices have proven to be very effective in achieving their design …
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
Westinghouse Formed Vane Separator .
-
Phase 1: conceptual design. Ocean thermal energy conversion power system development. Volume 2 of 3. Technical details. Final report
Westinghouse Formed Vane Separator .
-
Design of gas-liquid separators for Gas-Separation Plants
L. Sorok[n, nAllowable gas or vapor velocity for vertical and inclined vane sepa- rators ," ~nergomashinostroenie, No. 3, 44 (1972).
-
In-situ vitrification of transuranic wastes: systems evaluation and applications assessment
Second, the water i n the saturated gas stream i s removed by a vane separator and condenser followed by a vane separator, and then heated, i n s u r i n g an unsaturated gas stream a t a temperature …
-
In situ vitrification of transuranic wastes: An updated systems evaluation and applications assessment
Second, t h e water aerosols i n t h e saturated gas stream are removed by a vane separator followed by a condenser and a second vane separa- t o r .
-
In situ vitrification demonstration at Pit 1, Oak Ridge National Laboratory. Volume 1: Results of treatability study
Off-Gas TreatmentSystem.Theoff-gastreatment system(Fig. 1.5) cools, scrubs,and filters thegaseouseffluentexhaustedfromthehood.Itsprimarycomponentsinclude:a gascooler,twowet scrubbersystems(tandem nozzlescrubbersand quenchers),twoheatexchangers,twoprocess scrub tanks, two scrub solution pumps, a condenser,three mist eliminators( vane separators ), a heater, a dual stageHEPA …
-
Effect of drainage channel dimensions on the performance of wave-plate mist eliminators
Also, Rafee and Rahimzadeh [20] simulated the gas droplet flow inside a curved type vane separator for the examination of their de- veloped code for gas flow simulation.