-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster
- Type of Pump: Booster Pumps, Centrifugal Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 440 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 5 to 221 F
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some
- Discharge Size: 4 inch
- Horsepower: 0.2500 to 60 HP
- Maximum Discharge Flow: 600 GPM
- Type Of Pump: Booster Pumps
-
-
Supplier: Grundfos Pumps Corporation
Description: The basic CR pump range, which can be applied in almost any industrial solution, is already in itself the broadest range available. Through our modular approach, we have made it even broader
- Type of Pump: Booster Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler
- Housing Material: Cast Iron, Stainless Steel
- Maximum Discharge Pressure: Up to 1845 psi
- Maximum Discharge Flow: Up to 350 GPM
-
Supplier: EBARA Pumps Americas Corporation
Description: With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing
- Discharge Size: 1.25 to 4 inch
- Horsepower: 0.5000 to 50 HP
- Maximum Discharge Pressure: 62.28 to 2145 psi
- Maximum Discharge Flow: 4 to 390 GPM
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 416 psi
- Maximum Discharge Flow: 800 GPM
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*,45,64,90,120,150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 416 psi
- Maximum Discharge Flow: 800 GPM
- Media Temperature: 250 F
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one or more stages
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 440 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 5 to 302 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a
- Pump Type / Application: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES FEATURES Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial
- Type of Pump: Centrifugal Pumps, Turbine Pumps
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application
- Maximum Discharge Pressure: 145 to 232 psi
- Maximum Discharge Flow: 3302 GPM
- Media Temperature: 104 F
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Magnetic Coupling Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps Multistage Centrifugal Pumps Why (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Pumps with Magnetic Coupling Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps Multistage Centrifugal Pumps Why Sealless? (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Controlled Growth of Polycrystalline Ethane Hydrate and Inferences for Gas Recovery from Hydrate Deposits
A Grundfos CRE2 vertical multistage centrifugal booster pump is used to increase or decrease the differential pressure between the two vessels.
-
cryogenic pump - offers from cryogenic pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : cylinder filling pump, nitrogen gas booster pump , vertical multistage centrifugal pump, mini multistage centrifugal pump ] .
-
Constructive Engineering of Large Osmosis Desalination Plants
Application matrix Technology End suction pumps Axially split pumps Multistage pumps Vertical pumps XXX Intake Filter feed/ LP booster X X ERD booster X Filter backwash X Chemical Product cleaning transfer XXXX .
-
Practices of Irrigation & On-farm Water Management: Volume 2
…pumps, 440, 449–450 deep-well turbine pump, 440, 450–451, 450f multistage , 440 single stage, 440 … of, 450–451 submersible turbine pump , 440, 449–450, 450f applications … 453 horizontal in-line booster pumps, 452 open well … 454 suitability of, 452–453 vertical booster pumps, 452 vertical…
-
Water and Wastewater Engineering: Design Principles and Practice > STORAGE AND DISTRIBUTION SYSTEMS
However, pumps placed in the distribution system to increase pressure ( booster stations) are, in effect, pumps operating in series. .... If more head is required for a given flow rate at a single pumping station, either multistage centrifugal pumps or vertical turbine pumps are used.
-
Centrifugal Pumps
• Pump type as described by the collector: volute or diffuser pumps • Pump type as described by the design: single-stage, multistage , single-entry,. .... double-entry, horizontal, vertical pumps, wet motor pumps, submerged pumps, “seal-less” pumps (i.e. without shaft .... Application: e.g. cooling water pump, feed pump, booster pump.
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
Vertical Multistage Centrifugal Pump Pump Description >>> Advantages Water-power model design, high efficiency and save energy. .... [ Related Keywords : booster pump ] .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
Vertical Multistage Centrifugal Pump Pump Description >>> Advantages Water-power model design, high efficiency and save energy. .... [ Related Keywords : booster pump ] .
-
Opportunities for Energy Efficiency and Automated Demand Response in Industrial Refrigerated Warehouses in California
Intercoolers and subcoolers – o Intercooler – vessel that contains liquid refrigerant at an intermediate pressure in a multistage system, discharge gas from a booster compressor bubbles through refrigerant and returns to saturation … all refrigeration systems have one, can be horizontal/ vertical . .... level Glycol – glycol runs through PVC pipes in floor beneath the freezer, pump circulates glycol though…
-
Centrifugal Pumps
…impeller outlet: radial, se- mi-axial or axial • Pump type as described by the collector: volute or diffuser pumps • Pump type as described by the design: single-stage, multistage , single-entry, double-entry, horizontal, vertical pumps , wet motor pumps, submerged .... • Application: e.g. cooling water pump, feedpump, booster pump.