Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds
- Pump Type: Water Pumps
-
Supplier: STA-RITE by Pentair
Description: The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing Precision Molded Diffuser - Pump primes
- Discharge Size: 1 inch
- Horsepower: 0.7500 to 1.5 HP
- Type of Pump: Jet Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have
- Pump Type: Water Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless Steel Pump Shaft: Hex design provides
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Protected Mechanical Seal: Diaphragm retains water in the casing to ensure
- Pump Type: Water Pumps
-
Supplier: Simer Pumps
Description: Waterproof terminal, heavy duty impeller, mechanically sealed
- Horsepower: 0.7500 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 69 psi
- Maximum Discharge Flow: 7.4 GPM
-
Supplier: Simer Pumps
Description: Residential use, thermal overload protection, waterproof capacitor holder
- Horsepower: 0.5000 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 63 psi
- Maximum Discharge Flow: 7.4 GPM
-
Supplier: Myers by Pentair
Description: Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced
- Discharge Size: Over 1 inch
- Horsepower: 0.5000 to 1.5 HP
- Maximum Discharge Pressure: 30 to 70 psi
- Maximum Discharge Flow: 18 to 960 GPM
-
Supplier: Simer Pumps
Description: 15-gallon pre-charged tank, pump & tank pre-assembled & ready to install
- Horsepower: 0.5000 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 63 psi
- Maximum Discharge Flow: 7.4 GPM
-
Supplier: Simer Pumps
Description: Continuous duty motor, permanently lubricated bearings, wide base plate
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 10 GPM
- Pump Type: Water Pumps, Deep Well Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared
- Discharge Size: 1 inch
- Horsepower: 0.7500 to 2 HP
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 145 to 438 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand
- Discharge Size: 6 inch
- Maximum Discharge Pressure: 370 psi
- Maximum Discharge Flow: 1400 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Pressure: 2470 psi
- Maximum Discharge Flow: 68.7 GPM
- Power Source: None, Pump Only
- Pump Type: Triplex Pumps, Water Pumps, Water Jetting Pumps
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Pressure: 4350 psi
- Maximum Discharge Flow: 35.4 GPM
- Power Source: None, Pump Only
- Pump Type: Triplex Pumps, Water Pumps, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand
- Discharge Size: 2.5 inch
- Maximum Discharge Pressure: 130 psi
- Maximum Discharge Flow: 750 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand
- Discharge Size: 2.5 inch
- Maximum Discharge Pressure: 130 psi
- Maximum Discharge Flow: 1350 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Liberty Pumps
Description: The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case of a power outage. This unique product is powered by your municipal water supply** and requires no electricity to operate! With a compact high efficiency design, The
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Jet Pumps, Water Jetting Pumps
-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor
- Maximum Discharge Pressure: 87.02 psi
- Maximum Discharge Flow: 22.01 GPM
- Type of Pump: Well Pumps
- Water Temperature: 41 to 95 F
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The KOIKEJET cutting system combines Koike Aronson’s experience and unsurpassed customer support with the latest in waterjet technologies. Laser alignment, initial height sensing, and adjustable water level control improve cutting efficiency. Precision ground ball screw
- Machine Type: Abrasive Water Jet Cutter
-
Supplier: Schutte & Koerting
Description: vessels, to prime centrifugal pumps, to pump air and gases, to handle mixtures of condensable and non-condensable gases, or to mix liquids and gases in continuous processing. Multi-Nozzle Water Jet Exhausters operate at ground level. Applications Evacuating a closed
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Jet Type / Media: Venturi Air Jet, Liquid Eductor / Ejector
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted
- Discharge Size: 4 to 10 inch
- Horsepower: Over 99 HP
- Maximum Discharge Pressure: Up to 482 psi
- Maximum Discharge Flow: 920 to 5500 GPM
-
Supplier: Schutte & Koerting
Description: simplicity of design, exhausters do not have any moving parts and are subject to little wear. Initial operation and maintenance costs are minimal. Water Jet Exhausters are easily installed, are versatile and reliable, operate under severe conditions, are used where other pumping
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Jet Type / Media: Venturi Air Jet, Liquid Eductor / Ejector
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off valve Optional Equipment Available More: Custom designs for manufacturers of aqua/jet cutting systems. Other accessories available for
-
Supplier: Schutte & Koerting
Description: Automatic Water Jet Eductors are used to pump out sumps (pits, tanks, etc.) where liquid accumulates slowly but must be evacuated when it reaches a predetermined level. Operation of the Fig. 2645 Automatic Water Jet Eductor requires no electrical connections or
-
Supplier: Schutte & Koerting
Description: Water Jet Eductors are designed for liquid pumping and mixing operations and for the handling of some solids. In operation, pressure liquid enters the eductor through the pressure nozzle and produces a high-velocity jet. This jet action creates a vacuum in the line
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Pressure: 17400 psi
- Maximum Discharge Flow: 9 GPM
- Type of Pump: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Pressure: 21750 psi
- Maximum Discharge Flow: 6.9 GPM
- Type of Pump: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation.
- Discharge Size: 0.3750 to 0.7500 inch
- Maximum Discharge Flow: 3.17 to 9.5 GPM
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and
- System Options / Component Types: Waterjet Cutting Head
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Liberty Pumps
Description: SJ10A Water Powered Back Up Pump with indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Myers by Pentair
Description: including car washes, sewer jetting and other water applications. Built for Heavy, Continuous Duty 24-Hours Per Day, 365 Days Per Year Application Designed to Handle the Toughest Applications Available in Configurations to Comply with the Hydraulic Institute Standards and API674
- Housing Material: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel
- Maximum Discharge Pressure: 6500 psi
- Maximum Discharge Flow: 650 GPM
- Media Temperature: 400 F
-
Supplier: AccuStream, Inc.
Description: Advance Cutting Systems’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream
- Carrier Fluid / Abrasive Feed: Wet / Water
- Machine Mounting: Floor / Skid
- Machine Type: Abrasive Water Jet Cutter
- Process / Operation: Cutting / Sectioning
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventi ng damage to the pipe - Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 0.0291 GPM
- Power Source: AC Powered
- Type Of Pump: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventi ng damage to the pipe - Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 0.0148 GPM
- Power Source: AC Powered
- Type Of Pump: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventi ng damage to the pipe - Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 0.0042 GPM
- Power Source: AC Powered
- Type Of Pump: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventi ng damage to the pipe - Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 0.0291 GPM
- Power Source: AC Powered
- Type Of Pump: Other
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications.
- Bore Size - HP Outlet: 0.0150 inch
- Drive Type: Electric Motor
- Fluid Compatibility: Water-based Hydraulic Fluid
- Maximum Outlet Flow: 231 in³/min
Find Suppliers by Category Top
Featured Products Top
-
DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY (read more)
Browse Drum Pumps Datasheets for Vortec -
pump with Vibra-pulse® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to extend the life of the pump. The JM-3000 is well balanced for easy handling. With little effort (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
JM-2900 Jet-Set® Gas Jet - Big Machine Features at a Bargain Price. General Pipe Cleaners' JM-2900 Jet-Set® Gas Powered Water Jet is an economical alternative to high pressure gas water jets. It’s lighter (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
The JM-3055 Jet-Set® water jet has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
. Vibra-pulse® on demand helps the hose slide easily down long runs and around tight bends. A tough 20 hp (614 cc) Honda engine with electric start and 2 to 1 gear reducer drives the pump, while a 12 gallon buffer tank protects the jet if the water supply can’t match the pump (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
. The 200-gallon holding tank carries enough water to handle remote applications where access to water is limited. A 24 hp Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibrapulse® through a 2 to 1 V-belt reducer. Two hose reels - a jet hose reel with 400 ft. x 1 (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
The powerful JM-1450 Jet-Set® electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required Efficient Variable speed drive, minimal maintenance, long service intervals, efficient water cooling, low cost of ownership (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
water can collect there. Small improvement, big effect: Our vacuum pumps can be cleaned even easier now. Just as you would do with kitchen appliances. Even with steam jets and conventional detergents. Because of their smooth surfaces, water and cleaning agents drain off, leaving a residue-free finish (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
worsened with time. Enter Aberdeen Plumbing & Heating Services, Inc. with their brawny JM-3055 water jet from General Pipe Cleaners. Aberdeen forged a reputation for excellence in plumbing and drain cleaning services to commercial and residential customers within 75 miles of (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners
Conduct Research Top
-
Plasti-Fab Cuts Massive 8,000-Pound Fiberglass Parts with Jet Edge Water Jet
is powered by Jet Edge's 50-horsepower iP60-50 intensifier pump, rated for 60,000 psi.
-
Twelve Strike Bowling Services Chooses American-Made Jet Edge Waterjet
Filtration System eliminates the need for a drain by filtering and reusing water. A closed-loop filtration system prevents the introduction of hazardous materials into drainage systems, protects the waterjet pump, maximizes orifice life and reduces water/sewage costs.
-
Waterjet 101
Waterjets cut with a supersonic stream of water that is so powerful it can cut through materials in one pass without shredding or crushing them. The Jet Edge water jet is created by pressurizing water up to 90,000 psi (6,200 bar) with a Jet Edge waterjet intensifier pump. The waterjet cutting
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
-
SKL Fabricators, Inc. - Malden, Massachusetts
by a 50-horsepower 55-50C intensifier pump capable of pressurizing water to 55,000 pounds per square inch (psi). The system is controlled by Jet Edge's PC-based AquaVision interface featuring SigmaNest software. These two components have put them light years ahead with simple, automated features such as:Â
More Information Top
-
Handbook of Mechanical Engineering Calculations, Second Edition > Special Pump Applications: EVALUATING USE OF WATER-JET CONDENSATE PUMPS TO REPLACE POWER-PLAN...
The purpose of this calculation procedure is to examine the technical feasibility of using a water jet pump in combination with a horizontal centrifugal pump to replace a vertical centrifugal pump.
-
Numerical study on the stall behavior of a water jet mixed-flow pump
Bonaiuti et al. [5] described the parametric design of a water jet pump to achieve high hydrodynamic efficiency or good cavitation performance; this method can be used for similar design applications.
-
ESDU 85032 A - Ejectors and jet pumps. Design and performance for incompressible liquid flow.
The water jet pump .
-
An automatic Sprengelsche mercury air pump, at the same time counter on Hrn. Bald tree
The tube W of the k-tube becomes the chlorine calcium tubes T under interposition of one the tube B connected that to a water jet pump with air pump hose to three-path tap B.
-
Application possibilities and fields of jet pumps
Becomes to the specific problem of cavitation by water jet pumps in [llJ and [26] pointed.
-
jet pump - offers from jet pump manufacturers, suppliers, exporters & wholesalers
Sell SPB water jet pump .
-
A new method Bacterien and to prove airborne fungal spores and to count
Ms aspirator a water jet pump was used and the air was directed Waschflasehen through a series van, which was charged with versehiedenen N-~-hr-15sungen.
-
Water Wells and Pumps, Second Edition > Propeller, Mixed Flow and Jet Pumps
• Gosline, J. E. and M. P. O'Brien, "The Water Jet Pumps ", University of California, 1934, 3 (167-190).
-
Experimental Research On an Air Mixed Jet Pump For Sea Water Purification
N. H. G. Mueller, (1964), " Water Jet Pump ," J. Am. Soc.
-
Contribution for knowledge of coal activation by means of chlorine zinc
Immediately before the introduction of the coal into the Gliihrohr, the 5 were removed berschiissige Chlorzinkl6sung dutch filtration with the water jet pump .