-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: with practically all liquids and effectively seals the area in contact with the pumped liquid. Additionally, other materials of construction, suction and discharge valve type, and stocking rate will be selected to meet process requirements. Performance and Data URACA diaphragm
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump suitable for wide range of applications including medical diagnostics,
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.2112 GPM
- Media Temperature: 212 F
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: Clark Solutions
Description: The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump. The
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.2640 GPM
- Media Temperature: 212 F
- Pump Type: Diaphragm Pumps, Water Pumps
-
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a
- Discharge Size: 0.3937 inch
- Maximum Discharge Pressure: 7.25 psi
- Maximum Discharge Flow: 0.7920 GPM
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 0.0396 GPM
- Media Temperature: 212 F
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 80 to 175 psi
- Maximum Discharge Flow: 0.0819 to 0.7001 GPM
-
Supplier: Clark Solutions
Description: The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3KL series is
- Maximum Discharge Pressure: 16 psi
- Maximum Discharge Flow: 0.3960 GPM
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: highly efficient. highly efficient. TF 51 pumps can be mounted in any position and can deliver up to 3 l/min depending on the model and will operate against pressures of up to 10M. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg
- Discharge Size: 0.3937 inch
- Maximum Discharge Pressure: 5.8 psi
- Maximum Discharge Flow: 0.0792 GPM
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston increased diaphragm life
- Pump Type: Diaphragm Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps.
- Pump Type: Diaphragm Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps
- Pump Type: Diaphragm Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a
- Discharge Size: 0.1929 inch
- Maximum Discharge Pressure: 9.43 psi
- Maximum Discharge Flow: 0.0924 GPM
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Ink types we can handle include UV cured, titanium dioxide pigmented, silver and other metal particles, FDA/NSF approved, security, in addition to the more traditional water, and solvent based inks. For corrosive inks, choose among wetted parts of Nylon, PTFE, PVDF, peroxide-cured EPDM, FFPM
- Discharge Size: 0.1890 inch
- Maximum Discharge Pressure: 10.15 psi
- Maximum Discharge Flow: 0.1056 GPM
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By
- Discharge Size: 0.3937 inch
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 9.24 GPM
- Media Temperature: 41 to 104 F
-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By
- Discharge Size: 0.4724 inch
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 17.16 GPM
- Media Temperature: 41 to 104 F
-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By
- Discharge Size: 0.3937 inch
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 41 to 104 F
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction
- Discharge Size: 3 inch
- Maximum Discharge Pressure: 3500 psi
- Maximum Discharge Flow: 157 GPM
- Type of Pump: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Flow delivery rate is constant at any voltage from 94 to 264 VAC—not affected by voltage fluctuations • High strokes per minute ensure a more uniform distribution of fluid at low flow rates • Excellent for outdoor use water and UV resistant (shield
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 0.1400 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Flow delivery rate is constant at any voltage from 94 to 264 VAC—not affected by voltage fluctuations • High strokes per minute ensure a more uniform distribution of fluid at low flow rates • Excellent for outdoor use water and UV resistant (shield
- Maximum Discharge Pressure: 140 psi
- Maximum Discharge Flow: 0.0898 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Flow delivery rate is constant at any voltage from 94 to 264 VAC—not affected by voltage fluctuations • High strokes per minute ensure a more uniform distribution of fluid at low flow rates • Excellent for outdoor use water and UV resistant (shield
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 0.1400 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Flow delivery rate is constant at any voltage from 94 to 264 VAC—not affected by voltage fluctuations • High strokes per minute ensure a more uniform distribution of fluid at low flow rates • Excellent for outdoor use water and UV resistant (shield
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 0.2008 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Xylem Applied Water Systems
Description: 2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series Highest
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 1.4 GPM
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts of 25 feet or
- Discharge Size: 6 inch
- Pump Type: Centrifugal Pumps, Diaphragm Pumps
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the
- Maximum Discharge Pressure: 50 to 175 psi
- Maximum Discharge Flow: 1.00E-4 to 0.3000 GPM
- Type of Pump: Positive Displacement Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm.
- Discharge Size: 16 inch
- Maximum Discharge Flow: 17000 GPM
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Utility Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.3750 to 0.5000 inch
- Pump Type: Diaphragm Pumps, Water Pumps
-
Supplier: Trebor International
Description: Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 5.8 GPM
- Type of Pump: Bellows Pumps, Diaphragm Pumps, Positive Displacement Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts of 25 feet or
- Discharge Size: 12 inch
- Pump Type: Centrifugal Pumps, Diaphragm Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Protected Mechanical Seal: Diaphragm retains water in the casing to ensure
- Type of Pump: Centrifugal Pumps, Jet Pumps, Well Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just
- Discharge Size: 0.9843 to 1.5 inch
- Maximum Discharge Pressure: 1.45 psi
- Maximum Discharge Flow: 9.1 to 11.9 GPM
- Type of Pump: Bilge / Ballast Pumps, Hand / Foot Pumps, Submersible Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and re-primes at suction lifts of 25 feet or
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 760 GPM
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Other
-
Supplier: Xylem Applied Water Systems
Description: Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 1.6 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor
- Maximum Discharge Pressure: 87.02 psi
- Maximum Discharge Flow: 22.01 GPM
- Media Temperature: 41 to 95 F
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Sometimes you just need a little more power. Our vacuum pumps can easily handle it. With a variable speed drive (VSD) from Busch, you are optimally (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The design of sensitive equipment used for medical, gas sampling, and diagnostic applications is innovating at a rapid pace with a common theme: smaller without sacrificing efficiency or power. KNF micro air pump customization options include chemically-resistant flow path (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
characteristics Optional standard power frame with water flushed mechanical seal or packing Download Triton brochure. Contact us today to help diagram your specific project needs. (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
The complete pump, motor, and control require only a simple connection to the normal 2-wire DC power for operation. The BLDC controller design includes an available "on-demand" control feature to enable nearly seamless integration into the larger vacuum system. The highly efficient BLDC motors (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Measure for normal operating time all Expenses of power, water, operating labor, maintenance labor and depreciation. Plan operating time before major maintenance or replacement Operating cost for depreciation time (7 years) and long term (20 -30 years (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Safety instructions of ceramic metering pump for dosing disinfectant and sanitizer in filling machine (1). The ceramic pump can use hot water, soapy water, alcohol, or other cleaning liquid to clean the internal remnants several times through the reciprocating work of the machine until (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
also require more power in order to form and maintain the liquid ring. This means that they require larger motors that use around 20 to 25 percent more energy than other pumps. When equipped with a water recirculation system, there may be additional (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Leybold USA Inc. -
The new KNF NMS010 micro diaphragm pump introduces an efficient and reliable solution to transfer, evacuate, or compress gases for portable monitors, medical, and other gas-sampling instrument applications requiring high performance in a small package. This dimensionally compact pump measures 13 (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
The micropump additionally benefits from a unique diaphragm that promotes high efficiency and flow and helps the pumped medium remain pure and contaminant-free. These micropumps enable safe, oil-free operation without maintenance. Corrosion-resistant wetted parts reinforce their ability to (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC
More Information Top
-
ARS | Publication request: Comparison of solar powered water pumping systems which use diaphragm pumps
Title: Comparison of solar powered water pumping systems which use diaphragm pumps .
-
Concept Alternatives and Feasibility Analyses of Dual Gradient Drilling Riser Systems
The MLP is the principal component that enables the DGD operations; it pumps the drilling fluid (mud) and cuttings back to the rig floor with the help of diaphragm pumps driven by sea water (or power fluid).
-
Development and application of a diaphragm micro-pump with piezoelectric device
The results also show the fact that the head loss is proportional to the flow velocity because one-side micro- diaphragm pump has higher power to actuate water through the system.
-
Development and Application of a Diaphragm Micro-Pump with Piezoelectric
Device
proportional to the flow velocity due to one-side micro- diaphragm pump has higher power to actuate water through the closed system.
-
http://www.int-res.com/articles/meps2003/254/m254p081.pdf
It con- sisted of a 6.4 cm diameter ribbed suction hose and an 8 hp diaphragm gasoline- powered pump which pumped water into a net (0.035 mm) suspended in a receiver tank on the deck of the ship.
-
ARS | Publication request: Experimental investigation of solar powered diaphragm and helical pumps
Technical Abstract: For several years, many types of solar powered water pumping systems were evaluated, and in this paper, diaphragm and helical solar photovoltaic (PV) powered water pumping systems are discussed.
-
Search National Agricultural Library Digital Collections
For several years, many types of solar powered water pumping systems were evaluated, and in this paper, diaphragm and helical solar photovoltaic (PV) powered water pumping systems are discussed.
-
Effects of Rainwater Iron and Hydrogen Peroxide on Iron Speciation and Phytoplankton Growth in Seawater near Bermuda
3.43 L of surface seawater (3 m depth) was collected via a trace metal clean pumping system (an air powered diaphragm polyethylene pump with no metal parts and water intake suspended on Kevlar cable 2 m from the ship) and put …
-
Microbial respiration within a floodplain aquifer of a large gravel‐bed river
After the chambers were removed, the wells were pumped for 10 min to clean the gas powered dia- phragm pump and tubing, then 60 L of water pumped from the well was placed within a sterile polypropylene carboy.
-
Development of a Small Solar Thermal Mechanical Pumping System
University of Arizona researchers evaluated a ~1 kW single piston, diaphragm engine mechanically connected to a reciprocating water pump and powered by a solar flat plate collector two decades ago, Figure 1 (Larson, Sands & Dutt, 1979).