Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel offers a complete line of valves specifically designed for safe and economical control when fueling all jet aircraft, including supersonic transports. These 600 Series valves are hydraulically operated and suitable for fueling trucks, hydrants and service carts.
- Actuation: Electro-hydraulic, Electro-pneumatic, Pneumatic
- Material: Aluminum, Stainless Steel
- Media Description: Gas, Gasoline / Diesel Fuel, Natural Gas
- Number of Ports/Ways: 2
-
Supplier: BMT USA, LLC
Description: liquids in containers such as PVC bags, plastic bottles, syringes, blister packs, and glass No pure steam required as water is heated indirectly by plant steam through external heat exchangers Allen Bradley or Siemens PLC control systems Piping sloped to drain with no dead legs
- Application / Industry: Industrial
- Capacity: 0.0828 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in), Other
-
Supplier: Weichai Power Co., Ltd.
Description: Based on mature WP6 engine noumenon, Weichai developed WP6NG gas engine. It was changed the design of key parts, such as piston, intake and exhaust valve, etc, and adopted electronically controlled system. Compared with diesel engine with same power, it can save 30-40% fuel cost per
- Application: Automotive
- Displacement: 6.75 liters
- Features: Water Cooled, Has Turbo
- Fuel Type: Gasoline
-
-
Supplier: Weichai Power Co., Ltd.
Description: Based on mature WP12 engine noumenon, Weichai developed WP12NG gas engine according to gas engine technical characteristic. It re-matched and re-designed cooling of piston, turbocharger, valve and valve seat ring, and adopted mature and reliable fuel gas electronically
- Application: Automotive
- Displacement: 11.59 liters
- Features: Water Cooled, Has Turbo
- Fuel Type: Gasoline
-
Supplier: Weichai Power Co., Ltd.
Description: Based on mature WP10 engine noumenon, Weichai developed WP10NG gas engine according to gas engine technical characteristic. Matching and designing cooling of piston, turbocharger, valve and valve seat ring, adopting mature and reliable fuel gas electronically controlled system,
- Application: Automotive
- Displacement: 9.73 liters
- Features: Water Cooled, Has Turbo
- Fuel Type: Gasoline
-
Supplier: Associated Spring
Description: and vacuum pumps, ride control equipment, and heavy truck braking compressors. Scroll over the diagram below to see valve plates and other components in this refrigeration appliance. Automotive Air Conditioning +/- Associated Spring provides automotive suction
-
Supplier: KZVALVE
Description: quality motorized valves for over 35 years • Our engineering and development team has designed numerous custom products for use in a wide range of applications: Controlling the flow of chemicals on selfpropelled agriculture sprayers Managing the proper air, water, and
- Additional Control Outputs: Switches / Relays
- Display Type: Digital Display
- Features: Programmable
- Panel Type: Other
-
Supplier: KZVALVE
Description: quality motorized valves for over 35 years • Our engineering and development team has designed numerous custom products for use in a wide range of applications: Controlling the flow of chemicals on selfpropelled agriculture sprayers Managing the proper air, water, and foam
- Additional Control Outputs: Switches / Relays
- Display Type: Lights
- Panel Type: Other
-
Supplier: KZVALVE
Description: quality motorized valves for over 35 years • Our engineering and development team has designed numerous custom products for use in a wide range of applications: Controlling the flow of chemicals on selfpropelled agriculture sprayers Managing the proper air, water, and foam
- Additional Control Outputs: Switches / Relays
- Display Type: Lights
- Panel Type: Other
-
Supplier: KZVALVE
Description: motorized valves for over 35 years • Our engineering and development team has designed numerous custom products for use in a wide range of applications: Controlling the flow of chemicals on selfpropelled agriculture sprayers Managing the proper air, water, and foam
- Additional Control Outputs: Switches / Relays
- Display Type: Digital Display
- Features: Programmable
- Panel Type: Other
-
Supplier: American Water Works Association (AWWA)
Description: flushing, flow testing, and filling water tank trucks. Operators learn why hydrant use must be monitored and controlled by the water utility to maintain security and safety; the different types of wet-barrel and dry-barrel fire hydrants and their operation; typical
- Modality: eLearning (Video / CBT)
- Type: Tutorial / Workshop
-
Supplier: PressureParts.Com
Description: ceramic plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls
-
Supplier: PressureParts.Com
Description: ceramic plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls
-
Supplier: PressureParts.Com
Description: plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV
-
Supplier: Jet Edge
Description: jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a
- Blast / Jet Pressure: 55000 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine, Other
- Multiple Nozzles: Yes
- Process / Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: Pressure Washers Direct
Description: pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs, through to truck mounted
- Type of Pump: Centrifugal Pumps, Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps, Well Pumps
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: insertion you can achieve 100% cleaning effectiveness quick and easily. The HD Barrel Blaster is easily attached to a bi-pod mount for traditional bung hole down cleaning. A ball valve attached to the mount allows for convenient water control directly to the bi-pod. Usable with
- Driver / Power Source: Electric Motor
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
-
Supplier: Hyster Company
Description: enter the cab of these trucks and close the door, this is your space. The ComforCab II™ offered on our empty container handlers is the same proven cab fitted on the all other Hyster "HD" models. With the superior ergonomic design of the cab and controls, operator fatigue is greatly
-
Supplier: Parent Petroleum Co.
Description: deposit control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Parent Petroleum Co.
Description: deposit control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 11.3 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 98
-
Supplier: Parent Petroleum Co.
Description: deposit control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Parent Petroleum Co.
Description: deposit control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 5.4 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Higher Power Supplies, Inc.
Description: valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life.
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: CECOR
Description: allow easy transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: CECOR
Description: allow easy transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in
-
Supplier: Charles Industries, LLC
Description: applications (i.e. cable storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth. The exterior surfaces of TRUE are finished with gelcoat, which cures to a
- Additional Features: Screw-on Cover
- Depth: 18 to 36 inch
- Length / Height: 17 to 30 inch
- Material: Other
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE
- Actuation: Electric
- Connection: Threaded
- Material: Stainless Steel
- Media Description: Air, Water, Other
-
Supplier: DynaQuip Controls
Description: Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G
- Actuation: Pneumatic
- Connection: Threaded
- Material: Brass / Bronze, Stainless Steel
- Media Description: Water, Potable Water
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing
- Actuation: Electric
- Connection: Threaded
- Material: Brass / Bronze
- Media Description: Water, Potable Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Actuation: Electric
- Connection: Threaded
- Material: Brass / Bronze
- Media Description: Air, Water, Wastewater, Gas, Hydraulic Fluid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4? through 3?, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof.
- Actuation: Other
- Connection: Threaded
- Material: Polypropylene (PP), PTFE - Teflon®, PVC, PVDF
- Media Description: Water, Other
-
Supplier: ThermOmegaTech®
Description: Operation The ¾” GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat
- Actuation: Thermally Actuated
- Agency / Standard: ISO, NSF
- Connection: Threaded
- Flow (Cv): 3.1
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Connection: Threaded, Socket Weld / Solder
- Material: PVC
- Media Description: Water, Cold Water
- Number of Ports/Ways: 2
-
Supplier: ThermOmegaTech®
Description: Operation The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls
- Actuation: Thermally Actuated
- Agency / Standard: ISO
- Connection: Threaded
- Flow (Cv): 2 to 4
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features
- Actuation: Thermally Actuated
- Agency / Standard: ISO, NSF
- Flow (Cv): 1.3 to 14.2
- Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: arrives fully assembled and leak tested with all the components commonly specified with balancing valves. The M/F isolation valves mean fewer potential leak points and a compact profile. An integrated strainer is also available for water systems with particulate/dirt problems
- Actuation: Thermally Actuated
- Agency / Standard: ISO, NSF
- Connection: Threaded
- Flow (Cv): 1.3 to 3.3
Find Suppliers by Category Top
Featured Products Top
-
Water Control valves can also work with hydraulic actuators (also known as hydraulic pilots). These types of valves are also known as Automatic Control Valves. The hydraulic actuators will respond to changes of pressure or water flow and will open/close the valve. Flomatic also (read more)
Browse Water Valves Datasheets for Flomatic Valves -
What is the Railcar and Truck Loadout System from Eastern Instruments? Eastern Instruments' Railcar and Truck Loadout System is designed to integrate directly into an existing loadout process. A Centri (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
Watch>>>Introducing Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to (read more)
Browse Water Valves Datasheets for Plast-O-Matic Valves, Inc. -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water pressures, high (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water pressures, high (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Rotork provide control of flow at water resource recovery facility Rotork IQT part-turn electric actuators have been specified for use at the Water Resource Recovery Facility (WRRF) in East Lansing, Michigan USA. This activated sludge/tertiary filtration plant has the capacity to process (read more)
Browse Valve Actuators Datasheets for Rotork plc -
Long service life and dependable operation are ensured due to packless construction. The valve is designed for use with various types of pressure and/or electric controls to provide the desired control of pressure or flow for a variety of water system applications. The Flomatic Model C000/CA000 (read more)
Browse Control Valves Datasheets for Flomatic Valves -
-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems. Contact us: DFT Inc. 140 Sheree Blvd (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
How Electric Rotary Valve Actuators Can Optimize Ethanol/Gasoline Blending at Truck Terminals
of gasoline and ethanol do not occur at the same rate, and the blended mixture has to be isolated from water due ethanol's miscibility in water. For these reasons, many terminals blend in real-time while loading directly into the tanker trucks, but, the required control strategy doesn't allow much
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0544 - NRC Collection of ...
… support,. reactor coolant system integrity rapid communication service information letter reactor core subsystem response coordination team rework/completion tag radiation control and test reactor coolant treatment system railroad car and truck wash station radiation control valve raw cooling water reactor cooling water recirculating …
-
Handbook of Water and Wastewater Systems Protection
… bulk water supply/transportation” • “communications” • “needs to be more detailed” • “a complete update” • “organization, water use restriction, emergency response action” • “generator need, power supply hookup for generator at valve control ” • “ water supply by truck ” .
-
Federal Register > Tuesday, February 1, 2005 > [70 FR 5085] Approval and Promulgation of Implementation Plans; Wallula, Washington PM10nattainment Area; Seriou...
The revised plan reflects the outcome of Ecology's BACM evaluation, which looked at control measures such as increased water application, valve adjustment, addition of sprinklers to improve coverage, irrigation scheduling changes, water trucks to control roadway dust and manure management as potential …
-
Meritor WABCO to Supply Air and Coolant Control Technology for Freightliner and Western Star Trucks with SCR
Meritor WABCO Vehicle Control Systems announced an agreement to supply Daimler Trucks North America LLC (DTNA) with advanced air and water management valves for commercial vehicles using SCR (selective catalytic reduction) aftertreatment to meet today’s emission standards. “ .
-
Monitoring Hydroelectric Dam Sumps
There are numerous sources for oil spillage: The hydroelectric turbines are lubricated by standard lubrication oils; The very large water control valves are normally hydraulic powered and are lubricated … … greases and oils; Vehicles including fork lifts, trucks , etc., can spill oils …