-
Description: A/U series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat
- Connector Type: Military Connector
- Contact Size (AWG): 16 to 32 AWG
- Current Rating: 2 to 10 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: DigiKey
Description: WATERPROOF CAP B SIZE
-
Supplier: DigiKey
Description: WATERPROOF CAP B SIZE
-
-
Supplier: DigiKey
Description: WATERPROOF CAP C SIZE
-
Supplier: DigiKey
Description: WATERPROOF CAP D SIZE
-
Supplier: Omnetics Connector Corporation
Description: Omnetics nano series of circular connectors are now available with threaded metal housings giving them a positive lock and environmental seal. These are the smallest Mil-Quality circulars available today. With the ability to withstand high shock and vibrations while maintaining
- Category: Micro Connector and Nano Connector, Military Connector
- Coupling / Adapter: Yes
- Current Rating: 1 amps
- Gender: Female / Jack
-
Supplier: Omnetics Connector Corporation
Description: Omnetics nano series of circular connectors are now available with threaded metal housings giving them a positive lock and environmental seal. These are the smallest Mil-Quality circulars available today. With the ability to withstand high shock and vibrations while maintaining
- Category: Micro Connector and Nano Connector, Military Connector
- Coupling / Adapter: Yes
- Current Rating: 1 amps
- Gender: Female / Jack
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Category: DIN Connector, Automotive Connector, Military Connector
- Contact Size (AWG): 16 AWG
- Current Rating: 0.5000 to 13 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Category: DIN Connector, Automotive Connector, Military Connector
- Contact Size (AWG): 8 AWG
- Current Rating: 0.5000 to 46 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Category: DIN Connector, Automotive Connector, Military Connector
- Contact Size (AWG): 16 AWG
- Current Rating: 0.5000 to 13 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Category: DIN Connector, Automotive Connector, Military Connector
- Contact Size (AWG): 20 AWG
- Current Rating: 0.5000 to 7.5 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket
- Cable Length: 9.84 ft
- Cable Shielding: Braid
- Connector Type: USB Type A, USB Type B
- Operating Temperature: 0.0 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket
- Cable Length: 6.56 ft
- Connector Type: USB Type A, USB Type B
- Operating Temperature: 0.0 to 70 C
- Product Category: Cable Assembly
-
Description: The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use.This series products are the earliest products developed by our
- Category: Automotive Connector, Other
- Contact Size (AWG): 14 to 32 AWG
- Current Rating: 3 to 20 amps
- Gender: Male / Plug, Female / Jack
-
Description: F series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average
- Category: Other
- Contact Size (AWG): 14 to 32 AWG
- Current Rating: 3 to 20 amps
- Gender: Male / Plug, Female / Jack
-
Description: F/A/U series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average
- Category: Other
- Contact Size (AWG): 16 to 32 AWG
- Current Rating: 2 to 10 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: LEMO USA, Inc.
Description: The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids
- Category: Automotive Connector, Military Connector
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: LEMO USA, Inc.
Description: DESCRIPTION: Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards autonomous/driverles s vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace
- Category: Automotive Connector, Military Connector
- Current Rating: 140 to 430 amps
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies Series: M8 Package: Bulk Product Status: Obsolete Connector Type: Receptacle, Female Sockets Mounting Type: Panel
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: M8/M12 Connector Type: Insert, Female Sockets Termination: Solder Eyelet(s) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Category: Military Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Female / Jack
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Category: Military Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Male / Plug
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Category: Military Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Male / Plug
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Category: Military Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: WATERPROOF CAP, USB + 1394
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: The JN2 connector is similar to the JN1 series except the outer shell has been reinforced with a zinc alloy for extra ruggedness. This connector is qualified with an IP67 waterproof rating.
- Contact Size (AWG): 22 AWG
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Device Type: Plug / Inlet
- Mounting Style: In-Line / Cable End
- Power: DC Power Connector
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Mounting Style: In-Line / Cable End
- Standards and Certifications: RoHS Compliant, North American Rated, Other
- Wires: Other
-
Supplier: Amphenol Aerospace Corporation
Description: Quick positive coupling Audible, tactile, and visual indication of full coupling Waterproof - IP67 rated Inserts available in Neoprene and Viton* materials Low smoke/flame retardant inserts also available Operating temperature range
- Category: Military Connector
- Contact Size (AWG): 0.0 to 16 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1366133-1838417-4 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232105-2102352-2 Category: Connectors, Interconnects>Circul ar Connectors Series: CeeLok FAS-T Number of Positions: 8 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk
-
Supplier: Direct Sound Corporation
Description: Waterproof up to 100 meters in depth and designed for marine usage.
- Category: Other
- Contact Size (AWG): 16 to 20 AWG
- Coupling / Adapter: Yes
- Current Rating: 5 to 10 amps
-
Supplier: RS Components, Ltd.
Description: Hirose HR22 series compact circular connectors were developed for use between machine tool motors and associated operation panels. These compact 20 pin circular connectors are waterproof and feature a screw coupling locking mechanism to prevent accidental unlocking
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 2 amps
- Gender: Female / Jack
- Voltage Rating: 100 volts
-
Supplier: Richardson RFPD
Description: 1575.42 MHz GPS Active Antenna with LNA. Key Features: Center Frequency: 1575.42 MHz (+/-3 MHz); High Gain: 27 dB; Low Noise Figure: 1.5 dB; Single DC Supply: 12 mA @ +3 to +5 Volts; Built-in Functions: Built-in filter, LNA, Bias-T; Package: Waterproof, magnetic mount; incl. 3 meter cable
- Polarization Type: Right Hand Circular (RHCP)
- Primary Frequency Range: 1572 to 1578 MHz
- Technology Type: Other Antennas & Arrays
- VSWR: 1.2 :1
-
Supplier: RS Components, Ltd.
Description: Hirose HR22 series compact circular connectors were developed for use between machine tool motors and associated operation panels. These compact 20 pin circular connectors are waterproof and feature a screw coupling locking mechanism to prevent accidental unlocking
- Current Rating: 2 amps
- Gender: Male / Plug, Female / Jack
- Number of Contacts: 20 #
- Voltage Rating: 100 volts
Find Suppliers by Category Top
Featured Products Top
-
T series Experience Seamless Connectivity and Reliability with LEMO T Series Connectors (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
The ecomate family of connectors consists of circular plastic, rugged metal, high amperage and waterproof connectors in a wide variety of arrangements. Considered an industry standard, these connectors offer a wide variety of applications and are typically used in the fields of machine building, agriculture, lighting or robotic. (read more)
Browse Circular Connectors Datasheets for DigiKey -
connectors with varied structures and performance parameters to precisely match your needs. IP68 Waterproof Rating: Engineered to endure challenging conditions, our connectors boast an IP68 waterproof rating, ensuring durability and longevity in adverse environments (read more)
Browse Circular Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
New energy connectors, are connectors used in new energy industry products. Products in the new energy industry mainly include electric vehicles, energy storage equipment, photovoltaics, solar energy, wind energy, water energy, electric mechanical equipment, electric scooters and a series of (read more)
Browse Circular Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
, input/output, circular, industrial, automotive/transportation, energy storage, and waterproof connectors. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics RELATED LINKS https://www.heilind.com (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
JAE Electronics, Inc. is a global leader in the design and manufacture of connectors, user interface devices and aviation electronics. It is recognized for its innovative technologies in developing fine pitch board-to-board, board-to-cable, FPC, memory card, input/output, circular, automotive/transportation, energy storage and waterproof connectors. (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
waterproof to IP68 standards, and unlike ruggedized USB connectors packaged in the MIL-DTL-38999 circular standard, Omnetics Quick Lock USB 3.0 form factor utilizes a 32% smaller panel area footprint and is up to 4X lighter than other options currently on the market. (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
with Bexkom push-pull circular waterproof connectors, ensuring a reliable and secure connection in critical applications. Experience the next level of cable technology with Bexkom TPU Cable – a solution designed to meet and exceed the evolving needs of modern industries. Invest in quality, reliability, and performance with Bexkom. (read more)
Browse Medical Cable Assemblies Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
: Ecomate Series The Ecomate Series is a family of circular, multiway connectors that are highly versatile and offer excellent performance. (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
rugged applications that require protection from the ingress of water from powerful jets, dust, fog, sand, oil, salt, insects and other environmental contaminants. The units are packaged in a D5H IP66-rated diecast aluminum enclosure with sealed circular connectors. 500VA industrial (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Page 2. Semiconductor parts with 342 in root number
Waterproof Circular Connectors Conforming to European Safety Standards .
-
Page 2. Semiconductor parts with 420 in root number
Waterproof Circular Connectors Conforming to European Safety Standards .
-
circular connector - offers from circular connector manufacturers, suppliers, exporters & wholesalers
Mini IP68 Waterproof Circular Connector .
-
solder - offers from solder manufacturers, suppliers, exporters & wholesalers
Sell waterproof circular connector , panel type, female, solder ...
-
Mouser Launches Major Stock Expansion With Hirose Electric
Mansfield, TX - Mouser Electronics, Inc., known for its rapid introduction of the newest products, recently announced it has more than doubled its stock of Hirose Electric's interconnect products, including exciting new FFC / FPC connectors, waterproof circular connectors , and I/O connectors.
-
Advances in hybrid water-lubricated journal bearings for use in ocean vessels
The chassis cable connects directly to the BLDC motors through a waterproof circular connector .
-
Power Cords & Extension Cords Manufacturers, Power Cords & Extension Cords Product Catalogs Directory
Mini IP68 Waterproof Circular Connector .
-
Chinese Pps, Chinese Pps Exporters, Chinese Pps Selling Leads from Chinese Pps Exporters, Manufacturers & Suppliers on EC21.com
[ Related Keywords : lemo K circular connector, Lemo Circular Waterproof Connector , FGG.1K.310, lemo 10pin connector ] .
-
brass nut - offers from brass nut manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : lemo K circular connector, Lemo Circular Waterproof Connector , FGG.1K.310, lemo 10pin connector ] .
-
Snap lock system provides swift and secure interconnection
Now available in the UK from Aerco are Binder 16mm diameter, push-pull, waterproof , circular connectors that use what is said to be a unique fitting method to provide a high level of connect integrity and include versions that are colour coded…