-
Supplier: Leister USA
Description: Low noise High welding speed Portable and light Easy, comfortable operation Digital display of welding speed and temperature Wrinkle-free welding Fast and simple assembly of the unwind construction for welding acrylic tapes Integrated lifting mechanism
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: Leister USA
Description: Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Optional data recording on memory card possible Controlled temperature and drive User-friendly
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: Leister USA
Description: High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
-
Supplier: Leister USA
Description: High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive Complete record of all relevant welding parameters USB-Memory-System
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: ASTM International
Description: 1.1 This practice establishes the minimum required data recording, saving, and reporting requirements for data acquisition devices used in thermal fusion welding of geomembrane systems. Thermal fusion welding devices may include hot-wedge or hot-air wedge welders. From the data
-
Supplier: American Cast Iron Pipe Company
Description: .53. Fittings in these sizes are also available in both bell-bell and bell-Flex-Ring spigot configurations for installation versatility and economy. The only joint components needed to assemble the Flex-Ring Joint are a gasket and a single ring. No loose lugs, heavy wedges or rubber tubes are
- Material: Iron (Ductile)
Find Suppliers by Category Top
More Information Top
-
A Guide to Polymeric Geomembranes
17.1.3 Minimum Requirements for a Wedge Welder ...
-
Geomembrane Welding Machine from Longco Plastic Welding Equipment Co.,Ltd., China
There are 17 hot wedge welder from 8 suppliers on EC21.com .
-
welder - offers from welder manufacturers, suppliers, exporters & wholesalers
Portable Geomembrane Hot Wedge Welder .
-
Installation of a High Density Polyethylene (HDPE) Liner in a Beef Cattle Feedyard Storage Pond
The liner was seamed into place using a Wedge It® hot wedge welder (PWT, Inc., Diamond Springs, CA), at a welding temperature of 250º C (Fig 5).
-
Plastic Welders Selling Leads, Plastic Welders Manufacturers, Plastic Welders Exporters & Suppliers
Sell Geomembrane Hot Wedge Welder .
-
resistant welding machine - offers from resistant welding machine manufacturers, suppliers, exporters & wholesalers
Sell Geomembrane Hot Wedge Welder .
-
Low Voltage Motor Exporters, Low Voltage Motor Selling Leads
Sell Geomembrane Hot Wedge Welder .
-
hot air welder - offers from hot air welder manufacturers, suppliers, exporters & wholesalers
Offer for Hot Wedge Welder .
-
Geosynthetics in Civil and Environmental Engineering
The extrusion welding technique is adopted only for non-linear seams, patches, pipe penetra- tions or areas that wedge welder is impractical.
-
fuse bases - offers from fuse bases manufacturers, suppliers, exporters & wholesalers
Sell Geomembrane Hot Wedge Welder .