-
Supplier: Raymond Handling Consultants, L.C.
Description: CABLE WELDING REELS
- Type: Cable Reel
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.1618 inch
- Live Connection: Yes
- Material: Steel
-
Supplier: Southland Equipment Service
Description: Series WC/Safe-T-Reel. Cable welding reels are designed to increase safety in the work area with resulting increase in efficiency and productivity. Reels store work lead or electrode lead, up #2/0, safely and effectively when not in use. Cable not included.
- Type: Cable Reel
-
-
Supplier: C & C Lift Truck, Inc.
Description: Series WC/Safe-T-Reel. Cable welding reels are designed to increase safety in the work area with resulting increase in efficiency and productivity. Reels store work lead or electrode lead, up #2/0, safely and effectively when not in use. Cable not included.
- Hose / Cable Length: 75 ft
- Type: Cable Reel
-
Supplier: Hannay Reels
Description: To handle #1 through 4/0 cable to 400 amps Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use
- Core Diameter: 10.5 inch
- Hose / Cable Length: 40 to 150 ft
- Hose / Cable Outside Diameter: 0.5800 to 0.8100 inch
- Live Connection: Yes
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and
- Core Diameter: 10.5 inch
- Hose / Cable Length: 40 to 100 ft
- Hose / Cable Outside Diameter: 0.5000 to 0.8100 inch
- Live Connection: Yes
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and
- Core Diameter: 10.5 inch
- Hose / Cable Length: 150 to 300 ft
- Hose / Cable Outside Diameter: 0.5000 to 0.8100 inch
- Live Connection: Yes
-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated
- Hose / Cable Included: Yes
- Hose / Cable Length: 75 ft
- Live Connection: Yes
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Hose / Cable Included: Yes
- Hose / Cable Length: 100 ft
- Live Connection: Yes
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Live Connection: Yes
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Flange Diameter: 19.38 inch
- Hose / Cable Included: Yes
- Hose / Cable Length: 150 to 300 ft
- Inside Traverse: 6 inch
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable
- Core Diameter: 0.5000 to 0.8100 inch
- Flange Diameter: 16.5 inch
- Hose / Cable Length: 50 to 200 ft
- Hose / Cable Outside Diameter: 0.5000 to 0.8100 inch
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in
- Crane Electrification System: Yes
- Current Capacity: 75 to 450 amps
- Environment: Indoor, Outdoor
- Features: Slip Rings
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PUR halogen-free, gray RAL 7001, 3-wire, color single wire: brown, blue, black, cable length: 100 m, highly flexible, welding sputter-resistant
- Core Diameter: 0.0472 inch
- Hose / Cable Length: 328 ft
- Hose / Cable Outside Diameter: 0.1693 inch
- Inside Traverse: 35.43 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PUR halogen-free, gray RAL 7001, 3-wire, color single wire: brown, blue, black, cable length: 300 m, highly flexible, welding sputter-resistant
- Core Diameter: 0.0472 inch
- Hose / Cable Length: 984 ft
- Hose / Cable Outside Diameter: 0.1693 inch
- Inside Traverse: 35.43 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PUR halogen-free, gray RAL 7001, 3-wire, color single wire: brown, blue, black, cable length: 300 m, highly flexible, welding sputter-resistant
- Core Diameter: 0.0472 inch
- Hose / Cable Length: 984 ft
- Hose / Cable Outside Diameter: 0.1693 inch
- Inside Traverse: 35.43 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PUR halogen-free, gray RAL 7001, 3-wire, color single wire: brown, blue, black, cable length: 100 m, highly flexible, welding sputter-resistant
- Core Diameter: 0.0472 inch
- Hose / Cable Length: 328 ft
- Hose / Cable Outside Diameter: 0.1693 inch
- Inside Traverse: 35.43 inch
-
Supplier: Hykon Manufacturing Company, Inc.
Description: COIL is 26". Coil support members are tubular semi-circles of 8-1/2" in diameter affording large capacity. OPEN CONSTRUCTION permits tying of coil before collapsing reel. Coil does not drop off when reel is Collapsed. Built of welded STEEL Tubing and structural forms. This
- Cable Length: 200 to 500 ft
- Core Diameter: 26 inch
- Material of Construction: Steel
- Rewind: Manual / Crank
-
Supplier: Hykon Manufacturing Company, Inc.
Description: The four 8" outside pins adjust to 5 coil diameters from 6-1/2 to 18-1/2" (166 to 470 mm). Center 12-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Removal of disc allows free wheeling and resultant tangling of wire. Removal of disc allows free rotation.
- Core Diameter: 6.5 to 18.5 inch
- Material of Construction: Steel
- Rewind: Manual / Crank
-
Supplier: Koike Aronson/Ransome, Inc.
Description: 350-Pro Power Source K1559-3 LN-10 Wire Feeder w Wire Reel and Cover KP1505-045S Drive Rolls Work Cable w/ Ground Clamp 400 Amp Mechanized Torch, Gas Connection Kit w/ gas Regulator Specifications: Adjustable frame for plates 6ft to 10ft tall. (1
- Equipment Type: Welding Equipment
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.32 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM)
- North American (AWG): 6 AWG
- Number of Conductors: 1 #
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.67 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM)
- Number of Conductors: 1 #
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.32 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM)
- North American (AWG): 6 AWG
- Number of Conductors: 1 #
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.505 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 240 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM)
- North American (AWG): 1 AWG
- Number of Conductors: 1 #
-
Supplier: BUG-O Systems, Inc.
Description: CW-7 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on vessels and domed heads. The CW-7 has a working range of 6"-24" (152-610 mm) O.D. nozzles with no cable wrap up for multi-pass welding. This unit is capable of using welding wire sizes from
- Arc / Resistance Processes: MIG (GMAW), Submerged Arc, Flux Cored Arc (FCAW)
- Duty Cycle: 100 %
- Equipment Type: Welding Equipment
-
Supplier: Gullco International Limited
Description: potentiometer. LED display in IPM or cm/min. An interface cable assembly allows the Miller HDC 1500 DX to control the run/stop function of the SAMCarriage. A manual clutch enables free wheeling. Carriage complete with a main mounting mast and handle assembly, mounting arm for one wire
- Arc / Resistance Processes: MIG (GMAW), Submerged Arc
- Equipment Type: Welding Equipment
- Output Power Capability: AC Output
- Output Voltage Range: 115 volts
-
Supplier: General Cable
Description: WELDING CABLE TYPE 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Other
- North American (AWG): 2 AWG
- Number of Conductors: 1 #
-
Supplier: RS Components, Ltd.
Description: Multi-strand twisted pair welded flat cables with flat sections. Number of Ways = 14 Width = 17.8 mm Pitch = 1.27mm Reel Length = 30m Voltage Rating = 300 V Capacitance = 52.2 pF/m Characteristic Impedance = 122 Ohms Number of Pairs = 7 Cable Shape = Ribbon Sheath Colour
- Rated Voltage: 0.3000 kilovolts
-
Supplier: Tesmec USA, Inc.
Description: Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are
- Application: Mining, Oil and Gas Wells
- Breaking Strength: 4833 to 35968 lbs
- Diameter: 0.2362 to 0.6299 inch
- Wire Material: Steel
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore: 38.75 inch
- Flanged: Yes
- Gear Options: External Gear Only
- Moment Load: 75500 Ft-lbs
-
Supplier: TE Connectivity
Description: Style : 180° Sealable : No Termination Features Termination Method to Wire & Cable : Weld
- Applications / Industry: Motor
- Length: 0.5669 inch
-
Supplier: RS Components, Ltd.
Description: other without the need for a host computer. These micro USB receptacle connectors have a lead-in feature on the housing that enables blind mating to the cable plug. A fully shielded laser-welded stainless steel shell offers mechanical strength and EMI protection. The connector shell
- Connector Type: Board Mount Connector, USB Connector
- Current Rating: 1.8 amps
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: RS Components, Ltd.
Description: other without the need for a host computer. These micro USB receptacle connectors have a lead-in feature on the housing that enables blind mating to the cable plug. A fully shielded laser-welded stainless steel shell offers mechanical strength and EMI protection. The connector shell
- Category: USB Connector
- Connector Type: USB Type B
- Current Rating: 1 amps
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the declutching arbor are standard, while a cable and ball stop are available options (read more)
Browse Cable Reels Datasheets for Hannay Reels -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
REELCRAFT Welding Cable Reel,Hand Crank,250 Ft Cap - Arc Welding Cable Reels - 2CAJ6|T-1460-0 1 - Grainger Industrial Supply
• Arc Welding Cable Reels .
-
Welding cable reels (SWIVEL)??
• Welding cable reels (SWIVEL)?
-
Welding cable reels (SWIVEL)??
• Welding cable reels (SWIVEL)?
-
General Welding Questions - Page 84
Welding cable reels (SWIVEL)?
-
Vie path manual mechanical engineering
Pulleys in welding execution with groove ball bearing (examples .
-
Shopping In Other - Big Bruin
• Radnor X 250' Black Radnor Flex Welding Cable On EPDM Reel .
-
Shopping For "0" In Outdoor Living - Big Bruin
• Radnor 0' Black Radnor Flex Welding Cable On EPDM Reel (Set of 500 .
-
Shopping In Other - Big Bruin
• Radnor X 500' Black Radnor Flex Welding Cable On EPDM Reel (Set of 500 .
-
Popular Products In Power - Big Bruin
• Radnor X 250' Black Radnor Flex Welding Cable On EPDM Reel (Set of 250 .
-
Corrosion protection by the new ship lifting mechanism Niederfinow
… damages to exclude before the application the architecturally relevant covering coatings by the pulley carriers and the channel bridge as well as still following components like Fachwerk- and end frame carriers der pulley halls all to be completed sweat and assembly works.