Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non
- Gear Type: Worm, Worm Wheel
- Metal: Aluminum, Brass, Carbon / Alloy Steel, Stainless Steel
- Plastic: Nylon
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard
- Bore Diameter (if applicable): 15 mm
- Design Units: Metric
- Direction: Right Hand
- Face Width: 14 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard
- Bore Diameter (if applicable): 30 mm
- Design Units: Metric
- Direction: Right Hand
- Face Width: 20 mm
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Due to their multiple mounting possibilities worm-gear drives are employed in almost all branches of industry. Their special features are the crossed axes and a wide range of gear ratios extending in one step from i = 5 to i = 100. The sliding motion of the tooth fanks ensures silent
- Bore Diameter (if applicable): 40 mm
- Design Units: Metric
- Direction: Right Hand
- Face Width: 38 mm
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Gear Type: Worm, Worm Wheel
- Metal: Aluminum
-
Supplier: Boston Gear
Description: Overview When used with Boston Gear worms, Boston Gear's worm gears provide effective power transmission in applications requiring high-ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. They are also the smoothest, quietest
- Design Units: English
- Gear Type: Worm Wheel
- Metal: Bronze, Cast Iron
- Plastic: Acetal, Other Plastic
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Design Units: English
- Gear Type: Worm, Worm Wheel
-
Supplier: Kinematics Manufacturing, Inc.
Description: worms which touch only one tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets
- Design Units: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: Gear Motions, Inc.
Description: A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design, worm gear reducers are able to be placed in relatively small spaces and provide high-ratio
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Worm and worm gears, right handed, 14 1/2 degree pressure angle
- Bore Diameter (if applicable): 1.5 inch
- Design Units: English
- Direction: Right Hand
- Face Width: 1.5 inch
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms
- Design Units: English
- Gear Type: Worm, Worm Wheel
- Metal: Aluminum, Brass, Bronze, Cast Iron, Carbon / Alloy Steel, Stainless Steel, Other Metal
- Mounting Features: Hubless
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not
- Gear Type: Worm
- Metal: Brass
- Pressure Angle: 20°
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Design Units: English
- Face Width: 0.1880 to 0.3750 inch
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not
- Gear Type: Worm
- Length: 0.4375 inch
- Metal: Bronze
- Pressure Angle: 25°
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not
- Bore Diameter (if applicable): 0.3150 inch
- Gear Type: Worm
- Metal: Stainless Steel
- Pitch Diameter: 0.6299 inch
-
Supplier: KHK USA, Inc.
Description: Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
- Bore Diameter (if applicable): 20 mm
- Design Units: Metric
- Direction: Left Hand
- Face Width: 28 mm
-
Supplier: KHK USA, Inc.
Description: Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
- Bore Diameter (if applicable): 20 mm
- Design Units: Metric
- Direction: Right Hand
- Face Width: 35 mm
-
Supplier: KHK USA, Inc.
Description: Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
- Bore Diameter (if applicable): 20 mm
- Design Units: Metric
- Direction: Left Hand
- Face Width: 28 mm
-
Supplier: KHK USA, Inc.
Description: Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
- Bore Diameter (if applicable): 6 mm
- Design Units: Metric
- Direction: Right Hand
- Face Width: 10 mm
-
Supplier: Specialty Product Technologies
Description: Available in three popular geared ratios, the Series 7434 is typically used with measuring wheels to totalize feet, yards, 1/8 yards, or meters.
- Number of Digits: 3 to 5
-
Supplier: RS Components, Ltd.
Description: Worm and pinion gears designed to produce large speed reduction ratios, especially in low loading applications. Available in modules 0.8 and 1.0. Both the pinion gear and worm module number / number of starts must match to ensure correct assembly. Worms
- Design Units: Metric
- Face Width: 18 mm
- Gear Type: Worm Wheel
- Metal: Bronze
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of
- Flange(s): Yes
- Gear Ratio: 51 (X : 1)
- Gearing Arrangement: Worm
- Maximum Input Power: 1.23 HP
-
Supplier: DieQua Corporation
Description: . Optimized Gearing – Hardened and ground worms and bronze alloy wheels provide high torque, smooth operation, and superior shock absorption. Higher Radial Load Capacity – Oversized taper roller bearings accommodate high radial forces. Lower Noise – Precision worm
- Backlash: 1 to 10 arcmin
- Flange(s): Yes
- Gear Ratio: 5.2 to 90 (X : 1)
- Gearing Arrangement: Worm
-
Supplier: Renold Canada
Description: Dual lead wormgears, as their name suggests, are constructed with two leads. One flank of the worm thread and its mating sides of the wheel teeth are manufactured with one lead, and the other flank and its mating wheel teeth to a slightly different lead. As far as the
- Design Units: English, Metric
- Gear Type: Worm
-
Description: Ondrives.US offers worm and wheel gear reducers in a variety of ratios and configurations to meet your unique requirements. These compact worm gear reduction boxes are manufactured from top quality materials and engineered for high performance in demanding
- Gear Ratio: 5 to 120 (X : 1)
- Gearing Arrangement: Worm
- Maximum Input Speed: 3000 rpm
- Multiple Outputs: Yes
-
Supplier: Rotork plc
Description: Hand Operated Worm Gearbox Designed to suit manual applications, the HOW/MPR worm gear operators are quarter-turn devices intended for the operation of ball, plug and butterfly valves. The HOW/MPR gear operators include low lead angle gearing designed to be
- Flange(s): Yes
- Gear Ratio: 1229 to 7171 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 345133 to 2.34E6 In-lbs
-
Supplier: Agro Engineers
Description: The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of
- Flange(s): Yes
- Gear Ratio: 5 to 4900 (X : 1)
- Gearing Arrangement: Worm
- Reducer Input: Hollow Shaft, Solid Shaft
-
Description: Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from
- Gear Features: Anti-backlash
- Gear Type: Spur Gear, Helical Gear, Worm, Worm Wheel, Rack, Pinion
-
Supplier: CSA Group
Description: calculate the path of contact, the conjugate profile of the worm wheel, the lines of contact, the radius of curvature and the velocities at points of contact are provided. At the end the application of those formulae to calculate parameters used in load capacity calculations are
-
Supplier: RS Components, Ltd.
Description: Worm and pinion gears designed to produce large speed reduction ratios, especially in low loading applications. Available in modules 0.8 and 1.0. Both the pinion gear and worm module number / number of starts must match to ensure correct assembly. Worms
- Design Units: Metric
- Face Width: 18 mm
- Gear Type: Worm Wheel
- Metal: Bronze
-
Supplier: WorldWide Electric Corporation
Description: -lipped VITON oil seals (at output) 15CrMo4 NEMA quill input with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to
- Gearing Arrangement: Worm
- Reducer Input: Other
- Reducer Output: Other
-
Supplier: Rotork plc
Description: The multi-turn worm gearboxes are used for applications such as sluice gates and dampers. • Torque range up to 162,000 Nm (119,000 lb. Ft). • 11 sizes. Ratios from 40:1 to 5,760:1. • Ground and polished worm shaft • Aluminum bronze worm wheel
- Actuation Method: Manual
- Actuator Torque: 6301 to 1.43E6 In-lbs
- Full Range Of Rotary Motion: Multiturn (+360 degrees)
- Operating Temperature: 14 to 248 F
-
Supplier: RS Components, Ltd.
Description: Worm and pinion gears designed to produce large speed reduction ratios, especially in low loading applications. Available in modules 0.8 and 1.0. Both the pinion gear and worm module number / number of starts must match to ensure correct assembly. Worms
- Face Width: 18 mm
- Gear Type: Worm Wheel
- Metal: Bronze
- Number of Teeth: 40
-
Supplier: Star SU LLC
Description: state-of-the-art solutions that allow a fast tool change, e.g. from hobbing to grinding, guaranteeing an unmatched process versatility. The machine can equally use form and worm grinding wheels, both in ceramic and in CBN electroplated. Simple design concepts in terms of tooling and
-
Description: Establishes how to draw the toothed portion of gears including worm gearing and chain wheels. Applicable to detail drawings (individual gears) and assembly drawings (gear pairs). As a fundamental principle a gear is represented (except in axial
Find Suppliers by Category Top
Featured Products Top
-
solutions. Metric Gear Products Worms & Worm Wheels – Does your application require a large speed reduction with high torque in a compact space? A simple solution is a worm gear drive. QTC Metric Gears stock (read more)
Browse Worms and Worm Gears Datasheets for QTC METRIC GEARS -
Worm Gears A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design, worm gear reducers are able to be placed in relatively small (read more)
Browse Worms and Worm Gears Datasheets for Gear Motions, Inc. -
Large Speed Reduction With Small Volume Worm gear pairs are made up of a worm and a worm wheel. These gears allow for a very large reduction ratio in a single pair. They are very quiet and provide smooth transmission of power. Due to the situation of being a (read more)
Browse Worms and Worm Gears Datasheets for KHK USA, Inc. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
. With their superior form holding and burn-free grinding, our Norton Xtrimium wheels master all of these challenges for worm grinding, profile grinding, and bevel grinding. Our new dual-worm grinding wheels further enhance our capabilities in gear manufacturing. These wheels combine a (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
worm wheel. Worm gears transmit power in non-intersecting shafts that make right angels. Unlike the above-mentioned gears, worm gears work by making sliding contact with less friction, creating smooth and quiet rotations. Follow us on: (read more)
Browse Helical Gears Datasheets for Gear Motions, Inc. -
of components. These components include transmission, starter and oil pump gears and fly wheels for the 1954 Panhead through 2006 Twin Cam engines and transmissions. Gear Motions an American Gear Manufacturer Like George Smith, William S. Harley, and Arthur Davidson, the (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Our precision ground or cut helical and spur gears, and cut sprockets, splines, straight bevel gears and worm gears, are proudly Made in the USA, and are built using equipment that can accommodate virtually (read more)
Browse Gear Manufacturing Services Datasheets for Gear Motions, Inc. -
takes a rotating tool, typically a wheel with abrasive grans and applies it to a workpieces surface to remove small variations to produce high surface quality and high accuracy of shape and dimension. It is the finishing touch and a critical step in the manufacturing of high precision gears (read more)
Browse Gear Manufacturing Services Datasheets for Gear Motions, Inc. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc.
Conduct Research Top
-
Medical Infusion Devices Benefit from Worm-Wheel Drive Gearing Solutions
Gearboxes are miniature motor accessories that are critical to a number of applications and industries, given their ability to either increase torque or reduce speed. Here we explore how worm gears and the worm-wheel drive are an ideal gearing solution for medical infusion systems, a key medical
-
Gear Motor for Steering Wheel
Power Motor has done many precise adjustment to the turbine, worm transmission and motor itself, to make it have characteristics with low noise, stable operation, long life, light weight, small volume, no abnormal sound and the EMC test can meet CISPR 25 Level 3. Power Motor has done many precise
More Information Top
-
A Study of Worm Gear to Size Reduction and Performance Enhancement for EPS
For component materials, the worm gear is made out of steel and the worm wheel gear is made of plastic material such as polyamide.
-
Mechatronics and Intelligent Materials III
Worm Wheel Gear Grinding Machine .
-
A Research about Contact Stress of Worm Gear for EPS (Electric Power Steering) (Poster Session One(Driver/Vehicle Interface, Information and Assistance Systems...
This leads to the issue involving enlargement of the external diameter of the worm gear and the worm wheel gear , which are .
-
Cylindrical worm gears with improved service properties
In this regard, the wear of the input and output sections of the surface of the teeth of the worm gear wheels on which the torn contact lines were located are signif icantly reduced.
-
Encyclopedia of Tribology
Immersion of teeth over the entire width of the wheel Worm gears .
-
Electric tilt & telescopic column driven by EPS motor
The EPS function part is located between EPS motor and EPS worm& worm wheel gear .
-
Investigation of cutting characteristics for worm machining on automatic lathe — Comparison of planetary milling and side milling
A worm and worm wheel gearing is widely used in a geared motor unit for the convenience and safety of an auto- mobile.
-
The main control mode and fuzzy control strategy of CNC system for gear hobbing and grinding machine
Abstract-The paper introduces the structure,features and functions of the CNC system of YK3480 gear hobbing- machine and YKA7232 worm wheel gear grinding-ma- chine as well as some key techniques.
-
Laser Hardening
The public specimens from Alotec cover a wide range from toothed racks, worm shafts, worm gear wheel , gear shaft, gear wheels, and pinion shaft, to conical gear wheels, chain sprockets, and clutch grooves.
-
Vockers Denison Pump Spline Shaft from Ningbo East Gear Manufacturer, China
We have complete gear machine including gear hobbing/gear shaving/gear shaping/gear&spline grinding/ worm wheel gear grinding/CNC lathe machine etc.., NC automatic heat treatment line and complete gear inspection equipment including gear measuring center and quality management system.