Your Single Source for All Things Engineering
12M+
Products & Services
4K+
Specification Guides
30K+
News Articles
250K+
Industry Standards
Products
Get AlertsLatest Engineering News
SubscribeStandards
See All
ISO 7240-1. Fire detection and alarm systems, Part 1: General and definitions
Revision: • Published
This part of ISO 7240 provides a set of general guidelines and definitions used in describing the fire detection and alarm system (FDAS) equipment installed in and around buildings, and the tests and requirements for these equipments in the other parts of ISO 7240.
ISO 7240 does not apply to smoke alarms, the requirements for which are specified in ISO 12239.
ISO 12133 Small craft — Carbon monoxide (CO) detection systems and alarms
Revision: 2021 edition • Published 02/01/2021
This document specifies requirements for the design, construction and installation of carbon monoxide detection and alarm systems in small craft.
Webinars
View
2:00 PM EDT
PCIe 5.0 / 6.0 and IEEE802.3ck Cable Test – Signal Integrity, Performance Parameters, and Automation
Apr
22
10:00 AM EDT
Infineon and You: Driving the AI revolution – for Top-Performing, Reliable and Efficient Devices
Apr
24
9:00 AM EDT
Delivering a Maintenance-Free Feedback Solution with Battery-less Energy Harvesting Encoder
Apr
25
11:00 AM EDT
Microvia Reliability Stacking and Staggering for a Successful Design
Apr
29