|
|
|
Video: Transducers — Spiffed Up Times Seven
When suppliers revise high-reputation products, upping the performance delivery sufficiently can be iffy. There's little doubt, however, that these seventh generation rod-style analog transducers moved the needle enough: improved accuracy, higher shock and vibration ratings, immunity to electromagnetic interference, longer strokes. Backward compatibility to previous Micropulse products is also featured.
|
Dual Output for Arduous Operations
Tipping dump trucks or lifting garbage bins are among the arduous positioning jobs envisioned for these non-contact rotary sensors. The Hall-effect devices provide dual outputs, so while one signal controls function, the other is free for position monitoring or display purposes. They're among the thinnest available with a 6.5 mm profile.
|
|
|
|
Electrics Slide in for Pneumatics
These mini-slides with integrated electric drives were designed to give engineers a drop-in alternative to same-size pneumatic systems. They're suited for small pick-and-place applications with multi-point positioning requirements along travel lengths to 150 mm and loads to 5 kg. Basic axis-specific parameters have been pre-programmed, saving time and simplifying setup.
|
Air Lifts Position Accuracy
Trying to achieve positioning accuracies <100 nm? Consider using air to reduce pitch, yaw, and roll to near zero. This air bearing lift stage's servo motors and variable counterbalance helps provide true nanopositioning for applications like wafer inspection. There the stage's large open center helps accommodate required electrical and vacuum lines.
|
|
|
 |
MTS Sensors — Durable Enough for Harsh, Antarctic Environment
MTS Sensors
Learn how MTS Sensors helped elevate the Neumayer III Polar Research Station above the snow drifts in the harsh environment of Antarctica.
The magnetostrictive technology at the core of MTS' R-Series sensors provides the reliability and lifetime needed at sub-zero temperatures for a station designed to operate over 25 years. |
ServoNOW™ Plug and Play Brushless Servo System
Bison Gear and Engineering
ServoNOW™ motion control system includes closed loop brushless servomotor, driver, controller, feedback, and 110/220VAC power supply in a compact package ready to run in 5 minutes. Quick Launch software easily integrates velocity and positioning control using standard PC and USB port. Go here to view the 5 minute Plug and Play Demo. |
Lead Screw Accuracies — 10 Microinches Per Turn
Universal Thread Grinding Company
Universal lead screw assemblies meet accuracies of 10 microinches/turn and 25 microinches/in. — the best in the industry. Standard lead screws offer accuracies of 50 microinches/turn, 100 microinches/in. Patented nut design maximizes repeatability. Custom lead screw applications using our lead screws welcomed. More details.
|
Precision Cold Rolled and Drawn Shapes
Profiles, Inc.
We are the world leader for Sprag and Ultra Precision oil well screen wire. Profiles will cold draw and cold roll a variety of metals into precision, geometric shapes with remarkably tight tolerances. We produce cost-effective precision parts that can be further processed with heat treating, annealing, and a variety of finishing operations with virtually no waste and a zero rejection rate.
|
|
|
|
Piezo Controller Closes the Loop
This 2-axis digital controller is designed especially for closed-loop micropositioning systems equipped with piezo linear motor stages. They capitalize on the non-magnetic and self-locking nature of ultrasonic ceramic motors, which can position down to picometer levels. Thus, they offer better position stability than conventional motor/lead-screw drive combinations or magnetic linear motors.
|
Video: Controlling for Energy-efficiency
As markets move toward variable speed motors for energy efficiency, Texas Instruments supports the change by providing controllers offering real time, field-oriented control of three-phase motors and adaptive tuning based on feedback. This video describes widening use of the 32-bit microcontrollers in solar inverters, white goods, and automotive applications.
|
|
|
|
Video: A Ringer for Linear Motion
A simple mechanical technology provides clog-free alternatives to screw-based linear motion. Rolling ring bearing drives — converting rotary motion from smooth, threadless shafts — are suited where you want zero backlash and automatic reversal without complex controls. Traverse is based on pitch, which is adjustable for speeds to 13 fps and independent of motor/shaft speed.
For more on this subject, subscribe to GlobalSpec's e-Newsletter, DirectU2 The world of Mechanical Power Transmission.
|
Short Stroke to Replacement Decision
A short-stroke electric cylinder constructed with a patented tubular linear motor and end-position controller is vying for attention as a possible replacement for solenoid actuators. The maker targets this sealed, IP65-rated component for processes like selective ejection of faulty parts from test stations, or other tasks requiring fast, controllable movement.
|
|
|
 |
NEW Actuator Type GL-N
THK America, Inc.
Made in the U.S., THK's new Actuator Type GL-N offers newly engineered enhancement to offer the best of all actuator features with the unique benefits of Caged Technology in one actuator. The new GL-N actuator is proven rigid, precise, available for quick delivery and is also an upgrade and direct... |
Over 1 Million Cycles Tested
Nook Industries, Inc.
The Infinity 1™ Roller Screw Actuator is an industry leading product that has reached 1,000,000+ cycles of continuous duty at 2500 lbs thrust and a travel rate of 10 in./sec. It's simply the highest performance, heavy-duty electromechanical actuator in its class.
|
Two New Products Enhancements from Techno
Designatronics, Inc.
Techno, Inc. Linear Motion Systems announces its new iMC-P1 multi-axis stepper controller. This single-to four-axis controller comes complete with drives, power supply, I/O, enclosure and software and is designed for a multitude of applications.
Additionally, we now offer complimentary LabVIEW Drivers which are compatible with a variety of Techno controllers and machines. |
Bourns® PWR221T-30 Series Power Resistors Available at Digi-Key
Digi-Key Corporation
Wide resistance ranges, pulse power handling capabilities, and low inductance make PWR221T-30 series power resistors suitable for functions such as current limiting, current sensing, and capacitor discharge in uninterruptable power supplies, welding machines, automation, lighting, telecom power supplies, automotive, and railway equipment. View product details.
|
Careers & Commentary . . .
|  |
|
Submit your proposal to speak at one of GlobalSpec's upcoming online conferences and trade shows.
• Motion Control
Events are open to GlobalSpec's six million registered users and are an opportunity for you and your company to be viewed by your target audience, competition, and peers as industry thought leaders. Increase brand awareness. Influence key decision-makers. Learn more or submit your proposal here.
|
Seeing the Gorilla in the Room
As busy career multi-taskers, we often credit ourselves as possessing skills like being perceptive or good at character judgment. Two psychology professors now write to say most people considerably overestimate their abilities. Their book tackles illusions that can negatively influence livelihoods, aiming to improve awareness of ourselves and our surroundings.
|
|
Video: A Softer, Gentler Gripper
University researchers are giving new meaning to the 'pick me up' coffee provides. By filling a balloon with coffee granules, they've created a robotic gripper that can pick up items of varying sizes, shapes, and textures. The inspiration came from the thought that robots might be more functional if made softer.
|
Share Your Thoughts . . .
About This Month's Topic
Information Sources
Mid-term elections are gone; so is the barrage of TV commercials that tell us what to think. So, where to now for our daily fix of info? What media are your trusted sources?

|
|
|
Follow GlobalSpec On . . .
|
|
|