|
|
|
Go Long with Eddy Currents
New displacement measurement technology developed in Germany could replace some Hall Effect sensors. These eddy current sensors determine the linear relationship between target magnets and output signals. They're highly sensitive, so they can measure over longer distances (to 60 mm). They use printed coils, instead of semiconductors, lowering their cost.
|
Focus on Feedback Devices
In this video primer, Design World editor Miles Budimir describes the design and processes of resolvers and encoders. He also gives an overview of pros and cons of these two most common motion system feedback devices, from the ruggedness of resolvers to the lighter weight and noise immunity of encoders.
|
|
|
|
More Powerful than a Stack of Piezos
The announcement conjures up Superman-like phrases. Besides "50 to 100 times the deflection and force" of traditional piezo-stack devices, the maker of this actuator promotes its temperature-compensating frame, amplifier, and piezo ceramic stack for direct-drive potential to replace inefficient electric motors, and its fit in serial bus and battery-powered applications.
|
Quicker Reach to Machine Data
Mountains of machine data are worthless if you don't have access when it's needed. Unfortunately, much information is siloed deep in a facility's networks. This software helps by collecting data directly from the backplane of the machine controller. It also reduces risks from data loss from network or system interruptions.
|
|
|
 |
World's Smallest Reflective Optical Encoder
Avago Technologies
Avago's AEDR-8400 is the world's smallest reflective optical encoder!
The SMT encoder with easy mounting procedures meets the demand for compact and cost-effective feedback solution. It combines an emitter and a detector in a single surface mount leadless package. For more details... |
Longest Lasting Integrated Servo Actuator Available
Tolomatic
Tolomatic's integrated rod-style actuator's servo motor design creates a compact package with exceptional performance. Eliminates separate motors, couplers, motor mounts, and gearing belts for reduced failure points and assembly time. Available with roller or ball screws, variable strokes from 3-18 in., various motor winding options, and 3300 lbf forces. Five-day delivery! Download the brochure. |
Industrial Controls Compliance Workshops — 15% Off
UL University — Underwriters Laboratories Inc.
Learn from UL experts by attending UL University's upcoming workshops for industrial control equipment manufacturers. Featured topics include:
• Industrial Control Panels UL 508A and Short-Circuit Current Ratings
• Test, Measurement and Laboratory Use Equipment: Designing for Compliance to UL 61010-1
Register with discount code GBMC0310 and receive 15% off! |
Lead Screw Accuracies — 10 Microinches Per Turn
Universal Thread Grinding Company
Universal lead screw assemblies meet accuracies of 10 microinches per turn and 25 microinches per inch — the best in the industry. Standard lead screws offer accuracies of 50 microinches/turn, 100 microinches/inch. Patented nut design maximizes repeatability. Custom lead screw applications using our lead screws welcomed. More details.
|
|
|
|
PVT Smoothes Stage Movement
Coordinating movement of two-axis stages can be tricky. Using "contour mode" in controllers limits users to only time and position inputs, risking wide velocity variations and a noisy, erratic outcome. Controllers with Position-Velocity-Time functionality permit specifying velocity in addition to position and time, helping smooth out the motion profile.
|
Smart Controllers for Small Motors
The trend toward integration knows no boundaries. Now, even for single coil, low power brushless motors and DC fans, the market offers smart or "all-in-one" controllers, like this new integrated circuit. The unit reduces the PCB area needed, and requires no external driver components while supporting sink currents up to 300 mA.
|
|
|
|
Raising Opinions of Rack-and-Pinion
Because they've seen use over many centuries, rack-and-pinion drives may be viewed as outdated technology. Yet, improved manufacturing and the advent of electronic pre-loading should keep rack-and-pinion on the serious contender list — especially when their speed and acceleration are nearly on par with linear motors, and their efficiencies can reach 97%.
|
Steering Screw Drive is Platinum Seller
What "sells" a million steering system ball screw drives and beats out hydraulic competition? For starters: low friction, low noise, improved fuel efficiency, and reduced emissions. Additionally, the electromechanical system's servomotors consume energy only when steering occurs; hydraulic systems require "always-on" hydraulic pressure, demanding more energy, plus space for pump equipment.
|
|
|
 |
Maintenance-free C-Lube Unit "CL" for Cam Followers
IKO International, Inc.
IKO C-Lube Unit for Cam Follower is a lubricating part attached to the cam follower. Since lubricating oil which is indispensable to the outside diameter surface of the cam follower outer ring and track surface is supplied, periodical oil supplying is not required. It realizes a long period of maintenance-free operation of the track surface. Learn more. |
Design it Right the First Time with Virtual Prototyping
National Instruments
Engineers and scientists use virtual prototyping to design, optimize, validate, and visualize their products digitally. NI SoftMotion for SolidWorks enables mechanical and control engineers to collaborate and gives them a way to assess the operation of moving parts and visualize realistic machine operations. View the tutorial.
|
Miniature Gearboxes, Standard and Custom
Rino Mechanical Components Inc.
Miniature gearboxes with Aluminum housings and 1:1 to 120:1 ratios. Torques up to 40 in.-lbs, NEMA or custom motor flanges. The gearboxes are easily customized, or built to your design. Made in the USA. Learn more... |
Linear Drive — Timing Belts
F.N. Sheppard & Co.
High precision Timing Belts — Urethane and Neoprene, for linear indexing. Metric and in. sizes. Synchronous conveying, high acceleration, deceleration, or continuous high running speeds. Available open-ended or welded endless. Strong and durable, steel, or kevlar tension members. Customized belts to meet any application. Timing Belt clamping plates.
|
Careers & Commentary . . .
|  |
|
Survey Says: Bring 'em by the Busload
Shortages of manufacturing professionals loom in our future. Recent surveys unveil some reasons behind the trend, plus hints on how to alter the shape of the curve. One is to expose teens to manufacturing. They can't love what they don't know. Now, only 39% of teens have toured a manufacturing facility.
|
|
After a Century, a Hybrid Race Car
In May, 110 years after Ferdinand Porsche wowed Paris with the world's first hybrid cars, Porsche will put the world's first hybrid race car on the track at Nürburg, Germany. The vehicle's two 60 kW electric motors are not powered by batteries, but by an electrical flywheel power generator.
|
Share Your Thoughts . . .
About This Month's Topic
Google Gigawatts
Google is now fast creating footholds in many potential mega-markets. Is it too many? Google's latest zinger: they received the right to buy and sell electricity. Should we welcome, or be wary, of a new ISP and electric utility?

|
|
|
Follow GlobalSpec On . . .
|
|
|