|
|
|
Breaking Tradition with Unbreakable Encoder
First-time products rarely attain perfection. So it was with this vector-duty hollow-shaft encoder, an industry first a few years ago. Tweaked to improve reliability, it now sports an unbreakable plastic code disc and a 400 g shock rating. A phased-array module, allowing wider gaps between sensor and disc, also reduces disc crashes.
|
Gyroscope is Game Changer
A new digital gyroscope looks like a game changer in motion control for games and mobile phones. The device detects angular rate with three sensing axes housed on a single structure — contrasting competitive units that use two or three separate structures. The design eliminates interference between the axes, improving signal quality.
|
|
|
|
Snubbing the Bad Vibes
Every motion system is subject to vibration — unwanted and accuracy-robbing motion. This Motion System Design article reviews several routes for minimizing vibration, from wave springs that pre-load bearings to passive dampers and snubbers. Solutions considered include active controls, such as sensors and motion actuators that apply out-of-phase frequency force to eliminate vibration.
|
Video: Wobble-free Scanning
Successful scanning relies on a linear motion system performing well in three criteria: straightness, smoothness, and velocity control. This video clip discusses how one manufacturer engineered wobble-free scanning motion, starting with a single bottom-rail piece machined with two parallel rails instead of struggling to align two separate and opposing rails.
|
|
|
 |
Smart Sensor for Industrial Applications
MTS Sensors
Able to withstand high shock and vibration while maintaining reliability and accuracy, the R-Series SSI linear position sensor is ideal for motion simulation, metal forming, and machine tool applications. The absolute position feedback feature allows for reduced set up time, consistent product output, and greater productivity. Learn more. |
High-performance Electromechanical Linear Actuator EGC
Festo Corporation
The optimized profile design our new EGC linear actuator delivers increased rigidity, efficiency, and dynamic performance with strokes up to 8.5 m.
• Speeds up to 5 m/s and accelerations up to 50 m/s²
• Feed forces up to 2500 N and moments up to 1820 Nm
Visit www.festo.com/us/egc for more information. |
Slip Ring Assemblies
Aeroflex Airflyte
Aeroflex Airflyte provides complete and integrated motion solutions for space, military, avionics, and strategic industrial customers. Our slip ring assemblies are compatible with modern data communications and are MIL Qualified for shock, vibration, and environment. Custom designed to your specifications.
|
Slip Ring System (Rotary Boxes)
Celco Profil
The rotating electrical slip ring is an electromechanical device that allows the transmission of electrical signals side to side in rotary conditions.
It is composed of a complete slip ring with brushes and armbrushes and its own cover (IP55 or IP65). The rotating slip rings are executed in the base of customer requires. |
|
|
|
Simplifying Multi-axis Setup
Common complaints about setting up multi-axis systems include too much commissioning time and too many programming skills required. This electro-hydraulic controller squelches the challenge, starting with a menu geared for non-programmers, and following with a library of 31 motion profiles, including common closed-loop parameters such as position, force/pressure, or velocity.
|
Out of Synch? Play a New Card
When systems utilize multiple control cards, you might need assurance that you can synchronize movement on multiple axes. This new 2-axis motion control card — for stepper and pulse-type servo motors — includes linear and circular axis interpolation, to coordinate motion, even with multiple cards at work in one programming environment.
|
|
|
|
Video: Lifting Efficiency of Linear Shaft Motors
Efficiency gains, even with new actuators, are usually small or incremental. But the design of this linear shaft motor, unlike common U-shaped configuration motors, has the coil wrap the magnets completely. Thus, the unit boosts efficiency by 30%, and boasts more oomph, too, from use of iron-boron-neodynium magnets.
If you find this subject interesting, subscribe to the GlobalSpec e-Newsletter, DirectU2 The world of Motors.
|
Weighing in on Drives for Quality
Whether weighing for part completion or proper fill, quality control systems demand high precision and synchronized feeding. Even slight deviations can mean rejected parts and revenue losses. These concerns led Metzler-Toledo to spec a "smart" DC drive, incorporating motion controller and sine-commutation, the latter functioning to keep torque ripple super low.
For more on this subject, subscribe to GlobalSpec's e-Newsletter, DirectU2 The world of Drives.
|
|
|
 |
New All-inclusive Multi-axis Servo Controller
Designatronics, Inc.
Techno Linear Motion System's New iMC-V CAN Multi-axis Servo Controller is uniquely designed to allow user flexibility in single to six-axis automation applications.
The iMC-V is also compatible with our Techno gantry tables, linear slides, belt actuators, rotary tables, and more. View the iMC-V and other compatible Linear Motion Product... |
Magellan Motion Control ICs
Performance Motion Devices, Inc.
Magellan Motion Processors from PMD provide high-performance chip-based motion control for scientific, automation, and industrial applications. Available in 1, 2, 3, and 4-axis versions, these flexible, programmable devices control DC brush, brushless DC, microstepping, and pulse and direction motors. Magellan ICs are complete motion controllers requiring only an external amplifier to be functional.
|
Wm. H. Brewster Jr., Inc. Announces New Site Launch
Wm. H. Brewster Jr., Inc.
A Premiere Manufacturer of Precision Washers, Shims, Discs, and Spacers, Brewster announces the launch of its new site. Since its inception in 1919, Wm. H. Brewster Jr., Inc. has consistently turned out the finest available Precision Round Shims, Washers, and Discs for practically every purpose imaginable. |
ALAR Series Direct-drive Rotary Stages
Aerotech, Inc.
ALAR series direct-drive rotary stages provide superior angular positioning and velocity control with exceptionally large apertures, load capability, and very high speeds. With the combination of a large aperture and direct-drive motor, the ALAR series offers significant performance benefits compared to worm-drive large aperture stages.
More information about Aerotech. |
Careers & Commentary . . .
|  |
|
Caution in Managing Career Risks
We begin making life-defining choices early, cautiously picking colleges and first jobs. It's human nature, this Mechanical Engineering magazine commentary says, to choose paths where we feel in control and have a shot at job satisfaction. It also intimates that, contrary to forecasts, the time may not be right for jumping away from engineering.
|
|
Proteins Pack Power to Divide Cells
Proteins rock. And when they do, they create the motion needed to transport chromosomes and aid in dividing human cells. Scientists at Lawrence Berkeley National Lab took snapshots of kinesin proteins as they motored along microtubules. This first atomic-scale look at movements within cells could lead to drug and cancer therapies.
|
Share Your Thoughts . . .
About This Month's Topic
The Trade School Disadvantaged?
Trade and tech schools lure students with hopes for better jobs. Do the degrees justify tuition debt and truly offer the edge that workers want?

|
|
|
Follow GlobalSpec On . . .
|
|
|