View Online

Add to safe senders list

GlobalSpec: Motion Control Components
Home  |  Subscriptions  |  Past Issues  |  Upcoming Events  |  On-Demand Events  |  Videos | Send to a Friend
Industry Trends & Events . . .
Putting Safer Man-machine Interactions into Motion

Putting Safer Man-machine Interactions into Motion The "the elephant trunk" is becoming famous, an attraction drawing attention to Festo's space at many an engineering exposition. On the surface, the apparatus seems mostly for show. But on looking deeper into its unusual mix of components, however, the Bionic Handling Assistant gives shape to concepts that could change our approach to safety where man and robot interact — something we're sure to experience much more in coming years. Frank Langro explains how light materials, tiny bladder actuators, and very low pressure pneumatics create a robot with 11 degrees of freedom of motion but weighing just over 1 lb — and wouldn't harm much in a collision.

Available at Digi-Key — Texas
Instruments/National Products LM5017
Regulator

Digi-Key Corporation
Custom Clutches for OEM Applications


Helander Products, Inc.

Available at Digi-Key — Texas Instruments/National Products LM5017 Regulator National Semiconductor's LM5017 is a 100 V, 600 mA synchronous step-down regulator with integrated high side and low side MOSFETs. The constant-on-time (COT) control scheme employed in the LM5017 requires no loop compensation, provides excellent transient response, and enables very low step-down ratios.

Custom Clutches for OEM Applications SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in various configurations allow great flexibility in application. Available for shafts up to 16 mm, torque loads up to 250 in./lbs they can perform many functions, including overrunning, on-off, indexing, and positive stop indexing. We can build special clutches for your application.

Rectangular Air Bearings for Zero Friction,
High Precision Apps

Specialty Components, Inc.
Order Haydon Kerk Products Online

Haydon Kerk Motion Solutions, Inc.

Rectangular Air Bearings for Zero Friction, High Precision Apps Use of air bearings can solve difficult problems in motion applications, especially those involving zero friction, high accuracy, and precision. Semiconductor machine tools and CMMs frequently use air bearings over mechanical bearings to provide the highest level of motion accuracy — more than even the finest mechanical rolling element type bearings. Learn more.

Order Haydon Kerk Products Online Haydon Kerk Express offers a wide variety of linear motion products such as captive, non-captive, and external stepper motor linear actuators, stainless steel lead screws, anti-backlash nuts, and motorized/non-motorized linear rail systems. The Express product offering is a "sampling" of a much broader product line of motion components and systems.

Low Backlash Right Angle Gearheads . . .
Compact Design Offers Several Benefits
DieQua Corporation

Compact Design Offers Several Benefits The Dynabox Servo Worm Gearhead comes in backlash levels of 10, 5, and less than 1 arc minute for outstanding motion control accuracy. Several output shaft configurations including external single and dual shafts, hollow bores with shrink disk or keyway and an ISO robot flange provide unmatched mounting design versatility.

Space saving single stage ratios of 5:1 to 90:1 are available in center distances of 35 to 200 mm and torque capacities from 10 to 6000 Nm.

Positioning & Sensing . . .
Learn More
Collaboration Yields Certified Safe Positioning

Collaboration Yields Certified Safe Positioning Three companies worked together to meet the needs of designers of hoists, overhead conveyors, and other equipment requiring safe positioning and velocity or acceleration control. SEW Eurodrive, Hima, and Pepperl+Fuchs integrated safety controllers, drive components, and a reader that determines absolute position from a data matrix code. The system is certified to Safety Integrity Level 3.

Steering Robots Straight

Steering Robots Straight Among the more challenging chores in motion control is maintaining accurate heading on moving robots. This sensor incorporates the usual gaggle of gyros and accelerometers but, unlike other tilt compensators, its magnetometers and combination filtering make it immune to distortion. So, vehicles stay on course even when moving through areas with magnetic distortion.

Motion System Hardware . . .
Learn More
Smoother, Quieter Rides for Heavier Loads

Smoother, Quieter Rides for Heavier Loads Engineers often seek faster, smoother, quieter. Throw in heavier load capacity, too. To get there, Lee Linear designed its SBI linear guide with a lower profile and a wider base. Then it optimized a cageless ball recirculation system. That lowered vibration and increased both longevity and load capacities, dramatically, to a max exceeding 350 kN.

Offset Load Carriage for Ring Track System

Offset Load Carriage for Ring Track System Hepco's Ring Track System introduced an off-the-shelf, modular route to building precision linear motion assemblies. Still, something was missing. The company fills a gap with a moment load carriage, for applications requiring high offset or downward loads. It gives extra support and rigidity for the carriage, while static or in motion around the track.

Lead Screw Accuracies — 10 Microinches
Per Turn

Universal Thread Grinding Company
New Low Cost Thin Profile Micro Clutch

Ogura Industrial Corp.

Lead Screw Accuracies — 10 Microinches Per Turn Universal lead screw assemblies meet accuracies of 10 microinches/turn and 25 microinches/in. — the best in the industry. Standard lead screws offer accuracies of 50 microinches/turn, 100 microinches/in. Patented nut design maximizes repeatability. Custom lead screw applications using our lead screws welcomed. More details.

New Low Cost Thin Profile Micro Clutch Ogura's new micro clutches for paper handling in printers and copiers are higher in torque, lower in cost, and approximately 40% thinner than previous MIC models. Customers looking to reduce weight, size, and cost in high volume applications can adapt these clutches via an integral gear or drive dog hub.

The New Generation of Inline Gearboxes

WITTENSTEIN, Inc. (formerly alpha gear drives)
Texas Instruments 32-bit Real-time C2000 Microcontrollers — Now at Digi-Key
Digi-Key Corporation

The New Generation of Inline Gearboxes Experience the faces of a new generation of gearboxes with the launch of the revolutionary LP+ Generation 3 from WITTENSTEIN. This new precision gearhead sets new standards for drive systems looking for economic flexibility with 75% higher torques and 50% reduction in noise.

Find technical and dimensions specs online.

Texas Instruments 32-bit Real-time C2000 Microcontrollers — Now at Digi-Key Texas Instrument's C2000 devices are 32-bit microcontrollers with high performance integrated peripherals designed for real-time control applications. Its math-optimized core gives designers the means to improve system efficiency, reliability, and flexibility. Powerful integrated peripherals make C2000™ devices the perfect single-chip control solution.

Motion Controllers . . .
Learn More
Doubling I/O and Axis Count

Doubling I/O and Axis Count One way to improve a collection of controllers is to add models. Another way is to enhance performance capabilities. Siemens took the latter route when expanding its Simotion D lineup. The new portfolio adds an onboard Profinet interface, doubles I/O, and boosts memory. And, it doubles the axis count a single controller can support, to 128.

Embedded PCs for DIN Rail Mounting

Embedded PCs for DIN Rail Mounting The second generation embedded PCs from Beckhoff continues to shrink the size of units first introduced a decade ago. They're compact enough for DIN rail rather than cabinet mounting and come in a robust metal housing. More vitally, they incorporate new multi-core Intel processors, uninterruptible power supply, and internal extension bus (based on PCI Express).

Drives & Actuators . . .
Learn More
Ball Return Redesign Ups Screw Speed

Ball Return Redesign Ups Screw Speed Looking to squeeze higher speed out of its UltraSpeed ball screws, Steinmeyer revamped the mechanism's ball return assembly. The new design uses precision-milled ball deflectors to guide balls into a return channel that spans the whole nut length. Their geometry also minimizes friction, permitting operation at higher speeds with less wear.

Synchronizing Shakespeare's Winches

Synchronizing Shakespeare's Winches When automating the world-famous Royal Shakespeare Theatre, goals included adding flexibility for speedier set changes on a tiny stage that thrusts into the audience and hides little. Solutions meant dangling twice the cables and controlling them better. That control was provided by dual winches and Emerson electronic drives that "all talk to one another."

 
High Accuracy Rolled Ball Screws

LEE LINEAR®
Dual Gauge with Lockout Extends
Battery Life

Global Digital Instruments LLC

High Accuracy Rolled Ball Screws LEE LINEAR® offers Rolled Ball Screws in inch and metric sizes with ground internal nuts. Sizes offered are .63 in. to 1.5 in. or 16 mm to 32 mm. Accuracy maintained to .001 in. per foot and custom machining can be shipped within days. Lee offers fast ball screw delivery and no extra charge.

Dual Gauge with Lockout Extends Battery Life SenDEC's Dual Gauge is the solution to maintenance challenges when room and cost are a concern. This meter incorporates a variety of gauges in the top window and in the bottom window. All gauges are 100% epoxy encapsulated for superb environmental durability.

Industry Standards . . .
 
Controlling Motion Systems
Encoding Rotary Position Data

Controlling Motion Systems The NEMA ICS 16 standard, available now from IHS, covers the components used in a motion/position control system providing precise positioning, speed control, torque control, or any combination thereof. Examples of these components are control motors (servo and stepping motors), feedback devices (encoders and resolvers), and controls.

For more information on IHS standards, visit us here.

Encoding Rotary Position Data The MIL-E-85082A specification, available now from IHS, covers the requirements for all types of analog shaft angle input to digital output encoders. It is not complete in itself, but should be used in conjunction with MIL-S-81963 which will form an integral part of this specification.

For more information on IHS standards, visit us here.

Newsletter Subscriptions

Newsletter Subscriptions
Your source for technology news and industry information

Questions & Discussion

Questions & Discussion
CR4: Q&A and discussion for the engineering, scientific, and technical community

Product Alerts

Product Alerts
Receive e-mail updates on new products and suppliers

Enginering News

Engineering News
Engineering and scientific news from hundreds
of sources

Engineering Toolbar

Download the Engineering Toolbar
Put the power of GlobalSpec right at your fingertips

Product Announcements

Product Announcements
New and featured products from manufacturers and suppliers

Events

Online Trade Shows + Events
Featuring educational presentations from industry leaders and product and technical content presented by participating manufacturer exhibitors.
Call for Speakers — submit your proposal

Directory of Companies
Part Number Search
Technical Articles
Engineering & Scientific Links

Follow GlobalSpec On . . .  Facebook    Facebook
Feedback | Media Kit | Forward to a Friend

September 20, 2012 - Volume 7 Issue 16
© 2012 GlobalSpec, Inc. All rights reserved. GlobalSpec, the GlobalSpec logo, SpecSearch, The Engineering Web, and The Engineering Search Engine are registered trademarks of GlobalSpec, Inc., 30 Tech Valley Drive, Suite 102, East Greenbush, NY 12061 - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.

To ensure prompt delivery, add do-not-reply@email.globalspec.com to your safe senders list. Learn how.

Please do not reply to this e-mail, as we are unable to respond from this address. If you would like to contact us, please send an email to: newslettercomments@globalspec.com

To unsubscribe from this e-newsletter, click here.
To unsubscribe from all GlobalSpec email communications, click here.
To edit your user profile, visit Your Profile.
If a friend forwarded this e-newsletter and you'd like to receive it in the future, subscribe directly.