To view this in your browser: http://www.globalspec.com/newsletter/ViewIssue?Vol=Vol2Issue4_AcousticsAudioTech&Pub=58
To ensure prompt delivery, add announce@news.globalspec.com to your safe senders list.
GlobalSpec: DirectU2 Acoustics & Audio Technology
April 16, 2007 - Volume 2 Issue 4
Instrument Society of America
This e-Newsletter is
brought to you by:

Instrument Society of America
In this issue... Forward to a Friend Forward to a Friend
 
'Brought to You By' Sponsorship above includes:
bullet  Company Name
bullet  One company logo image; 50 x 50 pixels
bullet  2 trackable Hyperlinks - one link on image, one link on company name
Industry Trends & Events . . .
Multi-GHz Trend Impacts Signal Integrity

Multi-GHz Trend Impacts Signal Integrity With data rates driving upward into the multigigahertz range, maintaining signal integrity (SI) has become the definitive issue — power integrity and EMC (electromagnetic compatibility) notwithstanding. Signal loss and distortion are increasing as systems approach 6 Gbps serial interconnects reports EE Times-Asia. Indicative of this trend are the possibility of a PCIe 3.0 standard operating at up to 12 GHz and next-generation Ethernet at up to 100 Gbps. What's needed say industry insiders is a standard SI test procedure, as are standards for testing high-speed transceivers and for techniques to reduce power consumption.

Spotlight On . . .
Back to Topback to top
MynTahl Corporation
Mylar Speakers

Mylar Speakers MynTahl is proud to boast a full complement of acoustic components, such as piezo sounder, magnetic sounder, speaker, and microphone/receiver. MynTahl has gone the extra mile to insure quality control, from being ISO 9001 certified to achieving QS 9000 certification.

GOLD SPONSORSHIP
Four Spots Available

Sponsorship includes:
bullet  50 words of text, including bold heading
bullet  One image (product or logo); 100 x 100 pixels (file size no larger than 8kbs)
bullet  2 trackable links:
    —  One link to the company's own Web site
    —  One link to the company's representation on the GlobalSpec site
    —  Link on product image will go to the detailed product page

Acoustic Materials . . .
Back to Topback to top
Questions and Discussions | Learn More | Search by Supplier/Spec | The Engineering Web®
Sensors Make Fabrics "Smart"

Sensors Make Fabrics 'Smart' Sensors woven into a patented fabric monitor heartbeat, temperature, etc., without the encumbering wires. Worn around the chest, a bioharness gathers, transmits, and records pertinent data on a computer. Next step is Java programming for cell phone capability reports BBC News. Similarly, a "smart" insole helps runners train and those recovering from knee or hip surgery.

Conductive Foam Shields EMI

Conductive Foam Shields EMI Providing X, Y, and Z-axis conductivity, an open-cell, conductive polyurethane foam features nickel over copper-plated polyester fabric on both sides to maximize EMI (electromagnetic interference) shielding says Interference Technology. Recommended for computer, router, and telecom I/O applications, the gasketing material comes with or without pressure-sensitive conductive adhesive. It's UL 94 V-rated and RoHS compliant.

Audio Connectors . . .
Back to Topback to top
Questions and Discussions | Learn More | Search by Supplier/Spec | The Engineering Web®
Bluetooth Devices Replace Cable

Bluetooth Devices Replace Cable Developed as a wireless replacement for RS-232 serial cables, Bluetooth serial adapters allow a serial device to communicate with another serial port adapter or mobile phones, handheld computers, and laptops that are Bluetooth-enabled. Recommended for industrial data logging, monitoring, and wireless sensor control, the devices can transmit up to 1 km (0.6 mi) with an optional patch antenna says Automation.

Distributed Antennas Tweak Wireless

Distributed Antennas Tweak Wireless Unique not only in its architecture, the 46-story Hearst Tower in New York City utilizes a distributed wireless antenna system for Wi-Fi, wireless phones, and data, simplifying network complexity. Eight antennas on each floor deliver the various wireless signals with out-of-sight access points and equipment reports eWeek. Multi-stage installation involves spectral analysis to measure propagation and the noise floor.

Accent On . . .
Back to Topback to top
Omni Instruments Ltd.
Sound Level Meter and Data Logger

Sound Level Meter and Data Logger OmniDAQ DB is a sound level meter with built in 32,000 reading data logger. LCD display gives current level, min and max readings, and bar graph indication. Suitable for both fixed and portable applications, real-time function allows connection to suitable PC for instant on screen logged readings. Complete kit supplied with software, case, and cables.

SILVER SPONSORSHIP
Four Spots Available

Sponsorship includes:
bullet  50 words of text, including bold heading
bullet  One image (product or logo); 100 x 100 pixels (file size no larger than 8kbs)
bullet  2 trackable links:
    —  One link to the company's own Web site
    —  One link to the company's representation on the GlobalSpec site
    —  Link on product image will go to the detailed product page

Signal Measurement & Processing . . .
Back to Topback to top
Questions and Discussions | Learn More | Search by Supplier/Spec | The Engineering Web®
Just "Click" to Automate Measurement

Just 'Click' to Automate Measurement Interactive measurement software rapidly acquires, analyzes, and presents data from hundreds of data acquisition devices without the need for programming. An extension of the LabVIEW platform, SignalExpress features a drag-and-drop interface that allows users to automate their measurements says Manufacturingtalk. With just a few mouse clicks, data is acquired, logged to disk, and exported to a spreadsheet.

Software Streamlines Surround Sound

Software Streamlines Surround Sound Software reduces massive surround sound audio files to a more manageable size for Internet radio transmission, MP3 players, and other mobile devices. Similar technology makes two-channel headphones mimic multichannel surround sound by recreating sound paths from the speaker to the ears reports Fraunhofer. Under development, a converter transforms ordinary stereo MP3 files into MP3 Surround.

Speakers & Amplifiers . . .
Back to Topback to top
Questions and Discussions | Learn More | Search by Supplier/Spec | The Engineering Web®
Analog Circuits Eliminate Op-Amps

Analog Circuits Eliminate Op-Amps Recent advances in analog circuits — commonly used to amplify, filter, and convert analog to digital signals — make it possible to eliminate operational amplifiers while providing most of their functionality says Science Daily. MIT researchers have developed comparator-based switched capacitor circuits based on circuit-block architecture with increased power efficiency that are easily adaptable to systems with <1 V supply voltages.

Hydrophones Hear Just Like Fish

Hydrophones Hear Just Like Fish Like fish hear through thousands of hairs connected to nerves, a new sensor allows U.S. Navy ships to accurately determine the directionality of low-amplitude sounds and cut the length of towed hydrophones by 5x. Developed to better detect submarines, the sensor uses light signals (sent through optical fibers) that are altered by the motion of water reports PhysLink.

Focus On . . .
Back to Topback to top
Can-Do National Tape
Polyether Foam for Sound Dampening

Polyether Foam for Sound Dampening Can-Do National Tape manufactures this polyether foam product used in the appliance industry for sound dampening purposes. The polyether foam is laminated with a double-coated polyester tape product with a rubber-based adhesive system. The laminated foam product is then rewound and slit on the rewind/slitter.

BRONZE SPONSORSHIP
Four Spots Available

Sponsorship includes:
bullet  50 words of text, including bold heading
bullet  One image (product or logo); 100 x 100 pixels (file size no larger than 8kbs)
bullet  2 trackable links:
    —  One link to the company's own Web site
    —  One link to the company's representation on the GlobalSpec site
    —  Link on product image will go to the detailed product page

Careers . . .
Back to Topback to top
Successfully Deploying Windows Vista

Reviewing the current best practices for a simple, successful deployment of Microsoft's Vista, this online seminar examines key benefits like improved security and reliability, hardware platform improvements, and analyzing installed systems for compatibility. The new version of Office and dramatically improved notebooks are also explored. View the recorded event. Registration is complimentary.

Diversions . . .
Back to Topback to top
Sounding Good, Looking Better

Sounding Good, Looking Better Speakers can look good, too. If you're an audiophile into unique looking speakers, the choice is yours. PC Magazine's "10 Wacky Audio Speakers" include a tree stump, a fashionable pair of red stiletto high heels with subwoofer handbag, inflatables, Rubik's Cubes, a four-speaker electrifying plasma globe, and collapsible cardboard boxes.

Feedback | Advertise With Us | Forward to a Friend

Other e-newsletters read by
DIRECTU2 The world of Acoustics & Audio Technology subscribers like you...
Shock, Vibration & Noise, Electrical Components, Electronic Product Design,
Electronic Components, and more! Subscribe today!

Download the engineering toolbar and put the power of GlobalSpec right at your fingertips.

Change your e-mail or edit your GlobalSpec profile here.

To continue receiving DIRECTU2 The world of The world of Acoustics & Audio Technology e-Newsletter in your e-mail inbox, please add announce@news.globalspec.com to your address book.

If a friend forwarded this e-newsletter and you'd like to receive it in the future, register here or subscribe directly.

To be removed from our e-newsletter mailing list, follow this link.

© 2007 GlobalSpec, Inc. All rights reserved. GlobalSpec, the GlobalSpec logo, SpecSearch, The Engineering Web, and The Engineering Search Engine are registered trademarks and DIRECTU2 is a service mark of GlobalSpec, Inc., 350 Jordan Road, Troy, NY 12180 - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.