IC Interconnect Components
(382 companies)
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
Plastic Sheet and Plastic Film
(843 companies)
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Industrial Coatings
(1,696 companies)
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Plastic Pipe
(208 companies)
LDPE). acrylonitrile butadiene styrene (ABS). PVC pipe provides good flexibility, a smooth surface, and nontoxic qualities. Because PVC piping is inert, some grades are used in food and chemical processing. CPVC pipe shares many of the same...
Metal Shapes and Stock
(2,506 companies)
...the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock shapes. Joining and assembly processes include welding, soldering, brazing, fastening, and other processes that connect parts permanently...
Superabrasives and Diamond Tools
(402 companies)
Superabrasives and diamond tools include grinding wheels, abrasive saw blades, wheel dressers, single-point tools, and other products that use diamond or cubic boron nitride (CBM) abrasive grains.
Industrial Adhesives
(1,307 companies)
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Plastic Welding and Assembly Equipment
(110 companies)
...and Assembly Equipment. There are several types of plastic welders. Examples include complete plastic welding systems and power sources for plastic welding. Complete plastic welding systems include brazing, cutting, soldering and/or surfacing subsystems...
Laps and Lapping Tools
(55 companies)
Laps and lapping tools are used for precision surface finishing, often in conjunction with loose abrasive compounds.
Buffs and Buffing Wheels
(105 companies)
Buffs and buffing wheels are used to hold finishing compounds and polish parts made of metal, plastic, ceramic, glass, wood, stone, silicon, or optical materials.
Heat Exchangers
(1,422 companies)
...and Frame. Plate and frame heat exchangers consist of a number of corrugated metal plates in mutual contact. There are four main types of plated heat exchangers based on the way the plates are held together. Brazed plate heat exchangers consist...
Laser Processing Equipment
(626 companies)
...operations for laser processing equipment include: laser drilling and perforating. laser forming and cladding. laser heat treatment. laser marking and scribing. laser soldering and brazing. laser welding. micromachining and trimming. tube processing. web...
Induction Heaters
(110 companies)
Some devices are designed to heat adhesive bonds to curing or setting specifications. Others are used for bolt or rivet removal, brazing or soldering, melting or casting, and welding. Process annealing is used to treat work-hardened parts made out...
Stencil Machines
(32 companies)
Specific types include laser-cut SMT solder paste stencils, BGA stencils, and SMT BGA rework stencils. An acronym for ball-grid array, BGA is a common integrated circuit (IC) package type for stencil machines. Types of Stencil Machines. There are many...
Pelletizers
(74 companies)
...salvage operations, dry-process pelletizers are used to cut and cool pellets of temperature-sensitive materials such as engineering plastics. Examples include acrylonitrile butadiene styrene (ABS), high density polyethylene (HDPE), low density...