Electric Vehicle Chargers
(63 companies)
Electric vehicle (EV) charging stations are devices designed for charging electric vehicles. Charging stations are designed either for home or public use and may have different charging rates.
Electric Clutches
(164 companies)
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically...
Electrical Power Wires
(591 companies)
...are designed to prevent the leakage of current from a conductor. They have a high degree of resistance to the flow of electric current. Common cable jacketing materials include polyvinyl chloride (PVC) and silicon rubber. Cable insulation materials also...
Electric Rotary Actuators
(184 companies)
Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities.
Electric Valve Actuators
(407 companies)
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Rocker Switches
(355 companies)
Rocker switches are actuated by a standard or dual rocker or paddle.
Safety Relays
(169 companies)
...are designed to isolate circuits or control a high powered circuit using a low power signal. Simple relays contain a magnetic core wrapped in a wire coil, a movable armature attached to an iron yoke, and at least one set of contacts. When an electric...
Gearmotors
(653 companies)
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
Reels
(621 companies)
Rewind Options. Reels have several rewind options. These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method...
Motor Controllers
(743 companies)
...system. Electric vehicle design is used for control of electric motors in industrial, recreational, or other electric vehicles. Many include application-specific features such as reverse alarm output, signal for speedometers and tachometers. Application...
Adjustable Speed Drives
(210 companies)
...capability of the drive under constant running conditions. The continuous output power is the mechanical power provided by the drive output. Choices for speed control include handwheel, lever, screw, electric, and solid-state. Drives Types. Choices...
Screwdrivers (electric and pneumatic)
(200 companies)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
AC Power Cords
(417 companies)
...such as appliances, polarization can slightly reduce the risk of electric shock. A polarized NEMA 5-15 plug and socket. Image credit: Eric Naeseth. Jacket Material. Buyers may specify jacket material when considering AC power cords. Polyvinyl chloride (PVC...
Generator Heads and Alternators
(55 companies)
Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
Toggle Switches
(396 companies)
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.