Fuels and Fuel Products
(349 companies)
Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials.
Gas Fittings
(82 companies)
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Hydraulic Reservoirs
(101 companies)
Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic.
Combustion Engines
(255 companies)
Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas.
Fueling Nozzles and Receptacles
(65 companies)
Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment.
Over-the-Side Heaters
(31 companies)
Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material.
Liquid Leak Detectors
(251 companies)
Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle.
Pressure Gauges
(1,142 companies)
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Cleaning Services
(574 companies)
Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media.
Immersion Parts Washers
(177 companies)
Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Dip Coaters
(28 companies)
Dip coaters are systems where the entire part is immersed or dipped into a tank filled with the paint or coating media and then excess coating drips off the part falling back into the tank.
Weigh Modules
(158 companies)
Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system.
Chemical Process and Petrochemical Gases
(95 companies)
...compounds from fuel. Petrochemical gases include methane, ethane, propane, and butane. Process gases include single component gases, such as hydrogen or nitrogen, or multiple component gases, such as hydrogen sulfide. Chemical process and petrochemical...
Loading Arms
(47 companies)
Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications.
Sight Windows
(190 companies)
Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses.