Industrial Mixers
(1,084 companies)
...as well as improved dispersion, emulsification, homogenization, and powder induction. Image credits: Bepex International LLC | Alfa Laval Inc.
Ultrasonic Horns and Boosters
(41 companies)
...crystallization, cutting, defoaming, die bonding, fluid processing, homogenization, joining, mixing, packaging sealing, plastic welding, riveting, sealing, seaming, spot welding, surface treatment, wire bonding, non-destructive testing, and more...
Rotary Lobe Pumps
(139 companies)
Rotary lobe pumps are positive displacement (PD) pumps that use rotating lobes to direct flow.
Ion Beam Guns and Electron Beam Guns
(55 companies)
Ion beam guns and electron beam guns produce beams of electrons, ions or other particles for use in chemical and surface analysis, particle physics, resin curing or semiconductor manufacturing.
Optical Lens Assemblies
(180 companies)
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Heat Exchangers
(1,422 companies)
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Liquid Handling Pumps
(2,237 companies)
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Separators, Classifiers, and Screeners
(576 companies)
Screeners, classifiers and separators are used to separate materials by particle size.
Pressure Gauges
(1,142 companies)
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Furnaces (industrial)
(450 companies)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Grinders and Grinding Machines
(988 companies)
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Styli and Probes
(79 companies)
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Fixture Keys
(16 companies)
Homogenizing. Hot isostatic pressing (HIP). Martempering. Precipitation hardening. Shot peening. Solution treating. When low- carbon carburized grades of steel are used, carbon is often introduced into the surfaces of the fixture keys after...
Forging Machines (hot forming)
(32 companies)
...with low-to-medium accuracy. Advantages also include homogenized grain structure, increased ductility, the elimination of chemical impurities, and reduced scale formation. Disadvantages include possible warping of the metal during the cooling process...
Stackers and Reclaimers
(67 companies)
...the luffing mechanism. Stacking methods for these stackers and reclaimers include chevron, cone, and strata. Bridge reclaimers are used to homogenize or blend bulk materials such as limestone. These stackers and reclaimers are equipped...