Slitters and Slitting Equipment
(158 companies)
Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper, film, foil, fabric, tape, or other roll stock to a specified width.
Abrasive Rolls and Abrasive Sheets
(359 companies)
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
Label Materials
(379 companies)
Label materials are blank or pre-printed film, paper or other backing used for the creation of print and labeling products.
Ceramic Insulation and Textiles
(149 companies)
Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Rapid Prototyping Equipment
(259 companies)
Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern.
Abrasive Belts
(328 companies)
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Reels
(621 companies)
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Web Winders, Rewinders, and Unwinders
(322 companies)
Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles.
Abrasive Discs
(506 companies)
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Wipes and Wipers
(218 companies)
Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Laser Printers
(315 companies)
Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper.
Adhesive Tapes
(915 companies)
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Napkin, Tissue, and Towel Dispensers
(26 companies)
Napkin, tissue, and towel dispensers store, organize, and enable access to paper tissue or fabric napkins, tissues, and towels.
Web Tension Sensors
(40 companies)
Web tension sensors are used to measure static or running tension in webs or sheets during the manufacture of textiles, paper, and other sheet materials.