Terminal Blocks
(769 companies)
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Capping Machines
(197 companies)
Capping machines are used to secure caps onto bottles and drums.
Shackles
(210 companies)
Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism.
Security Software
(484 companies)
Security software programs are used to restrict access to data, files and users on a computer or server. Purpose. Security software is used to restrict access to data, files, and users on a computer or server. Types. Products include: Firewalls...
Network Equipment
(1,848 companies)
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Nuts
(1,308 companies)
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Push-in Rivets
(26 companies)
Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together.
Precision Locknuts
(82 companies)
Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles.
Staples
(148 companies)
Staples are U-shaped metal fasteners that are driven into a surface to hold or secure an object in place.
Safety Storage Cabinets
(137 companies)
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Push On Fasteners
(13 companies)
Push on fasteners are hardware that quickly and securely assemble components on a shaft without the need for tooling or rotational torque.
Rigid Couplings
(220 companies)
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Tie Down Straps
(150 companies)
Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees.
Pad Eyes
(40 companies)
Pad eyes are eyelets, rings, or loops that attach to machinery or equipment. They can be used for tie-down, lashing or securing applications, but are not usually rated for overhead lifting.
Studs
(364 companies)
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.