Radios
(375 companies)
...frequency (RF) gain. UHF radios differ in terms of range, which is usually measured in miles or kilometers. Features. Features such as voice scrambling can help prevent the unauthorized monitoring of radio communications. Direct calling allows an operator...
Automated Voice Answering Systems
(86 companies)
Automated voice answering systems are used to take messages and to provide automated information retrieval requests.
Digital Video Recorders
(473 companies)
Digital video recorders record and store video camera output in digital form on disk.
Panel Computers
(207 companies)
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Flat Panel Displays
(771 companies)
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Patch Panels
(232 companies)
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Network Video Recorders
(51 companies)
Network video recorders (NVR) are internet protocol based devices that are connected to a network and used for the simultaneous recording and remote access of live video streams from IP cameras.
Composite Panels
(160 companies)
Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.
Graphic Overlay and Front Panel Services
(106 companies)
Graphic Overlay and Panel Overlay Services involve the design and or manufacture of printed or marked panels for instruments and other equipment requiring identification, instructions and other graphics for control devices.
Lighting Controls
(503 companies)
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Solar Panels
(181 companies)
Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy.
Digital Panel Meters
(611 companies)
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Voice Recognition Software
(44 companies)
Voice recognition software is designed to recognize spoken words and convert them into digital data, computer commands, or text.
Video Cassette Recorders (VCR)
(41 companies)
Industrial video cassette recorders (VCRs) receive video input and capture the data onto analog or digital videotape. This does not include consumer grade products.
Panel Interface Connectors
(12 companies)
Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety hazards. Power receptacles and communication ports can be placed in a number of combinations to produce various customizable products.