Sanitary Fittings
(109 companies)
Kynar. It has a recommended maximum continuous use temperature of 150 C (302 F). It exhibits excellent mechanical strength and toughness, stiffness, high dielectric strength, abrasion resistance, creep resistance, high purity, chemical inertness...
Mechanical Testing Services
(81 companies)
Mechanical testing is the process of physically applying a stimulus to a mechanical system. These stimuli can be displacements, heat, forces, pressures or other physical stress that may be placed on the object being tested. Mechanical testing can be used to verify the key performance attributes of the material, part or complete mechanical system in question.
Material Testing Services
(853 companies)
Material testing services test, analyze, and certify a wide range of materials for purity, chemical compatibility, and environmental impact.
Test Tubes
(140 companies)
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Sieves
(84 companies)
Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters.
Shock and Vibration (Dynamics) Testing Services
(223 companies)
Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions.
Asphalt Testing Equipment
(36 companies)
Asphalt test equipment includes specialized testers, instruments and devices for evaluating the properties of asphalt or other types of pavement materials.
Hydraulic and Pneumatic Testing Services
(77 companies)
Hydraulic and pneumatic testing services test and evaluate hydraulic and pneumatic components and finished products through flow and pressure, performance, environmental exposure, dynamic, and other specialized tests.
Fiber Optic Test Equipment
(322 companies)
Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
Environmental Exposure (Climatics) Testing Services
(213 companies)
Environmental exposure (climatics) testing services use humidity, pressure, temperature, vibration, exposure to ultraviolet light (UV) and other climatic variables to test samples, parts and components, and finished products.
Fuel Cell and Solar Test Equipment
(156 companies)
Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.
Test Points
(42 companies)
Test points are electrical terminals that are used for testing electrical and electronic equipment.
Package Testing Services
(22 companies)
Package testing services evaluate the performance of packages and packaging materials using drop, transportation, thermal control, leak and other specialized packaging tests.
Electronics Test Fixtures
(68 companies)
Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing.
Automated Test Equipment
(427 companies)
Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.